FR1G-13
FR1G-13
Discontinued
Description:  DIODE GEN PURP 400V 1A SMB
Manufacturer:  Diodes Inc
Datasheet:   FR1G-13 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4400
FR1G-13 Specification
Specification
Part No
FR1G-13
Category
Diodes - Rectifiers - Single
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
FR1G-13 PDF Datasheet
FR1G-13 Related Parts
FR1001-AP
FR1001-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-BP
FR1001-BP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-TP
FR1001-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-AP
FR1001GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-TP
FR1001GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1002-AP
FR1002-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002-TP
FR1002-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-AP
FR1002GP-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-TP
FR1002GP-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1003-AP
FR1003-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003-TP
FR1003-TP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-AP
FR1003GP-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1G-13 Description
Overview of Diodes Inc FR1G-13

The Diodes Inc FR1G-13 is a high-performance rectifier diode designed for a variety of applications, including power supply circuits, battery charging, and general-purpose rectification. This device is known for its low forward voltage drop and high efficiency, making it suitable for use in both consumer and industrial electronics. The FR1G-13 is particularly valued for its reliability and robustness in demanding environments.

Key Specifications

- Type: Rectifier Diode
- Maximum Reverse Voltage (V_R): 50 V
- Maximum Forward Current (I_F): 1 A
- Forward Voltage Drop (V_F): 0.45 V (typical at I_F = 1 A)
- Reverse Recovery Time (t_rr): 150 ns (typical)
- Surge Current Rating (I_FSM): 30 A (for 8.3 ms)
- Operating Temperature Range: -55°C to +150°C
- Package Type: DO-214AC (SMB)
- Thermal Resistance, Junction-to-Ambient (RθJA): 100 °C/W

Functional Features

The FR1G-13 incorporates several features that enhance its functionality and usability:

- High Efficiency: The low forward voltage drop of 0.45 V at 1 A ensures minimal power loss during operation, contributing to overall system efficiency. This feature is particularly important in battery-operated devices where energy conservation is critical.

- Robust Surge Current Handling: With a surge current rating of 30 A, the FR1G-13 can withstand high inrush currents, making it suitable for applications where transient conditions are common, such as in power supplies and motor drives.

- Fast Switching Speed: The diode's reverse recovery time of 150 ns allows for quick switching, which is essential in high-frequency applications. This characteristic helps reduce switching losses and improves overall circuit performance.

Performance Characteristics

The performance of the FR1G-13 is characterized by its reliability and efficiency:

- Wide Operating Temperature Range: The diode operates effectively across a broad temperature range of -55°C to +150°C, ensuring reliable performance in various environmental conditions, from extreme cold to high heat.

- High Reliability: The FR1G-13 is designed to meet stringent reliability standards, making it suitable for use in critical applications where failure is not an option.

- Compact Package: The DO-214AC package provides a small footprint, allowing for easy integration into space-constrained designs while maintaining excellent thermal performance.

Applications

The FR1G-13 is widely used in various applications, including:

- Power Supply Circuits: The diode is ideal for rectification in AC-DC converters, providing efficient conversion and reliable performance.

- Battery Charging: In battery management systems, the FR1G-13 is used to prevent reverse current flow, ensuring safe and efficient charging of batteries.

- LED Drivers: The diode can be employed in LED driver circuits, providing rectification and protection against reverse polarity.

- General-Purpose Rectification: The FR1G-13 is suitable for a wide range of general-purpose rectification applications, including consumer electronics and industrial equipment.

Conclusion

The Diodes Inc FR1G-13 is a versatile and reliable rectifier diode that meets the demands of modern electronic applications. With its high efficiency, robust surge current handling, and fast switching capabilities, it is an excellent choice for engineers looking to implement effective rectification solutions. Its wide range of applications, from power supplies to battery charging and LED drivers, highlights its adaptability and effectiveness in various sectors, including consumer electronics, industrial automation, and automotive systems.
FR1G-13 Compare Parts
  • FR1G-13 vs FR1M-LTP
  • FR1G-13 vs FR1M-AQ
  • FR1G-13 vs FR1M-13-F
  • FR1G-13 vs FR1M-13
  • FR1G-13 vs FR1M
  • FR1G-13 vs FR1K_R1_00001
  • FR1G-13 vs FR1KAFC_R1_00001
  • FR1G-13 vs FR1K-LTP
  • FR1G-13 vs FR1K-13-F
  • FR1G-13 vs FR1K-13
  • FR1G-13 vs FR1K
  • FR1G-13 vs FR1K
  • FR1G-13 vs FR1J_R1_00001
  • FR1G-13 vs FR1JF_R1_00001
  • FR1G-13 vs FR1J-LTP
  • FR1G-13 vs FR1J-13-F
  • FR1G-13 vs FR1J-13
  • FR1G-13 vs FR1J
  • FR1G-13 vs FR1J
  • FR1G-13 vs FR1G_R1_00001
  • FR1G-13 vs FR1GF_R2_00001
  • FR1G-13 vs FR1GAFC_R1_00001
  • FR1G-13 vs FR1G-LTP
  • FR1G-13 vs FR1G-13-F
  • FR1G-13 vs FR1G
  • FR1G-13 vs FR1G
  • FR1G-13 vs FR1D_R1_00001
  • FR1G-13 vs FR1DAFC_R1_00001
  • FR1G-13 vs FR1D-LTP
  • FR1G-13 vs FR1D-13-F
  • FR1G-13 vs FR1D-13
  • FR1G-13 vs FR1D
  • FR1G-13 vs FR1D
  • FR1G-13 vs FR1B_R1_00001
  • FR1G-13 vs FR1BAFC_R1_00001
  • FR1G-13 vs FR1B-LTP
  • FR1G-13 vs FR1B-13-F
  • FR1G-13 vs FR1B-13
  • FR1G-13 vs FR1B
  • FR1G-13 vs FR1B
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.