FR1G-LTP
FR1G-LTP
Active
Description:  DIODE GEN PURP 400V 1A DO214AA
Datasheet:   FR1G-LTP Datasheet
History Price: $0.05566
In Stock: 37200
FR1G-LTP Specification
Specification
Part No
FR1G-LTP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
FR1G-LTP PDF Datasheet
FR1G-LTP Related Parts
FR1001-AP
FR1001-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-BP
FR1001-BP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-TP
FR1001-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-AP
FR1001GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-TP
FR1001GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1002-AP
FR1002-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002-TP
FR1002-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-AP
FR1002GP-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-TP
FR1002GP-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1003-AP
FR1003-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003-TP
FR1003-TP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-AP
FR1003GP-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1G-LTP Compare Parts
  • FR1G-LTP vs FR1M-LTP
  • FR1G-LTP vs FR1M-AQ
  • FR1G-LTP vs FR1M-13-F
  • FR1G-LTP vs FR1M-13
  • FR1G-LTP vs FR1M
  • FR1G-LTP vs FR1K_R1_00001
  • FR1G-LTP vs FR1KAFC_R1_00001
  • FR1G-LTP vs FR1K-LTP
  • FR1G-LTP vs FR1K-13-F
  • FR1G-LTP vs FR1K-13
  • FR1G-LTP vs FR1K
  • FR1G-LTP vs FR1K
  • FR1G-LTP vs FR1J_R1_00001
  • FR1G-LTP vs FR1JF_R1_00001
  • FR1G-LTP vs FR1J-LTP
  • FR1G-LTP vs FR1J-13-F
  • FR1G-LTP vs FR1J-13
  • FR1G-LTP vs FR1J
  • FR1G-LTP vs FR1J
  • FR1G-LTP vs FR1G_R1_00001
  • FR1G-LTP vs FR1GF_R2_00001
  • FR1G-LTP vs FR1GAFC_R1_00001
  • FR1G-LTP vs FR1G-13-F
  • FR1G-LTP vs FR1G-13
  • FR1G-LTP vs FR1G
  • FR1G-LTP vs FR1G
  • FR1G-LTP vs FR1D_R1_00001
  • FR1G-LTP vs FR1DAFC_R1_00001
  • FR1G-LTP vs FR1D-LTP
  • FR1G-LTP vs FR1D-13-F
  • FR1G-LTP vs FR1D-13
  • FR1G-LTP vs FR1D
  • FR1G-LTP vs FR1D
  • FR1G-LTP vs FR1B_R1_00001
  • FR1G-LTP vs FR1BAFC_R1_00001
  • FR1G-LTP vs FR1B-LTP
  • FR1G-LTP vs FR1B-13-F
  • FR1G-LTP vs FR1B-13
  • FR1G-LTP vs FR1B
  • FR1G-LTP vs FR1B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.