MB8M-BP
MB8M-BP
Obsolete
Description:  BRIDGE RECT 1P 800V 500MA MB-1
Datasheet:   MB8M-BP Datasheet
History Price: Obsolete
In Stock: 45200
MB8M-BP Specification
Specification
Part No
MB8M-BP
Category
Diodes - Bridge Rectifiers
Manufacturer
Micro Commercial Components
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-DIP (0.200", 5.08mm)
Supplier Device Package
MB-1
MB8M-BP PDF Datasheet
MB8M-BP Related Parts
MB8F
MB8F
SMC Diode Solutions
BRIDGE RECT 1P 800V 500MA MBF
MB8S
MB8S
SMC Diode Solutions
BRIDGE RECT 1P 800V 500MA MBS
MB8S
MB8S
Yangjie Technology
RECT BRIDGE 800V 0.8A MBS
MB8S
MB8S
Diotec Semiconductor
BRIDGE RECT 1P 800V 500A TO269AA
MB8S-TP
MB8S-TP
Micro Commercial Components
BRIDGE RECT 1P 800V 500MA MBS-1
MB800K01F3
MB800K01F3
Yangjie Technology
Diodes - Bridge Rectifiers F3 2X
MB8M-G
MB8M-G
Comchip Technology
BRIDGE DIODE GPP 0.8A 800V MPM
MB8S
MB8S
Yangjie Technology
MBS 800V 0.8A Diodes Bridge Re
MB8S-G
MB8S-G
Comchip Technology
BRIDGE RECT 800V 800MA MBS
MB8SA
MB8SA
Yangjie Technology
MBS 800V 1.0A Diodes Bridge Re
MB8F
MB8F
Rectron Limited
BRIDGE RECT GLASS 800V .8A MB-F
MB8S
MB8S
Rectron Limited
BRIDGE RECT GLASS 800V .5A MDS
MB8M-BP Compare Parts
  • MB8M-BP vs MB8S
  • MB8M-BP vs MB8S
  • MB8M-BP vs MB8S
  • MB8M-BP vs MB8F
  • MB8M-BP vs MB8SA
  • MB8M-BP vs MB8S-G
  • MB8M-BP vs MB8S
  • MB8M-BP vs MB8M-G
  • MB8M-BP vs MB800K01F3
  • MB8M-BP vs MB8S
  • MB8M-BP vs MB8F
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you