MBR10100CT
MBR10100CT
Active
Description:  DIODE SCHOTTKY 100V 5A TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   MBR10100CT Datasheet
History Price: $1.88000
In Stock: 4400
MBR10100CT Specification
Specification
Part No
MBR10100CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Littelfuse Inc
Series
MBR
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
5A
Voltage - Forward (Vf) (Max) @ If
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
MBR10100CT PDF Datasheet
MBR10100CT Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-E1
MBR10100CT-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A ITO220S
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBR10100CT-LJ
MBR10100CT-LJ
Diodes Inc
DIODE ARRAY 100V 5A TO220AB
MBR10100CTC0
MBR10100CTC0
Taiwan Semiconductor
DIODE ARRAY SCHOTT 100V TO220AB
MBR10100CTF-E1
MBR10100CTF-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CTH
MBR10100CTH
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT Description
Overview of Littelfuse Inc MBR10100CT

The Littelfuse Inc MBR10100CT is a high-performance Schottky barrier rectifier designed for power management in various electronic systems. As part of Littelfuse’s extensive lineup of power semiconductor devices, the MBR10100CT provides a reliable, efficient solution for rectifying AC to DC in applications where low forward voltage drop, high current capability, and fast switching speeds are critical. Schottky diodes like the MBR10100CT are known for their low forward voltage drop and high efficiency, making them an ideal choice for energy-sensitive applications such as power supplies, battery charging circuits, and automotive systems.

Key Features

* Schottky Barrier Diode: The MBR10100CT is a Schottky diode, which offers several advantages over conventional PN-junction diodes, including a lower forward voltage drop (V\_f), higher efficiency, and faster switching characteristics. The Schottky design minimizes power loss, making it highly efficient, especially in low-voltage, high-frequency applications.

* Current Handling Capacity: This diode can handle up to 10A of continuous current, making it suitable for mid- to high-power applications where a stable and reliable rectifier is required to convert AC to DC efficiently.

* Reverse Voltage Rating: With a reverse voltage rating of 100V, the MBR10100CT is designed to handle medium voltage applications. It is particularly effective in circuits where moderate reverse voltage withstand capability is needed.

* Low Forward Voltage Drop (V\_f): Schottky diodes are known for their low forward voltage drop, and the MBR10100CT is no exception, typically around 0.45V at 5A forward current. This characteristic helps to minimize power losses during operation, improving overall system efficiency.

* Fast Recovery Time: The MBR10100CT features a fast switching speed, which is an essential attribute in systems that require rapid response to changes in voltage. This quick recovery time makes the device ideal for high-frequency applications such as DC-DC converters and RF systems.

* Surface-Mount Package: The MBR10100CT comes in a compact surface-mount package, typically the TO-220AB form factor, which allows for easy integration into automated assembly lines. Its small size makes it suitable for space-constrained applications while maintaining high current handling capacity.

* RoHS Compliant: This diode is RoHS compliant, ensuring that it adheres to environmental regulations and does not contain harmful substances like lead, making it suitable for use in modern, environmentally-conscious electronic systems.

Applications

* Power Supply Systems: The MBR10100CT is widely used in power supply applications, particularly in systems that require efficient conversion from AC to DC, such as in power converters, rectifiers, and inverters. Its low forward voltage drop and high current rating make it ideal for reducing energy losses and improving overall efficiency.

* Battery Charging Circuits: In battery management systems, the MBR10100CT is used to rectify the output from AC to DC, ensuring proper charging of the batteries. Its low power loss and fast switching characteristics help optimize the charging process and reduce heat generation.

* Automotive Electronics: Automotive systems often use the MBR10100CT in power management circuits to ensure efficient rectification and protection against voltage spikes. It is commonly found in applications such as alternators, DC-DC converters, and motor controllers.

* LED Lighting Systems: Schottky diodes are used in LED lighting systems to rectify power and ensure smooth and stable operation of the LEDs. The MBR10100CT's low forward voltage drop makes it particularly suitable for LED drivers and power supplies that require efficient DC conversion.

* Telecommunications Equipment: The MBR10100CT is ideal for telecommunications power systems, which often need reliable rectifiers for power conversion. The diode's fast switching speed and high current capability are important in ensuring the stability and reliability of telecom equipment.

* Power Protection Systems: The MBR10100CT is also used in power protection circuits, where it helps prevent voltage spikes from damaging sensitive components. Its fast recovery time and ability to handle high current make it an effective choice for surge protection and overvoltage protection applications.

Electrical Specifications

* Reverse Voltage (V\_R): 100V, which makes the MBR10100CT suitable for medium-voltage applications requiring a stable reverse voltage threshold. This allows it to be used in systems that operate within the 100V range.

* Forward Current (I\_F): 10A continuous current. This rating is essential for applications that require sustained power conversion without risking overheating or damage to the diode.

* Forward Voltage Drop (V\_f): 0.45V (typical at 5A). The low forward voltage drop minimizes power losses, making the diode highly efficient in applications requiring continuous operation and high current handling.

* Reverse Leakage Current (I\_R): 0.1mA at 100V, ensuring low leakage and minimal power loss during operation. This low reverse leakage current ensures the device remains energy-efficient when not conducting.

* Junction Temperature (T\_J): -55°C to +150°C, which allows the MBR10100CT to operate in a wide range of environmental conditions, including industrial, automotive, and outdoor applications.

* Power Dissipation (P\_d): The MBR10100CT can dissipate power efficiently, with a typical value of 20W under nominal conditions. The ability to handle high power dissipation is critical in power systems that operate under heavy load conditions.

* Capacitance: The MBR10100CT has a low junction capacitance of 100pF (typical), making it suitable for high-frequency applications such as DC-DC converters and RF circuits, where minimal capacitance is necessary to avoid signal distortion.

* Recovery Time: The device has a fast recovery time, which is typically in the range of nanoseconds, ensuring that it can switch quickly and efficiently, even in high-frequency switching applications.

Package and Mechanical Specifications

* Package Type: TO-220AB, which is a popular package for high-power diodes. The TO-220AB package provides excellent heat dissipation and is suitable for applications that require high thermal performance.

* Dimensions: 10.16mm x 4.57mm x 4.85mm (L x W x H), providing a compact design while allowing sufficient space for efficient heat dissipation.

* Weight: 2.0g, which makes it lightweight and easy to handle during assembly while still capable of dissipating heat effectively during operation.

* Mounting Type: Through-hole mounting, which allows for secure attachment to the PCB and makes it ideal for both automated and manual assembly processes in power systems.

* Lead Material: The device’s leads are made of copper, which ensures good conductivity and long-term reliability.

* RoHS Compliant: Fully compliant with the RoHS directive, ensuring the device does not contain harmful substances such as lead and mercury, and meets environmental and safety standards.

Advantages

* High Efficiency: The MBR10100CT offers a low forward voltage drop of 0.45V at 5A, making it highly efficient and ideal for energy-sensitive applications where minimizing power losses is crucial.

* High Current Handling: With the ability to handle 10A of continuous current, the MBR10100CT is well-suited for medium- to high-power applications, offering reliable performance under load conditions.

* Fast Switching: The fast recovery time of the MBR10100CT ensures quick response to voltage changes, which is critical in high-frequency power management applications like DC-DC converters.

* Compact and Robust Package: The TO-220AB package provides a reliable form factor with excellent thermal performance, allowing the diode to operate in environments with varying thermal conditions.

* Wide Temperature Range: The diode’s operating temperature range of -55°C to +150°C ensures that it can be used in a variety of environments, including automotive, industrial, and consumer electronics.

* Low Reverse Leakage: The MBR10100CT's low reverse leakage current minimizes power waste and ensures the device operates efficiently when it is not conducting.

* RoHS Compliant: The device is fully compliant with RoHS regulations, ensuring it meets global environmental standards and is suitable for use in eco-friendly designs.

Thermal and Reliability Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 50°C/W (typical), which indicates good thermal dissipation and ensures the diode remains within safe operating temperatures even under high current conditions.

* Thermal Resistance Junction to Case (RthJC): 3°C/W (typical), allowing heat to transfer efficiently from the diode to the surrounding environment, reducing the risk of overheating and enhancing device reliability.

* MTBF (Mean Time Between Failures): The MBR10100CT is designed for high reliability, ensuring long-term operation with minimal risk of failure even under demanding conditions.

* Moisture Sensitivity Level (MSL): Level 1, ensuring that the diode can be safely stored and handled without degradation of performance, even under humid or moisture-laden conditions.

Conclusion

The Littelfuse Inc MBR10100CT is a high-performance Schottky diode that provides efficient power conversion with low forward voltage drop, fast switching speed, and high current handling capabilities. Its robust design, low leakage, and thermal management make it ideal for medium-voltage applications in power supplies, automotive systems, telecommunications, and industrial equipment. With a compact TO-220AB package and a wide operating temperature range, the MBR10100CT offers versatile, reliable performance in demanding environments.
MBR10100CT Compare Parts
  • MBR10100CT vs MBRS6040CTH
  • MBR10100CT vs MBRS6040CT
  • MBR10100CT vs MBRS4060CTHMNG
  • MBR10100CT vs MBRS4060CT MNG
  • MBR10100CT vs MBRS30H45CT MNG
  • MBR10100CT vs MBRS3045CTHMNG
  • MBR10100CT vs MBRS3045CT MNG
  • MBR10100CT vs MBRS25H45CT MNG
  • MBR10100CT vs MBRS2590CTHMNG
  • MBR10100CT vs MBRS2590CT MNG
  • MBR10100CT vs MBRS2560CTHMNG
  • MBR10100CT vs MBRS2560CT MNG
  • MBR10100CT vs MBRS2550CTHMNG
  • MBR10100CT vs MBRS2550CT MNG
  • MBR10100CT vs MBRS2545CTHMNG
  • MBR10100CT vs MBRS2545CT MNG
  • MBR10100CT vs MBRS2535CTHMNG
  • MBR10100CT vs MBRS2535CT MNG
  • MBR10100CT vs MBRS25150CTHMNG
  • MBR10100CT vs MBRS25150CT MNG
  • MBR10100CT vs MBRS25100CTHMNG
  • MBR10100CT vs MBRS25100CT MNG
  • MBR10100CT vs MBRS20H200CT MNG
  • MBR10100CT vs MBRS20H150CT MNG
  • MBR10100CT vs MBRS20H100CT
  • MBR10100CT vs MBRS2090CTHMNG
  • MBR10100CT vs MBRS2090CT MNG
  • MBR10100CT vs MBRS2060CTHMNG
  • MBR10100CT vs MBRS2060CT-Y MNG
  • MBR10100CT vs MBRS2060CT MNG
  • MBR10100CT vs MBRS2050CTHMNG
  • MBR10100CT vs MBRS2050CT MNG
  • MBR10100CT vs MBRS2045CTH
  • MBR10100CT vs MBRS2045CT-Y MNG
  • MBR10100CT vs MBRS2045CT MNG
  • MBR10100CT vs MBRS2035CTHMNG
  • MBR10100CT vs MBRS2035CT MNG
  • MBR10100CT vs MBRS20200CT-Y MNG
  • MBR10100CT vs MBRS20200CT
  • MBR10100CT vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!