1N3611GP-E3/54
1N3611GP-E3/54
Active
Description:  DIODE GEN PURP 200V 1A DO204AL
Manufacturer:  Vishay
History Price: $0.50000
In Stock: 14400
1N3611GP-E3/54 Specification
Specification
Part No
1N3611GP-E3/54
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
SUPERECTIFIER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2 μs
Current - Reverse Leakage @ Vr
1 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N3611GP-E3/54 PDF Datasheet
1N3611GP-E3/54 Related Parts
1N3064
1N3064
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064TR
1N3064TR
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064_T50R
1N3064_T50R
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3070
1N3070
Fairchild Semiconductor
DIODE GEN PURP 200V 500MA DO35
1N3070
1N3070
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070/TR
1N3070/TR
Microchip Technology
DIODE GEN PURP 175V 100MA DO7
1N3070TR
1N3070TR
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070UR
1N3070UR
Microchip Technology
DIODE GP 200V 100MA DO213AA
1N3070_T50R
1N3070_T50R
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3139
1N3139
Solid State
DIODE GEN PURP 350V 100A DO8
1N3139R
1N3139R
Solid State
DIODE GEN PURP REV 50V 100A DO8
1N3140
1N3140
Solid State
DIODE GEN PURP 100V 100A DO8
1N3611GP-E3/54 Compare Parts
  • 1N3611GP-E3/54 vs 1N3613GP-E3/54
  • 1N3611GP-E3/54 vs 1N3613/TR
  • 1N3611GP-E3/54 vs 1N3612GPHE3/73
  • 1N3611GP-E3/54 vs 1N3612GPHE3/54
  • 1N3611GP-E3/54 vs 1N3612GP-E3/73
  • 1N3611GP-E3/54 vs 1N3612GP-E3/54
  • 1N3611GP-E3/54 vs 1N3612/TR
  • 1N3611GP-E3/54 vs 1N3611GPHE3/73
  • 1N3611GP-E3/54 vs 1N3611GPHE3/54
  • 1N3611GP-E3/54 vs 1N3611GP-M3/73
  • 1N3611GP-E3/54 vs 1N3611GP-M3/54
  • 1N3611GP-E3/54 vs 1N3611GP-E3/73
  • 1N3611GP-E3/54 vs 1N3611/TR
  • 1N3611GP-E3/54 vs 1N3600UR
  • 1N3611GP-E3/54 vs 1N3600/TR
  • 1N3611GP-E3/54 vs 1N3600
  • 1N3611GP-E3/54 vs 1N3595US/TR
  • 1N3611GP-E3/54 vs 1N3595US-1
  • 1N3611GP-E3/54 vs 1N3595US
  • 1N3611GP-E3/54 vs 1N3595UR-1/TR
  • 1N3611GP-E3/54 vs 1N3595UR-1
  • 1N3611GP-E3/54 vs 1N3595TR
  • 1N3611GP-E3/54 vs 1N3595AUR-1
  • 1N3611GP-E3/54 vs 1N3595A-1/TR
  • 1N3611GP-E3/54 vs 1N3595A-1
  • 1N3611GP-E3/54 vs 1N3595-1/TR
  • 1N3611GP-E3/54 vs 1N3295A
  • 1N3611GP-E3/54 vs 1N3295
  • 1N3611GP-E3/54 vs 1N3294RA
  • 1N3611GP-E3/54 vs 1N3294R
  • 1N3611GP-E3/54 vs 1N3294A
  • 1N3611GP-E3/54 vs 1N3294
  • 1N3611GP-E3/54 vs 1N3293RA
  • 1N3611GP-E3/54 vs 1N3293R
  • 1N3611GP-E3/54 vs 1N3293A
  • 1N3611GP-E3/54 vs 1N3293
  • 1N3611GP-E3/54 vs 1N3292RA
  • 1N3611GP-E3/54 vs 1N3292R
  • 1N3611GP-E3/54 vs 1N3292A
  • 1N3611GP-E3/54 vs 1N3292
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.