1N3893
1N3893
Active
Description:  DIODE GEN PURP 400V 12A DO203AA
Manufacturer:  Microchip Technology
Datasheet:   1N3893 Datasheet
History Price: $42.93000
In Stock: 14000
1N3893 Specification
Specification
Part No
1N3893
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
Military, MIL-PRF-19500/304
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 38 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
200 ns
Current - Reverse Leakage @ Vr
25 μA @ 50 V
Capacitance @ Vr, F
115pF @ 10V, 1MHz
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-203AA (DO-4)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N3893 Related Parts
1N3064
1N3064
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064TR
1N3064TR
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064_T50R
1N3064_T50R
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3070
1N3070
Fairchild Semiconductor
DIODE GEN PURP 200V 500MA DO35
1N3070
1N3070
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070/TR
1N3070/TR
Microchip Technology
DIODE GEN PURP 175V 100MA DO7
1N3070TR
1N3070TR
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070UR
1N3070UR
Microchip Technology
DIODE GP 200V 100MA DO213AA
1N3070_T50R
1N3070_T50R
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3139
1N3139
Solid State
DIODE GEN PURP 350V 100A DO8
1N3139R
1N3139R
Solid State
DIODE GEN PURP REV 50V 100A DO8
1N3140
1N3140
Solid State
DIODE GEN PURP 100V 100A DO8
1N3893 Compare Parts
  • 1N3893 vs 1N3613GP-E3/54
  • 1N3893 vs 1N3613/TR
  • 1N3893 vs 1N3612GPHE3/73
  • 1N3893 vs 1N3612GPHE3/54
  • 1N3893 vs 1N3612GP-E3/73
  • 1N3893 vs 1N3612GP-E3/54
  • 1N3893 vs 1N3612/TR
  • 1N3893 vs 1N3611GPHE3/73
  • 1N3893 vs 1N3611GPHE3/54
  • 1N3893 vs 1N3611GP-M3/73
  • 1N3893 vs 1N3611GP-M3/54
  • 1N3893 vs 1N3611GP-E3/73
  • 1N3893 vs 1N3611GP-E3/54
  • 1N3893 vs 1N3611/TR
  • 1N3893 vs 1N3600UR
  • 1N3893 vs 1N3600/TR
  • 1N3893 vs 1N3600
  • 1N3893 vs 1N3595US/TR
  • 1N3893 vs 1N3595US-1
  • 1N3893 vs 1N3595US
  • 1N3893 vs 1N3595UR-1/TR
  • 1N3893 vs 1N3595UR-1
  • 1N3893 vs 1N3595TR
  • 1N3893 vs 1N3595AUR-1
  • 1N3893 vs 1N3595A-1/TR
  • 1N3893 vs 1N3595A-1
  • 1N3893 vs 1N3595-1/TR
  • 1N3893 vs 1N3295A
  • 1N3893 vs 1N3295
  • 1N3893 vs 1N3294RA
  • 1N3893 vs 1N3294R
  • 1N3893 vs 1N3294A
  • 1N3893 vs 1N3294
  • 1N3893 vs 1N3293RA
  • 1N3893 vs 1N3293R
  • 1N3893 vs 1N3293A
  • 1N3893 vs 1N3293
  • 1N3893 vs 1N3292RA
  • 1N3893 vs 1N3292R
  • 1N3893 vs 1N3292A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.