1N4476
1N4476
Active
Description:  DIODE ZENER
Manufacturer:  Microchip Technology
Datasheet:   1N4476 Datasheet
History Price: $6.63000
In Stock: 8000
1N4476 Specification
Specification
Part No
1N4476
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
MIL-PRF-19500/406
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
30 V
Tolerance
?%
Power - Max
1.5 W
Impedance (Max) (Zzt)
20 Ohms
Current - Reverse Leakage @ Vr
50 nA @ 24 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AL, DO041, Axial
Supplier Device Package
DO-41
1N4476 Related Parts
1N4099UR/TR
1N4099UR/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-1/TR
1N4100-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-TP
1N4100-TP
Micro Commercial Components
DIODE ZENER 7.5V 500MW DO35
1N4100/TR
1N4100/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1
1N4100D-1
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1/TR
1N4100D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100UR
1N4100UR
Microchip Technology
DIODE ZENER 7.5V 500MW DO213AA
1N4100UR-1/TR
1N4100UR-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101-1
1N4101-1
Microchip Technology
ZENER DIODE
1N4101-TP
1N4101-TP
Micro Commercial Components
DIODE ZENER 8.2V 500MW DO35
1N4101/TR
1N4101/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101D-1/TR
1N4101D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4476 Compare Parts
  • 1N4476 vs 1N4099UR
  • 1N4476 vs 1N4099DUR-1/TR
  • 1N4476 vs 1N4099DUR-1
  • 1N4476 vs 1N4099D-1/TR
  • 1N4476 vs 1N4099D-1
  • 1N4476 vs 1N4099D
  • 1N4476 vs 1N4099/TR
  • 1N4476 vs 1N4099-TP
  • 1N4476 vs 1N4099-1
  • 1N4476 vs 1N4095
  • 1N4476 vs 1N4000RA
  • 1N4476 vs 1N4000R
  • 1N4476 vs 1N4000A
  • 1N4476 vs 1N4000
  • 1N4476 vs 1N4993US.TR
  • 1N4476 vs 1N4992US.TR
  • 1N4476 vs 1N4992
  • 1N4476 vs 1N4992
  • 1N4476 vs 1N4991US.TR
  • 1N4476 vs 1N4991
  • 1N4476 vs 1N4990
  • 1N4476 vs 1N4989
  • 1N4476 vs 1N4989
  • 1N4476 vs 1N4988
  • 1N4476 vs 1N4988
  • 1N4476 vs 1N4987
  • 1N4476 vs 1N4987
  • 1N4476 vs 1N4986
  • 1N4476 vs 1N4986
  • 1N4476 vs 1N4985
  • 1N4476 vs 1N4985
  • 1N4476 vs 1N4984
  • 1N4476 vs 1N4984
  • 1N4476 vs 1N4983
  • 1N4476 vs 1N4983
  • 1N4476 vs 1N4982
  • 1N4476 vs 1N4982
  • 1N4476 vs 1N4981
  • 1N4476 vs 1N4981
  • 1N4476 vs 1N4980
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.