☰
1N4980
1N4980
Active
Description:  DIODE ZENER 82V 5W AXIAL
Manufacturer:  Microchip Technology
Datasheet:   1N4980 Datasheet
History Price: $7.80000
In Stock: 960
1N4980 Specification
Specification
Part No
1N4980
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
82 V
Tolerance
?%
Power - Max
5 W
Impedance (Max) (Zzt)
80 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
E, Axial
Supplier Device Package
-
1N4980 Related Parts
1N4099UR/TR
1N4099UR/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-1/TR
1N4100-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-TP
1N4100-TP
Micro Commercial Components
DIODE ZENER 7.5V 500MW DO35
1N4100/TR
1N4100/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1
1N4100D-1
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1/TR
1N4100D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100UR
1N4100UR
Microchip Technology
DIODE ZENER 7.5V 500MW DO213AA
1N4100UR-1/TR
1N4100UR-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101-1
1N4101-1
Microchip Technology
ZENER DIODE
1N4101-TP
1N4101-TP
Micro Commercial Components
DIODE ZENER 8.2V 500MW DO35
1N4101/TR
1N4101/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101D-1/TR
1N4101D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4980 Compare Parts
  • 1N4980 vs 1N4099UR
  • 1N4980 vs 1N4099DUR-1/TR
  • 1N4980 vs 1N4099DUR-1
  • 1N4980 vs 1N4099D-1/TR
  • 1N4980 vs 1N4099D-1
  • 1N4980 vs 1N4099D
  • 1N4980 vs 1N4099/TR
  • 1N4980 vs 1N4099-TP
  • 1N4980 vs 1N4099-1
  • 1N4980 vs 1N4095
  • 1N4980 vs 1N4000RA
  • 1N4980 vs 1N4000R
  • 1N4980 vs 1N4000A
  • 1N4980 vs 1N4000
  • 1N4980 vs 1N4993US.TR
  • 1N4980 vs 1N4992US.TR
  • 1N4980 vs 1N4992
  • 1N4980 vs 1N4992
  • 1N4980 vs 1N4991US.TR
  • 1N4980 vs 1N4991
  • 1N4980 vs 1N4990
  • 1N4980 vs 1N4989
  • 1N4980 vs 1N4989
  • 1N4980 vs 1N4988
  • 1N4980 vs 1N4988
  • 1N4980 vs 1N4987
  • 1N4980 vs 1N4987
  • 1N4980 vs 1N4986
  • 1N4980 vs 1N4986
  • 1N4980 vs 1N4985
  • 1N4980 vs 1N4985
  • 1N4980 vs 1N4984
  • 1N4980 vs 1N4984
  • 1N4980 vs 1N4983
  • 1N4980 vs 1N4983
  • 1N4980 vs 1N4982
  • 1N4980 vs 1N4982
  • 1N4980 vs 1N4981
  • 1N4980 vs 1N4981
  • 1N4980 vs 1N4979
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!