☰
2N3053
2N3053
Active
Description:  TRANS PNP 40V 0.7A TO5
Manufacturer:  Harris Corporation
Datasheet:   2N3053 Datasheet
History Price: $0.72000
In Stock: 1280
2N3053 Specification
Specification
Part No
2N3053
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
700 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
5 W
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N3053 PDF Datasheet
2N3053 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3055AG
2N3055AG
onsemi
TRANS NPN 60V 15A TO204
2N3055G
2N3055G
onsemi
TRANS NPN 60V 15A TO204
2N3053 Description
The Harris Corporation 2N3053 is a widely recognized NPN bipolar junction transistor (BJT) that has been utilized in various electronic applications since its introduction. Known for its reliability and versatility, the 2N3053 is particularly favored in amplifier and switching applications. This transistor is designed to handle moderate power levels and is suitable for a range of consumer and industrial electronics.

## Key Features

1. NPN Configuration: The 2N3053 is an NPN transistor, which means it has three layers of semiconductor material and is capable of amplifying current. This configuration is ideal for various applications, including signal amplification and switching.

2. Moderate Power Handling: The transistor can handle power levels up to 15 watts, making it suitable for applications that require moderate power amplification.

3. High Current Gain: The 2N3053 offers a high current gain (hFE), typically ranging from 20 to 150, depending on the specific operating conditions. This high gain allows for effective amplification of weak signals.

4. Wide Frequency Response: The transistor is capable of operating at frequencies up to 250 MHz, making it suitable for RF applications and high-frequency switching.

5. Robust Construction: The 2N3053 is built to withstand various environmental conditions, making it a reliable choice for both consumer and industrial applications.

6. Easy to Use: The transistor is available in a standard TO-220 package, which simplifies mounting and integration into electronic circuits.

## Specifications

- Type: NPN Bipolar Junction Transistor
- Maximum Collector-Emitter Voltage (Vce): 60V
- Maximum Collector-Base Voltage (Vcb): 60V
- Maximum Emitter-Base Voltage (Veb): 5V
- Maximum Collector Current (Ic): 15A
- Power Dissipation (Pd): 15W (at a case temperature of 25°C)
- Current Gain (hFE): 20 to 150 (varies with collector current)
- Transition Frequency (fT): 250 MHz
- Operating Temperature Range: -65°C to +200°C
- Package Type: TO-220
- Thermal Resistance, Junction to Case (RθJC): 5°C/W

## Applications

The Harris Corporation 2N3053 is suitable for a variety of applications, including:

- Audio Amplifiers: Used in audio amplification circuits to boost sound signals in consumer electronics such as radios, televisions, and home theater systems.
- Switching Applications: Employed in switching circuits for controlling motors, relays, and other devices in industrial automation and control systems.
- RF Amplifiers: Utilized in radio frequency applications, including transmitters and receivers, due to its high frequency response.
- Signal Processing: Integrated into signal processing circuits for various electronic devices, enhancing the performance of communication systems.
- Power Supply Regulation: Used in voltage regulation circuits to maintain stable output voltages in power supply systems.

## Conclusion

The Harris Corporation 2N3053 is a versatile and reliable NPN bipolar junction transistor that has stood the test of time in various electronic applications. With its moderate power handling capabilities, high current gain, and wide frequency response, it is an excellent choice for audio amplification, switching, and RF applications. Its robust construction and ease of use make it a popular choice among engineers and hobbyists alike, ensuring that it remains a staple component in the electronics industry. Whether in consumer electronics, industrial automation, or communication systems, the 2N3053 continues to deliver dependable performance across a wide range of applications.
2N3053 Compare Parts
  • 2N3053 vs 2N3962
  • 2N3053 vs 2N3960UB/TR
  • 2N3053 vs 2N3960UB
  • 2N3053 vs 2N3960
  • 2N3053 vs 2N3955
  • 2N3053 vs 2N3947 PBFREE
  • 2N3053 vs 2N3906_J61Z
  • 2N3053 vs 2N3906_J25Z
  • 2N3053 vs 2N3906_J18Z
  • 2N3053 vs 2N3906_J05Z
  • 2N3053 vs 2N3906_D81Z
  • 2N3053 vs 2N3906_D27ZS00Z
  • 2N3053 vs 2N3906_D11Z
  • 2N3053 vs 2N3906ZL1G
  • 2N3053 vs 2N3906ZL1
  • 2N3053 vs 2N3906TFR
  • 2N3053 vs 2N3906TF
  • 2N3053 vs 2N3906TAR
  • 2N3053 vs 2N3906TAR
  • 2N3053 vs 2N3906TA
  • 2N3053 vs 2N3906TA
  • 2N3053 vs 2N3906RLRPG
  • 2N3053 vs 2N3906RLRMG
  • 2N3053 vs 2N3906RLRAG
  • 2N3053 vs 2N3906RLRA
  • 2N3053 vs 2N3906RL1G
  • 2N3053 vs 2N3906RL1
  • 2N3053 vs 2N3906G
  • 2N3053 vs 2N3906BU
  • 2N3053 vs 2N3906BU
  • 2N3053 vs 2N3906-G
  • 2N3053 vs 2N3906-AP
  • 2N3053 vs 2N3906,116
  • 2N3053 vs 2N3906
  • 2N3053 vs 2N3906
  • 2N3053 vs 2N3906
  • 2N3053 vs 2N3906
  • 2N3053 vs 2N3905_D29Z
  • 2N3053 vs 2N3905TFR
  • 2N3053 vs 2N3905TFR
  • 2N3053 FAQ
    Q1: What is the Harris Corporation 2N3053 and what type of device is it?
    A1: The Harris Corporation 2N3053 is an NPN silicon bipolar junction transistor designed for general-purpose amplification and switching applications. It is capable of handling moderate currents and voltages, making it suitable for use in a variety of RF and low-frequency circuits. Its TO-39 metal can package provides good thermal performance and mechanical durability.

    Q2: What are the main applications for the Harris Corporation 2N3053?
    A1: The Harris Corporation 2N3053 is commonly used in audio amplifiers, signal processing stages, driver circuits for power transistors, RF oscillators, and small motor control circuits. Its combination of moderate gain, power handling, and frequency response makes it versatile for both analog and switching designs.

    Q3: What is the maximum collector-emitter voltage for the Harris Corporation 2N3053?
    A1: The Harris Corporation 2N3053 typically supports a maximum collector-emitter voltage (Vceo) of around 40 V. This rating ensures it can handle a range of low-to-medium voltage applications without risk of breakdown, provided proper heat dissipation and load conditions are maintained.

    Q4: What is the maximum collector current rating of the Harris Corporation 2N3053?
    A1: The Harris Corporation 2N3053 can handle a maximum collector current of about 700 mA. This makes it suitable for driving small loads directly or as a driver stage for larger power transistors in multi-stage amplifier configurations.

    Q5: How much power can the Harris Corporation 2N3053 dissipate safely?
    A1: With adequate heatsinking, the Harris Corporation 2N3053 can dissipate up to approximately 800 mW. The metal TO-39 package aids in heat conduction, but proper thermal management is essential to prevent overheating in demanding applications.

    Q6: What is the typical current gain (hFE) range of the Harris Corporation 2N3053?
    A1: The Harris Corporation 2N3053 has a typical DC current gain (hFE) in the range of 20 to 100, depending on the collector current and operating conditions. This makes it effective for medium-gain amplification stages and as a pre-driver in higher power systems.

    Q7: How high in frequency can the Harris Corporation 2N3053 operate effectively?
    A1: The Harris Corporation 2N3053 features a transition frequency (fT) of around 100 MHz, allowing it to be used in RF amplifier and oscillator applications in the VHF range. It is suitable for use in communication equipment, signal generators, and other high-frequency circuits.

    Q8: How should the Harris Corporation 2N3053 be biased for linear amplification?
    A1: For linear operation, the Harris Corporation 2N3053 should be biased with a stable voltage divider network on the base, providing the correct base-emitter voltage to set the desired quiescent current. Emitter degeneration resistors are often added to improve thermal stability and linearity.

    Q9: Can the Harris Corporation 2N3053 be used in switching applications?
    A1: Yes, the Harris Corporation 2N3053 can be used as a switch for low-to-moderate current loads. For fast switching performance, the base should be driven with sufficient current to saturate the transistor, and a base-emitter resistor can be used to improve turn-off speed.

    Q10: How does the TO-39 package benefit the Harris Corporation 2N3053’s performance?
    A1: The TO-39 metal can package of the Harris Corporation 2N3053 offers excellent thermal conductivity, good mechanical strength, and resistance to environmental factors. This makes it robust in industrial environments and suitable for designs where heat dissipation and mechanical durability are critical.

    Q11: What precautions should be taken to protect the Harris Corporation 2N3053 from damage?
    A1: To protect the Harris Corporation 2N3053, avoid exceeding its voltage, current, and power limits, provide proper heatsinking, and use clamping diodes when switching inductive loads to suppress voltage spikes. Additionally, proper biasing ensures long-term reliability.

    Q12: Can the Harris Corporation 2N3053 be used for driving inductive loads?
    A1: Yes, the Harris Corporation 2N3053 can drive inductive loads such as small motors and relays, but a flyback diode should be placed across the load to protect the transistor from voltage transients generated during switching.

    Q13: How does temperature affect the operation of the Harris Corporation 2N3053?
    A1: Like other BJTs, the Harris Corporation 2N3053’s current gain and leakage current vary with temperature. At higher temperatures, leakage current increases and gain may change, so biasing should be designed to ensure stable operation over the expected temperature range.

    Q14: What is the typical base-emitter voltage drop for the Harris Corporation 2N3053?
    A1: In normal operation, the Harris Corporation 2N3053 has a base-emitter voltage drop of about 0.6 to 0.7 V when conducting. This value varies slightly with current and temperature, and it should be accounted for in biasing networks.

    Q15: How is the Harris Corporation 2N3053 used in RF oscillator circuits?
    A1: The Harris Corporation 2N3053’s high transition frequency and moderate gain make it suitable for RF oscillators in the VHF range. It can be configured in Colpitts, Hartley, or Clapp oscillator topologies, providing stable output for transmitters and signal generators.

    Q16: What is the safe operating area (SOA) for the Harris Corporation 2N3053?
    A1: The safe operating area of the Harris Corporation 2N3053 defines the permissible combinations of voltage, current, and duration that will not damage the transistor. Staying within these boundaries ensures the device can handle both continuous and pulsed loads without failure.

    Q17: Can the Harris Corporation 2N3053 be used in complementary push-pull amplifier stages?
    A1: Yes, the Harris Corporation 2N3053 can be paired with a suitable PNP transistor to form complementary push-pull stages in audio or RF amplifiers. This configuration improves efficiency and reduces distortion in output stages.

    Q18: How does the Harris Corporation 2N3053 compare to small-signal transistors in terms of power handling?
    A1: Compared to typical small-signal transistors, the Harris Corporation 2N3053 can handle higher currents and dissipate more power, making it more suitable for driver and intermediate power stages rather than purely low-power signal applications.

    Q19: Is the Harris Corporation 2N3053 suitable for hobbyist and educational projects?
    A1: Yes, the Harris Corporation 2N3053 is popular among hobbyists and in educational labs due to its versatility, availability, and ability to demonstrate both amplification and switching principles. Its metal can package also makes it easy to handle and mount.

    Q20: What testing methods can be used to verify a Harris Corporation 2N3053 is functioning correctly?
    A1: A Harris Corporation 2N3053 can be tested using a digital multimeter with a transistor test function to measure hFE and check junction integrity. For more detailed checks, a curve tracer can be used to plot its characteristics, or it can be placed in a simple test circuit to observe gain, frequency response, and switching behavior.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund