☰
2N3055
2N3055
Active
Description:  TRANS NPN 70V 15A TO3
Manufacturer:  Microchip Technology
Datasheet:   2N3055 Datasheet
History Price: $49.96500
In Stock: 31660
2N3055 Specification
Specification
Part No
2N3055
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
70 V
Vce Saturation (Max) @ Ib, Ic
2V @ 3.3A, 10A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 4A, 4V
Power - Max
6 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
2N3055 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055AG
2N3055AG
onsemi
TRANS NPN 60V 15A TO204
2N3055G
2N3055G
onsemi
TRANS NPN 60V 15A TO204
2N3055 Description
STMicroelectronics 2N3055 Overview

The STMicroelectronics 2N3055 is a high-power NPN transistor that has been widely used in various electronic and electrical applications since its introduction. Known for its robustness, high voltage, and current handling capabilities, the 2N3055 is considered a reliable component for power amplification and high-power switching applications. It is typically used in audio amplifiers, switch-mode power supplies (SMPS), motor control circuits, and power regulation systems. The 2N3055 is part of the larger family of transistor-based power devices that provide solid performance in demanding environments.

## Key Features

1. High Power Handling:
The 2N3055 is a power transistor, capable of handling significant amounts of power. Its design makes it suitable for applications where high current and high voltage are required. This includes switching applications and high-power amplifiers that demand durability and consistent performance.

2. NPN Configuration:
The 2N3055 is an NPN (Negative-Positive-Negative) power transistor. This configuration is commonly used for amplifying signals or switching high current in the positive voltage range.

3. High Current Capability:
The transistor is capable of withstanding high current levels. It supports continuous collector current (I_C) of up to 15A, making it suitable for high-current applications such as power amplifiers and switching circuits in motor control systems.

4. High Voltage Ratings:
The 2N3055 is designed to withstand high voltage levels. It has a collector-emitter voltage (V_CEO) rating of up to 60V, which makes it effective in circuits where voltage stability is essential.

5. Power Dissipation:
The transistor can dissipate up to 115W of power, which is a critical characteristic for high-power circuits. This feature allows it to maintain reliable performance even under heavy load conditions.

6. Thermal Stability:
The 2N3055 is designed to operate effectively at high temperatures. With a maximum junction temperature of 200°C, it can be used in environments where thermal management is a concern. It has a low thermal resistance (junction-to-case) of 1.0°C/W, ensuring effective heat dissipation.

7. Robust Construction:
The transistor is housed in a TO-3 metal can package, which is known for its durability and ability to withstand high mechanical stress and heat dissipation. The metal case helps with heat management and makes the device suitable for applications in rugged conditions.

8. Linear and Switching Applications:
The 2N3055 is versatile enough to be used in both linear (amplification) and switching applications. It is often found in audio amplifiers, power supplies, and motor drive circuits, where high efficiency and stable performance are needed.

9. Wide Application Range:
The 2N3055 is used in numerous applications across industrial, commercial, and consumer electronics. Its use in power supplies, audio amplification, and motor control systems makes it a workhorse in many high-power circuits.

## Key Specifications

Here are the important technical specifications for the STMicroelectronics 2N3055 transistor:

- Type: NPN Power Transistor
- Package: TO-3 (Metal Can Package)
- Maximum Collector-Emitter Voltage (V_CEO): 60V
- Maximum Collector-Base Voltage (V_CBO): 120V
- Maximum Emitter-Base Voltage (V_EBO): 7V
- Maximum Collector Current (I_C): 15A (Continuous)
- Maximum Power Dissipation (P_D): 115W
- Maximum Junction Temperature (T_J): 200°C
- Thermal Resistance (Junction-to-Case, R_thJC): 1.0°C/W
- Thermal Resistance (Junction-to-Ambient, R_thJA): 60°C/W (depending on mounting conditions)
- DC Current Gain (h_FE): 20 to 70 (at 4A, V_CE = 10V)
- Transition Frequency (f_T): 2.5 MHz (at V_CE = 10V, I_C = 1A)
- Storage Temperature Range (T_stg): -65°C to +200°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (V_CESat): Typically 2V at I_C = 10A
- Base-Emitter Saturation Voltage (V_BE Sat): Typically 1.2V at I_C = 10A
- Collector-Emitter Leakage Current (I_CEO): Maximum 100 µA at V_CE = 60V
- Emitter-Base Leakage Current (I_EBO): Maximum 5 µA at V_EB = 7V

## Applications

The STMicroelectronics 2N3055 transistor has a wide range of applications, primarily due to its high power handling capabilities, thermal management, and robustness. Some of the key application areas include:

1. Audio Amplifiers:
The 2N3055 is frequently used in audio power amplifiers, especially in high-power audio systems, where it is used to amplify low-level audio signals to drive speakers. Its ability to handle large amounts of power and its thermal stability make it ideal for this purpose.

2. Switch-Mode Power Supplies (SMPS):
The 2N3055 is widely used in power supply units that need to convert AC to DC or regulate power efficiently. It is often found in DC-DC converters, UPS systems, and battery charging circuits where stable and efficient power conversion is necessary.

3. Motor Control Circuits:
The 2N3055 is used in motor drive circuits, particularly in high-power applications such as electric vehicles, industrial motors, and automation systems. It can handle the large currents required to drive motors in these applications.

4. Regulated Power Supplies:
The 2N3055 is often used in voltage regulator circuits to provide a stable output voltage, especially in high-current regulated power supplies. Its high voltage and current ratings make it ideal for such applications.

5. Audio Subwoofer Systems:
In high-power subwoofer amplifiers, the 2N3055 is used to drive the subwoofer speakers, providing the necessary current and voltage to generate deep bass frequencies with high fidelity.

6. Car Audio Systems:
The 2N3055 is used in automotive audio amplification systems, where the transistor’s power-handling capability is essential for driving large speakers and amplifiers.

7. HV (High Voltage) Power Switching:
The transistor’s ability to handle 60V collector-emitter voltage allows it to be used in various high-voltage switching applications such as in relays, high-power AC-to-DC converters, and large-scale power systems.

## Thermal Management

Since the 2N3055 is a high-power device, effective thermal management is crucial for maintaining its performance and preventing overheating. The transistor is typically mounted on a heat sink to dissipate the heat generated during operation. The TO-3 package is specifically designed to facilitate heat dissipation by allowing for effective attachment to heat sinks. Additionally, ensuring good airflow in the operating environment and monitoring temperature conditions are essential for maintaining optimal operation.

## Conclusion

The STMicroelectronics 2N3055 is a versatile and highly reliable power transistor that is widely used in a variety of high-power applications due to its excellent performance characteristics. With its ability to handle large currents, withstand high voltages, and dissipate significant amounts of heat, the 2N3055 is ideal for applications such as audio amplification, power supplies, motor control, and high-voltage switching.

Its robust construction and thermal management capabilities make it a durable choice for power electronics, while its relatively low cost and availability in the widely-used TO-3 package ensure that it remains a popular choice for both hobbyists and professional engineers. Whether for building high-performance audio systems, designing efficient power supplies, or managing high-power motor drives, the 2N3055 continues to be a cornerstone in power transistor technology.
2N3055 Compare Parts
  • 2N3055 vs 2N3962
  • 2N3055 vs 2N3960UB/TR
  • 2N3055 vs 2N3960UB
  • 2N3055 vs 2N3960
  • 2N3055 vs 2N3955
  • 2N3055 vs 2N3947 PBFREE
  • 2N3055 vs 2N3906_J61Z
  • 2N3055 vs 2N3906_J25Z
  • 2N3055 vs 2N3906_J18Z
  • 2N3055 vs 2N3906_J05Z
  • 2N3055 vs 2N3906_D81Z
  • 2N3055 vs 2N3906_D27ZS00Z
  • 2N3055 vs 2N3906_D11Z
  • 2N3055 vs 2N3906ZL1G
  • 2N3055 vs 2N3906ZL1
  • 2N3055 vs 2N3906TFR
  • 2N3055 vs 2N3906TF
  • 2N3055 vs 2N3906TAR
  • 2N3055 vs 2N3906TAR
  • 2N3055 vs 2N3906TA
  • 2N3055 vs 2N3906TA
  • 2N3055 vs 2N3906RLRPG
  • 2N3055 vs 2N3906RLRMG
  • 2N3055 vs 2N3906RLRAG
  • 2N3055 vs 2N3906RLRA
  • 2N3055 vs 2N3906RL1G
  • 2N3055 vs 2N3906RL1
  • 2N3055 vs 2N3906G
  • 2N3055 vs 2N3906BU
  • 2N3055 vs 2N3906BU
  • 2N3055 vs 2N3906-G
  • 2N3055 vs 2N3906-AP
  • 2N3055 vs 2N3906,116
  • 2N3055 vs 2N3906
  • 2N3055 vs 2N3906
  • 2N3055 vs 2N3906
  • 2N3055 vs 2N3906
  • 2N3055 vs 2N3905_D29Z
  • 2N3055 vs 2N3905TFR
  • 2N3055 vs 2N3905TFR
  • 2N3055 FAQ
    Q1: What is the 2N3055 transistor used for?
    A1: The 2N3055 is a high-power NPN transistor typically used for power amplification, voltage regulation, and general-purpose switching applications.

    Q2: What is the maximum power rating of the 2N3055?
    A2: The 2N3055 has a maximum power dissipation of 115 watts, making it suitable for high-power applications.

    Q3: What is the current rating of the 2N3055?
    A3: The 2N3055 can handle a collector current of up to 15 amperes, allowing it to drive larger loads.

    Q4: What is the voltage rating of the 2N3055?
    A4: The 2N3055 has a collector-emitter voltage rating of 60 volts, suitable for many power electronics applications.

    Q5: Can the 2N3055 be used in audio amplifiers?
    A5: Yes, the 2N3055 is commonly used in audio power amplifiers due to its ability to handle high power and provide reliable performance.

    Q6: What is the gain (hFE) of the 2N3055?
    A6: The 2N3055 typically has a DC current gain (hFE) of around 20 to 70, which is suitable for various power amplification applications.

    Q7: How is the 2N3055 mounted?
    A7: The 2N3055 is usually mounted in a TO-3 metal can package, which provides good heat dissipation for high-power applications.

    Q8: Can the 2N3055 be used in power supplies?
    A8: Yes, the 2N3055 is commonly used in power supply circuits, especially for voltage regulation and power output stages.

    Q9: What is the maximum operating temperature of the 2N3055?
    A9: The 2N3055 has a maximum operating junction temperature of 200°C, making it suitable for high-temperature environments.

    Q10: Is the 2N3055 suitable for automotive applications?
    A10: Yes, the 2N3055 can be used in automotive applications where high power and voltage handling are required, such as in power regulation circuits.

    Q11: How should the 2N3055 be heat managed?
    A11: The 2N3055 requires proper heat sinking due to its high power dissipation. A metal heatsink is typically attached to the TO-3 package to ensure effective cooling.

    Q12: What is the switching speed of the 2N3055?
    A12: The 2N3055 is designed primarily for linear applications and has a relatively slow switching speed compared to high-speed transistors, making it less suitable for high-frequency applications.

    Q13: Can the 2N3055 be used in motor control applications?
    A13: Yes, the 2N3055 is often used in motor control applications due to its high current handling capacity and robust performance.

    Q14: What is the typical base current needed to drive the 2N3055?
    A14: The base current required to drive the 2N3055 depends on the desired collector current. Typically, a base current of 1/20th of the collector current is needed to drive the transistor in saturation.

    Q15: What are the common failure modes of the 2N3055?
    A15: Common failure modes for the 2N3055 include thermal runaway due to inadequate heat sinking and overcurrent due to improper load handling or circuit design.

    Q16: Is the 2N3055 suitable for switching applications?
    A16: The 2N3055 is generally not recommended for high-speed switching applications due to its slower switching characteristics. It is more suitable for linear applications.

    Q17: How can I protect the 2N3055 from thermal overload?
    A17: To protect the 2N3055 from thermal overload, ensure proper heat sinking, monitor the junction temperature, and use current-limiting circuits.

    Q18: What is the typical application of the 2N3055 in power amplifiers?
    A18: In power amplifiers, the 2N3055 is typically used in the output stage to drive speakers or other load devices, providing high current and power.

    Q19: Can the 2N3055 be used in both AC and DC circuits?
    A19: Yes, the 2N3055 can be used in both AC and DC circuits, but it is commonly used in DC power supplies and amplifiers.

    Q20: What is the frequency response of the 2N3055?
    A20: The 2N3055 is not designed for high-frequency applications, and its frequency response is typically limited to low-frequency ranges, making it suitable for audio and power applications rather than RF circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund