☰
2N404A
2N404A
Active
Description:  TRANS PNP 35V 0.15A TO5
Manufacturer:  NTE Electronics
Datasheet:   2N404A Datasheet
History Price: $3.62000
In Stock: 5600
2N404A Specification
Specification
Part No
2N404A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
150 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
Current - Collector Cutoff (Max)
5μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
150 mW
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
2N404A PDF Datasheet
2N404A Related Parts
2N4403TA
2N4403TA
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TAR
2N4403TAR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TF
2N4403TF
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TFR
2N4403TFR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403ZL1
2N4403ZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403_D11Z
2N4403_D11Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D29Z
2N4403_D29Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D81Z
2N4403_D81Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J05Z
2N4403_J05Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J18Z
2N4403_J18Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J60Z
2N4403_J60Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_S00Z
2N4403_S00Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N404A Compare Parts
  • 2N404A vs 2N4403RLRP
  • 2N404A vs 2N4403RLRMG
  • 2N404A vs 2N4403RLRM
  • 2N404A vs 2N4403RLRAG
  • 2N404A vs 2N4403RLRA
  • 2N404A vs 2N4403RLG
  • 2N404A vs 2N4403RL
  • 2N404A vs 2N4403NLBU
  • 2N404A vs 2N4403G
  • 2N404A vs 2N4403BU
  • 2N404A vs 2N4403BU
  • 2N404A vs 2N4403-AP
  • 2N404A vs 2N4403
  • 2N404A vs 2N4403
  • 2N404A vs 2N4402_S00Z
  • 2N404A vs 2N4402_J14Z
  • 2N404A vs 2N4402_D81Z
  • 2N404A vs 2N4402TFR
  • 2N404A vs 2N4402TFR
  • 2N404A vs 2N4402TF
  • 2N404A vs 2N4402TF
  • 2N404A vs 2N4402TAR
  • 2N404A vs 2N4402TA
  • 2N404A vs 2N4402RLRA
  • 2N404A vs 2N4402BU
  • 2N404A vs 2N4402-AP
  • 2N404A vs 2N4402
  • 2N404A vs 2N4401_S00Z
  • 2N404A vs 2N4401_J61Z
  • 2N404A vs 2N4401_J60Z
  • 2N404A vs 2N4401_J25Z
  • 2N404A vs 2N4401_J18Z
  • 2N404A vs 2N4401_J05Z
  • 2N404A vs 2N4401_D81Z
  • 2N404A vs 2N4401_D11Z
  • 2N404A vs 2N4401_D11Z
  • 2N404A vs 2N4401TFR
  • 2N404A vs 2N4401TF
  • 2N404A vs 2N4401TAR
  • 2N404A vs 2N4401TA
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store