2N4402
2N4402
Active
Description:  TRANS PNP 40V 0.6A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N4402 Datasheet
History Price: $0.18000
In Stock: 4800
2N4402 Specification
Specification
Part No
2N4402
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 150mA, 2V
Power - Max
625 mW
Frequency - Transition
150MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
2N4402 PDF Datasheet
2N4402 Related Parts
2N4403TA
2N4403TA
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TAR
2N4403TAR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TF
2N4403TF
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TFR
2N4403TFR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403ZL1
2N4403ZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403_D11Z
2N4403_D11Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D29Z
2N4403_D29Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D81Z
2N4403_D81Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J05Z
2N4403_J05Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J18Z
2N4403_J18Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J60Z
2N4403_J60Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_S00Z
2N4403_S00Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4402 Description
Here is a detailed introduction to the NTE Electronics 2N4402 transistor, including its specifications and characteristics:

---

## NTE Electronics 2N4402 - NPN Bipolar Junction Transistor

Overview:

The NTE Electronics 2N4402 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic circuits. This transistor is known for its versatility and reliability, making it suitable for applications such as amplifiers, switches, and oscillators. The 2N4402 provides excellent performance in low to medium power applications, offering good frequency response and low noise characteristics.

Key Features:

1. High Current Gain: The 2N4402 provides a high current gain (h_FE), which enhances its ability to amplify signals effectively.
2. Low Collector-Emitter Saturation Voltage: It features a low V_CE(sat), minimizing power loss during operation.
3. High Frequency Response: The transistor is designed to operate efficiently at high frequencies, making it suitable for RF and high-speed applications.
4. Reliable Performance: The 2N4402 is known for its stability and consistency in performance, ensuring reliable operation in various circuit designs.

Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package Type: TO-92
- Pin Configuration:
- Pin 1 (Emitter): Emitter of the transistor
- Pin 2 (Base): Base of the transistor
- Pin 3 (Collector): Collector of the transistor

- Maximum Ratings:
- Collector-Emitter Voltage (V_CE): 40V
- Collector-Base Voltage (V_CBO): 60V
- Emitter-Base Voltage (V_EBO): 6V
- Collector Current (I_C): 1A
- Power Dissipation (P_D): 0.8W (at 25°C)
- Storage Temperature Range (T_stg): -55°C to +150°C
- Operating Junction Temperature (T_j): -55°C to +150°C

- Electrical Characteristics (at V_CE = 10V, I_C = 10mA, T_j = 25°C):
- DC Current Gain (h_FE): 100 to 300
- Collector-Emitter Saturation Voltage (V_CE(sat)): Max 1V at I_C = 1A, I_B = 100mA
- Base-Emitter Saturation Voltage (V_BE(sat)): Max 1V at I_C = 1A, I_B = 100mA
- Transition Frequency (f_T): Min 100MHz at V_CE = 10V, I_C = 10mA

- Thermal Resistance:
- Thermal Resistance, Junction-to-Ambient (R_θJA): 125°C/W

Applications:

1. Audio Amplifiers: The 2N4402 is widely used in audio amplifier circuits due to its high gain and low distortion characteristics. It can be employed in both small-signal and power amplifier stages.
2. Switching Circuits: Its low saturation voltage and high current handling capability make it ideal for switching applications where reliable and efficient switching is required.
3. Oscillators: The transistor%27s high frequency response allows it to be used in oscillator circuits for generating high-frequency signals.
4. Signal Amplification: The 2N4402 is effective in amplifying weak signals, making it suitable for various signal processing tasks in electronic devices.
5. Consumer Electronics: Commonly found in consumer electronics such as radios, televisions, and other audio and video equipment, the 2N4402 provides robust performance for everyday applications.

Thermal Management:

Proper thermal management is crucial to maintaining the performance and longevity of the 2N4402. The TO-92 package offers sufficient thermal dissipation for most applications. However, for high-power applications, additional heat sinking or improved ventilation may be necessary to prevent overheating and ensure stable operation.

Package Dimensions:

- Package Type: TO-92
- Package Dimensions (Typical):
- Length: Approximately 4.0 mm
- Width: Approximately 4.3 mm
- Height: Approximately 9.2 mm

Compliance and Reliability:

The 2N4402 is manufactured to meet stringent quality and reliability standards set by NTE Electronics. It is designed to provide consistent and dependable performance across a range of operating conditions, making it a reliable choice for various electronic applications.

Conclusion:

The NTE Electronics 2N4402 is a versatile and high-performance NPN transistor that excels in amplification and switching applications. Its high current gain, low saturation voltage, and good frequency response make it suitable for a wide range of electronic circuits. Whether used in audio amplifiers, switching circuits, or signal processing, the 2N4402 offers reliable performance and stability. For detailed design specifications or support, referring to the 2N4402 datasheet or contacting NTE Electronics%27 technical support team is recommended.

---

This detailed introduction provides a comprehensive overview of the NTE Electronics 2N4402 transistor, including its features, specifications, applications, and thermal management considerations.
2N4402 Compare Parts
  • 2N4402 vs 2N4403RLRP
  • 2N4402 vs 2N4403RLRMG
  • 2N4402 vs 2N4403RLRM
  • 2N4402 vs 2N4403RLRAG
  • 2N4402 vs 2N4403RLRA
  • 2N4402 vs 2N4403RLG
  • 2N4402 vs 2N4403RL
  • 2N4402 vs 2N4403NLBU
  • 2N4402 vs 2N4403G
  • 2N4402 vs 2N4403BU
  • 2N4402 vs 2N4403BU
  • 2N4402 vs 2N4403-AP
  • 2N4402 vs 2N4403
  • 2N4402 vs 2N4403
  • 2N4402 vs 2N4402_S00Z
  • 2N4402 vs 2N4402_J14Z
  • 2N4402 vs 2N4402_D81Z
  • 2N4402 vs 2N4402TFR
  • 2N4402 vs 2N4402TFR
  • 2N4402 vs 2N4402TF
  • 2N4402 vs 2N4402TF
  • 2N4402 vs 2N4402TAR
  • 2N4402 vs 2N4402TA
  • 2N4402 vs 2N4402RLRA
  • 2N4402 vs 2N4402BU
  • 2N4402 vs 2N4402-AP
  • 2N4402 vs 2N4401_S00Z
  • 2N4402 vs 2N4401_J61Z
  • 2N4402 vs 2N4401_J60Z
  • 2N4402 vs 2N4401_J25Z
  • 2N4402 vs 2N4401_J18Z
  • 2N4402 vs 2N4401_J05Z
  • 2N4402 vs 2N4401_D81Z
  • 2N4402 vs 2N4401_D11Z
  • 2N4402 vs 2N4401_D11Z
  • 2N4402 vs 2N4401TFR
  • 2N4402 vs 2N4401TF
  • 2N4402 vs 2N4401TAR
  • 2N4402 vs 2N4401TA
  • 2N4402 vs 2N4401RLRPG
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads