2N5875
2N5875
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5875 Datasheet
History Price: $45.25500
In Stock: 27600
2N5875 Specification
Specification
Part No
2N5875
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N5875 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5875 Compare Parts
  • 2N5875 vs 2N5962_D26Z
  • 2N5875 vs 2N5962
  • 2N5875 vs 2N5961_D27Z
  • 2N5875 vs 2N5961
  • 2N5875 vs 2N5955
  • 2N5875 vs 2N5886G
  • 2N5875 vs 2N5886
  • 2N5875 vs 2N5886
  • 2N5875 vs 2N5886
  • 2N5875 vs 2N5885G
  • 2N5875 vs 2N5885 PBFREE
  • 2N5875 vs 2N5885
  • 2N5875 vs 2N5885
  • 2N5875 vs 2N5884G
  • 2N5875 vs 2N5884 PBFREE
  • 2N5875 vs 2N5884
  • 2N5875 vs 2N5884
  • 2N5875 vs 2N5884
  • 2N5875 vs 2N5884
  • 2N5875 vs 2N5883G
  • 2N5875 vs 2N5883
  • 2N5875 vs 2N5883
  • 2N5875 vs 2N5882
  • 2N5875 vs 2N5882
  • 2N5875 vs 2N5881
  • 2N5875 vs 2N5880
  • 2N5875 vs 2N5879
  • 2N5875 vs 2N5879
  • 2N5875 vs 2N5878 PBFREE
  • 2N5875 vs 2N5878
  • 2N5875 vs 2N5877
  • 2N5875 vs 2N5876
  • 2N5875 vs 2N5874
  • 2N5875 vs 2N5873
  • 2N5875 vs 2N5872
  • 2N5875 vs 2N5871
  • 2N5875 vs 2N5871
  • 2N5875 vs 2N5868
  • 2N5875 vs 2N5867
  • 2N5875 vs 2N5840
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new