☰
2N5883
2N5883
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5883 Datasheet
History Price: $45.25500
In Stock: 100
2N5883 Specification
Specification
Part No
2N5883
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N5883 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5883 Description
The Microchip Technology 2N5883 is a high-power N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various applications requiring efficient switching and amplification. This device is particularly suitable for power management, motor control, and other high-current applications. Below is a detailed overview of the 2N5883, including its specifications, features, and potential applications.

## Overview

The 2N5883 is a robust N-channel MOSFET that offers low on-resistance and high-speed switching capabilities. It is designed to handle significant power levels, making it ideal for applications in power supplies, automotive systems, and industrial equipment. The device is housed in a TO-220 package, which provides excellent thermal performance and ease of mounting.

## Key Specifications

1. Device Type:
- N-channel MOSFET

2. Maximum Drain-Source Voltage (VDS):
- The 2N5883 has a maximum drain-source voltage rating of 60V. This allows it to be used in applications where the voltage levels can reach up to this limit.

3. Continuous Drain Current (ID):
- The device can handle a continuous drain current of up to 30A at a case temperature of 25°C. This high current rating makes it suitable for applications that require significant power handling.

4. Pulsed Drain Current (IDM):
- The maximum pulsed drain current is rated at 100A. This specification is important for applications that may experience short bursts of high current.

5. Gate-Source Voltage (VGS):
- The maximum gate-source voltage is ±20V. This rating is crucial for ensuring that the gate drive circuitry operates within safe limits.

6. On-Resistance (RDS(on)):
- The on-resistance is typically around 0.1 ohms at a gate-source voltage of 10V. Low on-resistance is essential for minimizing power loss and heat generation during operation.

7. Total Gate Charge (Qg):
- The total gate charge is approximately 60 nC (nanocoulombs) at a gate-source voltage of 10V. This parameter indicates the amount of charge required to turn the MOSFET on and off, affecting switching speed and efficiency.

8. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically around 3°C/W, which helps in managing heat dissipation during operation. The device%27s thermal performance is critical for maintaining reliability in high-power applications.

9. Operating Temperature Range:
- The 2N5883 operates within a temperature range of -55°C to +150°C, making it suitable for a wide variety of environmental conditions.

10. Package Type:
- The device is available in a TO-220 package, which provides good thermal conductivity and is easy to mount on heatsinks for improved heat dissipation.

## Applications

The Microchip Technology 2N5883 N-channel MOSFET is suitable for a wide range of applications, including:

- Power Supplies: Used in switching power supplies for efficient voltage regulation and power management.
- Motor Control: Ideal for driving DC motors, stepper motors, and other inductive loads due to its high current handling capabilities.
- Automotive Applications: Suitable for automotive power management systems, including battery management and load switching.
- Industrial Equipment: Used in industrial automation systems for controlling high-power devices and actuators.
- Consumer Electronics: Can be found in various consumer electronics applications requiring efficient power switching.

## Conclusion

The Microchip Technology 2N5883 is a versatile and high-performance N-channel MOSFET that provides excellent power handling capabilities and efficient switching characteristics. Its robust specifications, including high current ratings, low on-resistance, and wide operating temperature range, make it an ideal choice for a variety of applications in power management, motor control, and industrial systems. Whether used in automotive, industrial, or consumer electronics, the 2N5883 offers the reliability and performance needed for modern electronic designs.
2N5883 Compare Parts
  • 2N5883 vs 2N5962_D26Z
  • 2N5883 vs 2N5962
  • 2N5883 vs 2N5961_D27Z
  • 2N5883 vs 2N5961
  • 2N5883 vs 2N5955
  • 2N5883 vs 2N5886G
  • 2N5883 vs 2N5886
  • 2N5883 vs 2N5886
  • 2N5883 vs 2N5886
  • 2N5883 vs 2N5885G
  • 2N5883 vs 2N5885 PBFREE
  • 2N5883 vs 2N5885
  • 2N5883 vs 2N5885
  • 2N5883 vs 2N5884G
  • 2N5883 vs 2N5884 PBFREE
  • 2N5883 vs 2N5884
  • 2N5883 vs 2N5884
  • 2N5883 vs 2N5884
  • 2N5883 vs 2N5884
  • 2N5883 vs 2N5883G
  • 2N5883 vs 2N5882
  • 2N5883 vs 2N5882
  • 2N5883 vs 2N5881
  • 2N5883 vs 2N5880
  • 2N5883 vs 2N5879
  • 2N5883 vs 2N5879
  • 2N5883 vs 2N5878 PBFREE
  • 2N5883 vs 2N5878
  • 2N5883 vs 2N5877
  • 2N5883 vs 2N5876
  • 2N5883 vs 2N5875
  • 2N5883 vs 2N5874
  • 2N5883 vs 2N5873
  • 2N5883 vs 2N5872
  • 2N5883 vs 2N5871
  • 2N5883 vs 2N5871
  • 2N5883 vs 2N5868
  • 2N5883 vs 2N5867
  • 2N5883 vs 2N5840
  • 2N5883 vs 2N5839
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable