☰
2N5886
2N5886
Active
Description:  TRANS NPN 80V 25A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N5886 Datasheet
History Price: Active
In Stock: 17120
2N5886 Specification
Specification
Part No
2N5886
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
25 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 1.5A, 15A
Current - Collector Cutoff (Max)
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 10A, 4V
Power - Max
200 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
2N5886 PDF Datasheet
2N5886 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5886 Compare Parts
  • 2N5886 vs 2N5962_D26Z
  • 2N5886 vs 2N5962
  • 2N5886 vs 2N5961_D27Z
  • 2N5886 vs 2N5961
  • 2N5886 vs 2N5955
  • 2N5886 vs 2N5886G
  • 2N5886 vs 2N5885G
  • 2N5886 vs 2N5885 PBFREE
  • 2N5886 vs 2N5885
  • 2N5886 vs 2N5885
  • 2N5886 vs 2N5884G
  • 2N5886 vs 2N5884 PBFREE
  • 2N5886 vs 2N5884
  • 2N5886 vs 2N5884
  • 2N5886 vs 2N5884
  • 2N5886 vs 2N5884
  • 2N5886 vs 2N5883G
  • 2N5886 vs 2N5883
  • 2N5886 vs 2N5883
  • 2N5886 vs 2N5882
  • 2N5886 vs 2N5882
  • 2N5886 vs 2N5881
  • 2N5886 vs 2N5880
  • 2N5886 vs 2N5879
  • 2N5886 vs 2N5879
  • 2N5886 vs 2N5878 PBFREE
  • 2N5886 vs 2N5878
  • 2N5886 vs 2N5877
  • 2N5886 vs 2N5876
  • 2N5886 vs 2N5875
  • 2N5886 vs 2N5874
  • 2N5886 vs 2N5873
  • 2N5886 vs 2N5872
  • 2N5886 vs 2N5871
  • 2N5886 vs 2N5871
  • 2N5886 vs 2N5868
  • 2N5886 vs 2N5867
  • 2N5886 vs 2N5840
  • 2N5886 vs 2N5839
  • 2N5886 vs 2N5838
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller