☰
2N6040
2N6040
Obsolete
Description:  TRANS PNP DARL 60V 8A TO220
Manufacturer:  onsemi
Datasheet:   2N6040 Datasheet
History Price: Obsolete
In Stock: 16280
2N6040 Specification
Specification
Part No
2N6040
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
2V @ 16mA, 4A
Current - Collector Cutoff (Max)
20μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 4A, 4V
Power - Max
75 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
2N6040 PDF Datasheet
2N6040 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6040 Compare Parts
  • 2N6040 vs 2N697A PBFREE
  • 2N6040 vs 2N697
  • 2N6040 vs 2N696
  • 2N6040 vs 2N6773
  • 2N6040 vs 2N6772
  • 2N6040 vs 2N6771
  • 2N6040 vs 2N6752
  • 2N6040 vs 2N6751
  • 2N6040 vs 2N6739
  • 2N6040 vs 2N6730
  • 2N6040 vs 2N6728
  • 2N6040 vs 2N6727
  • 2N6040 vs 2N6725
  • 2N6040 vs 2N6718-BP
  • 2N6040 vs 2N6718-AP
  • 2N6040 vs 2N6715
  • 2N6040 vs 2N6714
  • 2N6040 vs 2N6678
  • 2N6040 vs 2N6677
  • 2N6040 vs 2N6676
  • 2N6040 vs 2N6675
  • 2N6040 vs 2N6674
  • 2N6040 vs 2N6673
  • 2N6040 vs 2N6672
  • 2N6040 vs 2N6671
  • 2N6040 vs 2N6668 TIN/LEAD
  • 2N6040 vs 2N6668
  • 2N6040 vs 2N6668
  • 2N6040 vs 2N6667G
  • 2N6040 vs 2N6667
  • 2N6040 vs 2N6667
  • 2N6040 vs 2N6666
  • 2N6040 vs 2N6650
  • 2N6040 vs 2N6649
  • 2N6040 vs 2N6648
  • 2N6040 vs 2N6648
  • 2N6040 vs 2N6609 PBFREE
  • 2N6040 vs 2N6609
  • 2N6040 vs 2N6609
  • 2N6040 vs 2N657S
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much