☰
BUX48
BUX48
Active
Description:  TRANS NPN 400V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   BUX48 Datasheet
History Price: $5.46000
In Stock: 7680
BUX48 Specification
Specification
Part No
BUX48
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
Current - Collector Cutoff (Max)
200μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
175 W
Frequency - Transition
-
Operating Temperature
200 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
BUX48 PDF Datasheet
BUX48 Related Parts
BUX10
BUX10
NTE Electronics
TRANS NPN 125V 25A TO3
BUX10
BUX10
STMicroelectronics
TRANS NPN 125V 25A TO3
BUX348
BUX348
STMicroelectronics
TRANS NPN 450V 45A TO3
BUX48A
BUX48A
NTE Electronics
TRANS NPN 450V 15A TO3
BUX48A
BUX48A
Solid State
TRANS NPN 450V 15A TO3
BUX48A
BUX48A
STMicroelectronics
TRANS NPN 450V 15A TO3
BUX85
BUX85
onsemi
TRANS NPN 450V 2A TO220
BUX85G
BUX85G
onsemi
TRANS NPN 450V 2A TO220
BUX87
BUX87
STMicroelectronics
TRANS NPN 450V 0.5A SOT32-3
BUX98A
BUX98A
STMicroelectronics
TRANS NPN 450V 30A TO3
BUX98APW
BUX98APW
STMicroelectronics
TRANS NPN 450V 24A TO247-3
BUXD87T4
BUXD87T4
STMicroelectronics
TRANS NPN 450V 0.5A DPAK
BUX48 Compare Parts
  • BUX48 vs BUX98APW
  • BUX48 vs BUX98A
  • BUX48 vs BUX87
  • BUX48 vs BUX85G
  • BUX48 vs BUX85
  • BUX48 vs BUX48A
  • BUX48 vs BUX48A
  • BUX48 vs BUX48A
  • BUX48 vs BUX348
  • BUX48 vs BUX10
  • BUX48 vs BUX10
  • BUX48 vs BUX44
  • BUX48 vs BUX32
  • BUX48 vs BUX31B
  • BUX48 vs BUX31
  • BUX48 vs BUX16
  • BUX48 vs BUX14
  • BUX48 vs BUX12
  • BUX48 vs BUX11 PBFREE
  • BUX48 vs BUX84-S
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok