D44H11
D44H11
Active
Description:  TRANS NPN 80V 10A TO220
Manufacturer:  STMicroelectronics
Datasheet:   D44H11 Datasheet
History Price: $1.16000
In Stock: 20400
D44H11 Specification
Specification
Part No
D44H11
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
Power - Max
50 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D44H11 PDF Datasheet
D44H11 Related Parts
D44C11
D44C11
NTE Electronics
TRANS NPN 80V 4A TO220
D44C12G
D44C12G
onsemi
TRANS NPN 80V 4A TO220
D44C8
D44C8
Fairchild Semiconductor
TRANS NPN 60V 4A TO220-3
D44C8
D44C8
onsemi
TRANS NPN 60V 4A TO220-3
D44H10TU
D44H10TU
onsemi
TRANS NPN 80V 8A TO220-3
D44H11 PBFREE
D44H11 PBFREE
Central Semiconductor
TRANS NPN DIE
D44H11FP
D44H11FP
STMicroelectronics
TRANS NPN 80V 10A TO220FP
D44H11G
D44H11G
onsemi
TRANS NPN 80V 10A TO220
D44H11TU
D44H11TU
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11TU
D44H11TU
onsemi
TRANS NPN 80V 10A TO220-3
D44H8
D44H8
STMicroelectronics
TRANS NPN 60V 10A TO220
D44H8
D44H8
Fairchild Semiconductor
TRANS NPN 60V 10A TO220AB
D44H11 Description
onsemi D44H11 Overview

The onsemi D44H11 is a high-performance NPN power transistor designed for use in medium to high power applications. It is specifically engineered to deliver efficient and reliable performance in switching and amplification circuits, particularly in audio amplifiers, power supplies, and industrial control systems. With its robust design and high current handling capabilities, the D44H11 is a versatile and widely used transistor for power amplification and other demanding applications.

Key Specifications

* Type: NPN Power Transistor
* Collector-Emitter Voltage (Vceo): 80V
* Collector-Base Voltage (Vcbo): 80V
* Emitter-Base Voltage (Vebo): 5V
* Collector Current (Ic): 10A (continuous)
* Power Dissipation (Ptot): 80W
* DC Current Gain (hFE): 40-320 (at Vce = 10V, Ic = 4A)
* Transition Frequency (ft): 30MHz (typical)
* Thermal Resistance (junction to case): 1.56°C/W
* Operating Junction Temperature: -65°C to +150°C
* Package Type: TO-220

Electrical Characteristics

The onsemi D44H11 is designed for high current switching and amplification applications. It operates with a maximum collector-emitter voltage (Vceo) of 80V and can handle up to 10A of continuous current. The device features a high power dissipation capability of 80W, ensuring it can effectively manage power in demanding environments. Its DC current gain (hFE) ranges from 40 to 320, depending on the operating conditions, which makes it suitable for a variety of amplifier designs and applications.

* Collector-Emitter Voltage (Vceo): 80V (maximum)
* Collector-Base Voltage (Vcbo): 80V (maximum)
* Emitter-Base Voltage (Vebo): 5V (maximum)
* Collector Current (Ic): 10A (continuous)
* Power Dissipation (Ptot): 80W (maximum)
* DC Current Gain (hFE): 40-320 (at Vce = 10V, Ic = 4A)
* Transition Frequency (ft): 30MHz (typical)

Thermal Performance

The D44H11 is designed to operate in a wide range of temperatures and handle significant power dissipation without failure. The device has a thermal resistance from junction to case of 1.56°C/W, which ensures efficient heat dissipation when operating at high currents. This allows the transistor to maintain stable performance under various load conditions and ensures long-term reliability.

* Thermal Resistance (junction to case): 1.56°C/W
* Operating Junction Temperature: -65°C to +150°C
* Storage Temperature: -65°C to +150°C

Switching Characteristics

The D44H11 is optimized for both switching and linear amplification applications. Its transition frequency (ft) of 30MHz makes it suitable for medium-frequency applications, including audio amplification and power switching circuits. While not optimized for high-speed switching, the D44H11 provides sufficient performance for most industrial and consumer power applications.

* Transition Frequency (ft): 30MHz (typical)
* Switching Time: 25ns (typical for fast switching applications)

Applications

The onsemi D44H11 is widely used in power amplification and switching applications where high current, medium voltage, and reliable performance are essential. Its ability to handle up to 10A of continuous current and dissipate 80W of power makes it suitable for various power management and audio applications.

Audio Amplifiers

* The D44H11 is commonly used in audio amplifier circuits due to its high current gain and power dissipation capabilities. It can handle the high power levels required for driving speakers and audio output stages in consumer electronics.

Switching Power Supplies

* This transistor is also used in switching power supply circuits where efficient power conversion is necessary. It can be used in the output stage of switch-mode power supplies (SMPS) to deliver high efficiency and low heat generation during operation.

Motor Drivers and Control Circuits

* With its ability to handle high currents, the D44H11 is used in motor driver circuits for controlling DC motors in industrial applications, robotics, and automotive systems.

Power Control Circuits

* The D44H11 is suitable for use in power control circuits, such as current regulators and voltage regulators, where medium voltage and high current capability are needed.

Package and Mounting

The onsemi D44H11 is housed in a TO-220 package, which is a widely used package for power transistors due to its excellent thermal performance and ease of mounting. The TO-220 package features a metal tab that is designed for heat sinking, ensuring efficient heat dissipation during operation. This package allows for easy integration into both through-hole and surface-mount configurations.

* Package Type: TO-220
* Package Dimensions (L × W × H): 15mm x 10mm x 4.6mm (typical)
* Mounting Type: Through-hole, with heat sink capability

Reliability and Durability

The D44H11 is engineered to provide reliable operation in a variety of demanding environments. With its robust thermal design and wide operating temperature range, it is suitable for industrial applications and environments where high reliability is crucial. The transistor is designed to meet stringent industry standards for both performance and durability, ensuring long-lasting operation under typical load conditions.

* Reliability: High reliability for continuous operation in power applications
* Durability: Robust design for industrial, automotive, and consumer use

Conclusion

The onsemi D44H11 is a versatile and reliable NPN power transistor suitable for a wide range of medium to high power applications. With its ability to handle high currents (up to 10A), medium voltages (up to 80V), and power dissipation (up to 80W), it is ideal for use in audio amplifiers, switching power supplies, motor control circuits, and power control applications. Its robust thermal performance, coupled with its wide operating temperature range, makes it an excellent choice for use in demanding environments. The TO-220 package ensures easy integration into systems requiring efficient heat dissipation, while its reliable and durable design ensures long-term operation in industrial and commercial applications.
D44H11 Compare Parts
  • D44H11 vs D44VH10
  • D44H11 vs D44H8G
  • D44H11 vs D44H8
  • D44H11 vs D44H8
  • D44H11 vs D44H8
  • D44H11 vs D44H11TU
  • D44H11 vs D44H11TU
  • D44H11 vs D44H11G
  • D44H11 vs D44H11FP
  • D44H11 vs D44H11 PBFREE
  • D44H11 vs D44H10TU
  • D44H11 vs D44C8
  • D44H11 vs D44C8
  • D44H11 vs D44C12G
  • D44H11 vs D44C11
  • D44H11 vs D44VM4
  • D44H11 vs D44VM10
  • D44H11 vs D44VH1116
  • D44H11 vs D44TD5
  • D44H11 vs D44TD4
  • D44H11 vs D44TD3
  • D44H11 vs D44T8
  • D44H11 vs D44T7
  • D44H11 vs D44T6
  • D44H11 vs D44T5
  • D44H11 vs D44T4
  • D44H11 vs D44T3
  • D44H11 vs D44T2
  • D44H11 vs D44T1
  • D44H11 vs D44T1
  • D44H11 vs D44Q3121
  • D44H11 vs D44Q3
  • D44H11 vs D44E2
  • D44H11 vs D44E1
  • D44H11 vs D44D4
  • D44H11 vs D44D2
  • D44H11 vs D44D1
  • D44H11 vs D44C9
  • D44H11 vs D44C8
  • D44H11 vs D44C7
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!