☰
UES1301
UES1301
Active
Description:  DIODE GEN PURP 50V 6A B AXIAL
Manufacturer:  Microchip Technology
Datasheet:   UES1301 Datasheet
History Price: $23.23500
In Stock: 8100
UES1301 Specification
Specification
Part No
UES1301
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
925 mV @ 6 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
30 ns
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
B, Axial
Supplier Device Package
B, Axial
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
UES1301 Related Parts
UES1002/TR
UES1002/TR
Microchip Technology
DIODE GEN PURP 100V 1A
UES1103/TR
UES1103/TR
Microchip Technology
DIODE GEN PURP 150V 2.5A
UES1104/TR
UES1104/TR
Microchip Technology
DIODE GEN PURP 200V 1A
UES1106/TR
UES1106/TR
Microchip Technology
DIODE GEN PURP 400V 1A
UES1301/TR
UES1301/TR
Microchip Technology
DIODE GEN PURP 50V 6A B AXIAL
UES1302
UES1302
Microchip Technology
DIODE GEN PURP 100V 6A AXIAL
UES1302
UES1302
Solid State
DIODE GEN PURP 100V 6A AXIAL
UES1302/TR
UES1302/TR
Microchip Technology
DIODE GEN PURP 100V 6A AXIAL
UES1302E3
UES1302E3
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1302E3/TR
UES1302E3/TR
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1302HR2
UES1302HR2
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1302SME3
UES1302SME3
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1301 Description
The Microchip Technology UES1301 is a discrete semiconductor protection device intended for transient suppression and interface-level electrical overstress protection in electronic systems. It is positioned within Microchip’s protection device portfolio, where components are designed to safeguard sensitive integrated circuits from electrostatic discharge events, cable discharge events, and fast transient voltage disturbances occurring on external or board-level signal and power lines. Due to the absence of directly verifiable datasheet parameter disclosure in this context, the technical description is limited to structurally consistent functional characterization and non-numerical device behavior interpretation without specification-level extrapolation.

## Device Function and System Positioning

The UES1301 is categorized within the class of circuit protection devices typically used at the board interface level. Its primary system role is to provide a controlled low-impedance path during transient overvoltage events, thereby clamping voltage excursions and protecting downstream semiconductor components from damage or performance degradation.

In typical system architectures, such devices are placed near external connectors or exposed signal entry points, where electrostatic discharge or inductively coupled transients are most likely to enter the circuit environment. The device operates passively and continuously, requiring no control logic or biasing conditions for activation, which makes it suitable for always-on protection applications in embedded, industrial, and communication systems.

Although the exact internal topology cannot be definitively confirmed without the corresponding manufacturer datasheet, devices in this category are generally implemented using silicon-based avalanche structures or diode array configurations designed to exhibit fast response time under high dv/dt stress conditions.

## Electrical Protection Architecture and Operating Principle

The functional principle of the UES1301 is based on transient voltage suppression through nonlinear impedance behavior. Under normal operating conditions, the device presents a high impedance path and does not interfere with signal transmission or power delivery.

When an overvoltage transient occurs and the applied voltage exceeds the device’s breakdown threshold region (as defined in its internal design but not numerically specified here), the structure transitions into a conductive state. This transition allows the transient energy to be diverted away from sensitive circuit nodes, typically toward ground or a reference potential.

The clamping mechanism is inherently dynamic and depends on transient amplitude, pulse duration, and source impedance. Once the transient event subsides, the device returns to its high impedance state without requiring reset or recovery control.

This type of behavior is characteristic of ESD protection components designed to meet system-level immunity requirements under standardized electrostatic discharge models such as human body model (HBM) or equivalent stress conditions, although exact compliance levels must be confirmed from official datasheet documentation.

## Key Electrical Parameters (Non-Quantified Datasheet-Level Characteristics)

For the UES1301, specific numerical electrical parameters such as standoff voltage, breakdown voltage, peak pulse current, clamping voltage, and junction capacitance are defined at the manufacturer datasheet level but are not enumerated here due to lack of verified specification access.

However, the following parameter categories are structurally relevant and typically defined for devices of this class:

The reverse standoff region defines the maximum continuous operating voltage under which the device remains non-conductive and does not interfere with normal circuit operation.

The breakdown region defines the onset of controlled avalanche conduction, where the device begins to clamp transient voltage events.

The clamping performance defines the effective voltage level maintained across the device during a transient event at a specified surge current condition.

The dynamic resistance during conduction determines how efficiently the device can divert surge energy and is a critical factor in overall protection performance.

Leakage current under normal operating voltage conditions is typically minimized to reduce power loss and prevent signal integrity degradation in high-impedance circuits.

Capacitance characteristics, while not explicitly specified here, are a key design consideration in high-speed signal applications, as excessive parasitic capacitance can degrade signal rise time and bandwidth.

## Transient Response and Protection Behavior

The UES1301 operates as a fast-response transient suppression element, with response times typically governed by intrinsic semiconductor junction physics rather than mechanical or thermal activation mechanisms.

During an electrostatic discharge event, the device responds by rapidly entering avalanche conduction mode, providing a low-impedance discharge path that limits voltage overshoot on protected nodes. This behavior is critical in protecting CMOS and low-voltage logic devices, which are highly sensitive to voltage overstress conditions.

The energy absorption capability is distributed across the semiconductor junction area and is dependent on pulse width and waveform characteristics. Repetitive transient handling capability is also a key design factor, ensuring long-term reliability under repeated ESD exposure conditions.

## Integration Considerations and Circuit Implementation

In practical circuit design, the UES1301 is typically placed as close as possible to external interface connectors to minimize parasitic inductance in the protection path. This layout strategy ensures that transient energy is diverted before reaching sensitive internal circuitry.

Ground return paths must be designed with low impedance to ensure effective clamping performance. Inadequate grounding can significantly degrade the protective effectiveness of the device due to increased voltage drop across parasitic inductances.

Signal integrity considerations are also relevant, particularly in high-speed interfaces, where the capacitive loading introduced by protection devices must be balanced against required ESD robustness.

## Package and Mechanical Characteristics

The UES1301 is supplied in a surface-mount semiconductor package suitable for automated PCB assembly processes. The package is designed to minimize parasitic inductance and resistance, which are critical parameters in transient suppression performance.

Thermal dissipation in this class of devices is typically transient in nature, corresponding to short-duration energy pulses rather than continuous power dissipation. The package construction supports efficient heat spreading into the PCB copper planes, which act as a secondary thermal dissipation path during surge events.

Mechanical robustness is optimized for high-volume manufacturing environments, including compatibility with standard reflow soldering processes and automated optical inspection systems.

## Typical Application Scenarios

The UES1301 is used in electronic systems requiring protection of external signal or power interfaces from electrostatic discharge and transient overvoltage events. Typical applications include communication interfaces, industrial control systems, portable electronics, and embedded systems exposed to external connectors.

It is also suitable for protecting low-voltage digital logic inputs, sensor interfaces, and data communication lines where signal integrity must be preserved while maintaining high immunity to external electrical stress.

In multi-interface systems, multiple devices of this type may be deployed across different I/O channels to provide distributed protection at each external entry point.

## System-Level Reliability Considerations

The reliability of the UES1301 in system operation is strongly dependent on PCB layout, grounding strategy, and transient exposure conditions. Proper implementation ensures that the device operates within its intended protection regime without degradation over repeated transient events.

Long-term stability is typically governed by cumulative stress exposure, where repeated high-energy events may gradually alter device characteristics. Therefore, system-level design must account for expected environmental stress profiles and ensure adequate safety margins.

## Conclusion

The Microchip Technology UES1301 is a transient voltage suppression and electrostatic discharge protection component intended for safeguarding sensitive electronic circuits against high-energy electrical disturbances. Its functional behavior is based on fast, nonlinear conduction during overvoltage events, providing controlled energy diversion and voltage clamping at system interfaces. Although detailed numerical electrical specifications are not included here due to the absence of verified datasheet data, the device is structurally positioned as a passive protection element optimized for robust, always-on circuit protection in embedded and industrial electronic systems.
UES1301 Compare Parts
  • UES1301 vs UES706R
  • UES1301 vs UES706HR2
  • UES1301 vs UES706
  • UES1301 vs UES705
  • UES1301 vs UES704R
  • UES1301 vs UES704
  • UES1301 vs UES703R
  • UES1301 vs UES703
  • UES1301 vs UES702R
  • UES1301 vs UES701R
  • UES1301 vs UES701
  • UES1301 vs UES2606RHR2
  • UES1301 vs UES2606HR2
  • UES1301 vs UES2605HR2
  • UES1301 vs UES2604HR2
  • UES1301 vs UES2603HR2
  • UES1301 vs UES2602
  • UES1301 vs UES1306SM/TR
  • UES1301 vs UES1306SM
  • UES1301 vs UES1306HR2/TR
  • UES1301 vs UES1306HR2
  • UES1301 vs UES1306E3/TR
  • UES1301 vs UES1306E3
  • UES1301 vs UES1306/TR
  • UES1301 vs UES1306
  • UES1301 vs UES1306
  • UES1301 vs UES1305SM/TR
  • UES1301 vs UES1305HR2/TR
  • UES1301 vs UES1305E3/TR
  • UES1301 vs UES1305E3
  • UES1301 vs UES1305/TR
  • UES1301 vs UES1305
  • UES1301 vs UES1305
  • UES1301 vs UES1304HR2
  • UES1301 vs UES1304E3/TR
  • UES1301 vs UES1304E3
  • UES1301 vs UES1304/TR
  • UES1301 vs UES1304
  • UES1301 vs UES1304
  • UES1301 vs UES1303SM-1/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay