GBL610
GBL610
Active
Description:  2KBJ 1000V 6.0A Diodes Bridge
Manufacturer:  Yangjie Technology
Datasheet:   GBL610 Datasheet
History Price: $0.22100
In Stock: 33200
GBL610 Specification
Specification
Part No
GBL610
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
GBL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBL
Supplier Device Package
GBL
GBL610 Related Parts
GBL005 D2G
GBL005 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL005-E3/45
GBL005-E3/45
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005-E3/51
GBL005-E3/51
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005HD2G
GBL005HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL01 D2G
GBL01 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL01-E3/45
GBL01-E3/45
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01-E3/51
GBL01-E3/51
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01/1
GBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01HD2G
GBL01HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL02 D2G
GBL02 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBL
GBL02-E3/45
GBL02-E3/45
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL02-E3/51
GBL02-E3/51
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL610 Compare Parts
  • GBL610 vs GBLA10-E3/51
  • GBL610 vs GBLA10-E3/45
  • GBL610 vs GBLA10
  • GBL610 vs GBLA08H
  • GBL610 vs GBLA08-E3/51
  • GBL610 vs GBLA08-E3/45
  • GBL610 vs GBLA08
  • GBL610 vs GBLA06H
  • GBL610 vs GBLA06-E3/51
  • GBL610 vs GBLA06-E3/45
  • GBL610 vs GBLA06
  • GBL610 vs GBLA04H
  • GBL610 vs GBLA04-E3/51
  • GBL610 vs GBLA04-E3/45
  • GBL610 vs GBLA04
  • GBL610 vs GBLA02HD2G
  • GBL610 vs GBLA02H
  • GBL610 vs GBLA02-M3/51
  • GBL610 vs GBLA02-M3/45
  • GBL610 vs GBLA02-E3/51
  • GBL610 vs GBLA02-E3/45
  • GBL610 vs GBLA02 D2G
  • GBL610 vs GBLA02
  • GBL610 vs GBLA01HD2G
  • GBL610 vs GBLA01H
  • GBL610 vs GBLA01-E3/51
  • GBL610 vs GBLA01-E3/45
  • GBL610 vs GBLA01 D2G
  • GBL610 vs GBLA01
  • GBL610 vs GBLA005HD2G
  • GBL610 vs GBLA005H
  • GBL610 vs GBLA005-E3/51
  • GBL610 vs GBLA005-E3/45
  • GBL610 vs GBLA005 D2G
  • GBL610 vs GBLA005
  • GBL610 vs GBL810_T0_00601
  • GBL610 vs GBL610_T0_00601
  • GBL610 vs GBL608
  • GBL610 vs GBL606
  • GBL610 vs GBL410_T0_00601
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.