10BQ015
10BQ015
Active
Description:  DIODE SCHOTTKY 15V 1A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   10BQ015 Datasheet
History Price: $0.40000
In Stock: 1200
10BQ015 Specification
Specification
Part No
10BQ015
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
15 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
350 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 15 V
Capacitance @ Vr, F
74pF @ 5V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
10BQ015 PDF Datasheet
10BQ015 Related Parts
10BQ015TR
10BQ015TR
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
10BQ030
10BQ030
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A SMB
10BQ030
10BQ030
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
10BQ030TR
10BQ030TR
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
10BQ040
10BQ040
SMC Diode Solutions
DIODE SCHOTTKY 40V 1A SMB
10BQ040
10BQ040
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
10BQ040TR
10BQ040TR
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
10BQ060
10BQ060
SMC Diode Solutions
DIODE SCHOTTKY 60V 1A SMB
10BQ060
10BQ060
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
10BQ060TR
10BQ060TR
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
10BQ100
10BQ100
SMC Diode Solutions
DIODE SCHOTTKY 100V 1A SMB
10BQ100
10BQ100
Vishay
DIODE SCHOTTKY 100V 1A DO214AA
10BQ015 Compare Parts
  • 10BQ015 vs 10BQ100
  • 10BQ015 vs 10BQ100
  • 10BQ015 vs 10BQ060TR
  • 10BQ015 vs 10BQ060
  • 10BQ015 vs 10BQ060
  • 10BQ015 vs 10BQ040TR
  • 10BQ015 vs 10BQ040
  • 10BQ015 vs 10BQ040
  • 10BQ015 vs 10BQ030TR
  • 10BQ015 vs 10BQ030
  • 10BQ015 vs 10BQ030
  • 10BQ015 vs 10BQ015TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked