GBLA02
GBLA02
Active
Description:  DIODE BRIDGE 4A 200V GBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   GBLA02 Datasheet
History Price: Active
In Stock: 45600
GBLA02 Specification
Specification
Part No
GBLA02
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
3 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBL
Supplier Device Package
GBL
GBLA02 Related Parts
GBL005 D2G
GBL005 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL005-E3/45
GBL005-E3/45
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005-E3/51
GBL005-E3/51
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005HD2G
GBL005HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL01 D2G
GBL01 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL01-E3/45
GBL01-E3/45
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01-E3/51
GBL01-E3/51
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01/1
GBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01HD2G
GBL01HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL02 D2G
GBL02 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBL
GBL02-E3/45
GBL02-E3/45
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL02-E3/51
GBL02-E3/51
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBLA02 Compare Parts
  • GBLA02 vs GBLA10-E3/51
  • GBLA02 vs GBLA10-E3/45
  • GBLA02 vs GBLA10
  • GBLA02 vs GBLA08H
  • GBLA02 vs GBLA08-E3/51
  • GBLA02 vs GBLA08-E3/45
  • GBLA02 vs GBLA08
  • GBLA02 vs GBLA06H
  • GBLA02 vs GBLA06-E3/51
  • GBLA02 vs GBLA06-E3/45
  • GBLA02 vs GBLA06
  • GBLA02 vs GBLA04H
  • GBLA02 vs GBLA04-E3/51
  • GBLA02 vs GBLA04-E3/45
  • GBLA02 vs GBLA04
  • GBLA02 vs GBLA02HD2G
  • GBLA02 vs GBLA02H
  • GBLA02 vs GBLA02-M3/51
  • GBLA02 vs GBLA02-M3/45
  • GBLA02 vs GBLA02-E3/51
  • GBLA02 vs GBLA02-E3/45
  • GBLA02 vs GBLA02 D2G
  • GBLA02 vs GBLA01HD2G
  • GBLA02 vs GBLA01H
  • GBLA02 vs GBLA01-E3/51
  • GBLA02 vs GBLA01-E3/45
  • GBLA02 vs GBLA01 D2G
  • GBLA02 vs GBLA01
  • GBLA02 vs GBLA005HD2G
  • GBLA02 vs GBLA005H
  • GBLA02 vs GBLA005-E3/51
  • GBLA02 vs GBLA005-E3/45
  • GBLA02 vs GBLA005 D2G
  • GBLA02 vs GBLA005
  • GBLA02 vs GBL810_T0_00601
  • GBLA02 vs GBL610_T0_00601
  • GBLA02 vs GBL610
  • GBLA02 vs GBL610
  • GBLA02 vs GBL608
  • GBLA02 vs GBL606
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.