KBPC3510W
KBPC3510W
Active
Description:  KBPC-W 1000V 35.0A Diodes Brid
Manufacturer:  Yangjie Technology
Datasheet:   KBPC3510W Datasheet
History Price: $1.05400
In Stock: 23600
KBPC3510W Specification
Specification
Part No
KBPC3510W
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
KBPC3510W Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBPC3510W Description
The KBPC3510W is a high-performance bridge rectifier manufactured by GeneSiC Semiconductor, designed for a wide range of applications in power electronics. This component is particularly effective in converting alternating current (AC) to direct current (DC), making it essential for power supply circuits, battery chargers, and various industrial applications. The KBPC3510W is recognized for its reliability, efficiency, and ability to handle substantial power loads.

## Key Specifications:

1. Type: Bridge Rectifier
2. Configuration: Full Bridge
3. Maximum Reverse Voltage (VRRM): 1500V
4. Maximum Forward Current (IF): 35A
5. Peak Forward Voltage (VF): Approximately 1.5V at 35A
6. Surge Current Rating (IFSM): 300A (for 8.3 ms)
7. Operating Temperature Range: -40°C to +125°C
8. Storage Temperature Range: -40°C to +150°C
9. Package Type: KBPC (typically in a metal case with four terminals)
10. Weight: Approximately 30 grams

## Electrical Characteristics:

- Reverse Recovery Time (trr): The reverse recovery time is typically around 100 ns, which is crucial for applications operating at higher frequencies.
- Thermal Resistance (RθJA): The thermal resistance from junction to ambient is typically around 25°C/W, indicating the device%27s ability to dissipate heat effectively.
- Junction Capacitance (CJ): The junction capacitance is typically around 50 pF, which can influence performance in high-frequency applications.

## Features:

- High Voltage Rating: With a maximum reverse voltage of 1500V, the KBPC3510W is suitable for high-voltage applications, making it versatile for various power supply designs.
- High Current Capacity: The ability to handle a maximum forward current of 35A makes it ideal for applications requiring significant power handling.
- Robust Surge Current Capability: The rectifier can withstand surge currents up to 300A, providing reliability in transient conditions, which is essential in power supply circuits.
- Low Forward Voltage Drop: The low forward voltage drop of approximately 1.5V at 35A ensures efficient operation, minimizing power loss during rectification.
- Wide Operating Temperature Range: The device can operate in a broad temperature range, making it suitable for various environmental conditions.

## Applications:

The KBPC3510W is widely used in numerous applications, including:

- Power Supplies: It is commonly found in AC-DC converters and power supply units for consumer electronics, industrial equipment, and telecommunications.
- Battery Chargers: The rectifier is used in battery charging circuits to convert AC input to DC output efficiently.
- Motor Drives: It can be utilized in motor control circuits where AC to DC conversion is required, particularly in applications involving electric motors.
- Home Appliances: The KBPC3510W is often used in appliances that require rectification of AC power, such as refrigerators, washing machines, and air conditioners.

## Conclusion:

The KBPC3510W bridge rectifier from GeneSiC Semiconductor is a reliable and efficient component for converting AC to DC in a variety of electronic applications. Its high voltage and current ratings, robust surge current capability, and low forward voltage drop make it an excellent choice for engineers and designers looking to implement effective power management solutions in their projects. With its wide operating temperature range and compact design, the KBPC3510W is well-suited for both consumer and industrial applications, ensuring durability and performance in demanding environments. This makes it a preferred choice for applications requiring high efficiency and reliability in power conversion.
KBPC3510W Compare Parts
  • KBPC3510W vs KBPC3516WP
  • KBPC3510W vs KBPC3516FP
  • KBPC3510W vs KBPC3514WP
  • KBPC3510W vs KBPC3514FP
  • KBPC3510W vs KBPC3512WP
  • KBPC3510W vs KBPC3512FP
  • KBPC3510W vs KBPC3512
  • KBPC3510W vs KBPC3510WP
  • KBPC3510W vs KBPC3510W-G
  • KBPC3510W vs KBPC3510I
  • KBPC3510W vs KBPC3510FP
  • KBPC3510W vs KBPC3510-G
  • KBPC3510W vs KBPC3510
  • KBPC3510W vs KBPC3508WP
  • KBPC3510W vs KBPC3508W-G
  • KBPC3510W vs KBPC3508W
  • KBPC3510W vs KBPC3508I
  • KBPC3510W vs KBPC3508FP
  • KBPC3510W vs KBPC3508-G
  • KBPC3510W vs KBPC3508
  • KBPC3510W vs KBPC3506WP
  • KBPC3510W vs KBPC3506W-G
  • KBPC3510W vs KBPC3506W
  • KBPC3510W vs KBPC3506W
  • KBPC3510W vs KBPC3506I
  • KBPC3510W vs KBPC3506FP
  • KBPC3510W vs KBPC3506-G
  • KBPC3510W vs KBPC3506
  • KBPC3510W vs KBPC3506
  • KBPC3510W vs KBPC3504WP
  • KBPC3510W vs KBPC3504W-G
  • KBPC3510W vs KBPC3504W
  • KBPC3510W vs KBPF407G B0G
  • KBPC3510W vs KBPF406G B0G
  • KBPC3510W vs KBPF405G B0G
  • KBPC3510W vs KBPF404G B0G
  • KBPC3510W vs KBPF307G B0G
  • KBPC3510W vs KBPF306G B0G
  • KBPC3510W vs KBPF305G B0G
  • KBPC3510W vs KBPF304G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi