☰
TS27M4CDT
TS27M4CDT
Active
Description:  IC CMOS 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS27M4CDT Datasheet
History Price: $1.26000
In Stock: 2220
TS27M4CDT Specification
Specification
Part No
TS27M4CDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.1 mV
Current - Supply
150μA (x4 Channels)
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TS27M4CDT PDF Datasheet
TS27M4CDT Related Parts
TS271ACD
TS271ACD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271ACDT
TS271ACDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271ACN
TS271ACN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS271AID
TS271AID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271AIDT
TS271AIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271AIN
TS271AIN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS271BID
TS271BID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271BIDT
TS271BIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271BMD
TS271BMD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CD
TS271CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CDT
TS271CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS271CN
TS271CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
TS27M4CDT Compare Parts
  • TS27M4CDT vs TS27M4IN
  • TS27M4CDT vs TS27M4IDT
  • TS27M4CDT vs TS27M4ID
  • TS27M4CDT vs TS27M4CPT
  • TS27M4CDT vs TS27M4CN
  • TS27M4CDT vs TS27M4CD
  • TS27M4CDT vs TS27M4AIPT
  • TS27M4CDT vs TS27M4AIN
  • TS27M4CDT vs TS27M4AIDT
  • TS27M4CDT vs TS27M4AID
  • TS27M4CDT vs TS27M4ACPT
  • TS27M4CDT vs TS27M4ACN
  • TS27M4CDT vs TS27M4ACDT
  • TS27M4CDT vs TS27M4ACD
  • TS27M4CDT vs TS27M2IN
  • TS27M4CDT vs TS27M2IDT
  • TS27M4CDT vs TS27M2ID
  • TS27M4CDT vs TS27M2CN
  • TS27M4CDT vs TS27M2CDT
  • TS27M4CDT vs TS27M2CD
  • TS27M4CDT vs TS27M2BIDT
  • TS27M4CDT vs TS27M2BID
  • TS27M4CDT vs TS27M2AMD
  • TS27M4CDT vs TS27M2AIN
  • TS27M4CDT vs TS27M2AIDT
  • TS27M4CDT vs TS27M2AID
  • TS27M4CDT vs TS27M2ACN
  • TS27M4CDT vs TS27M2ACDT
  • TS27M4CDT vs TS27M2ACD
  • TS27M4CDT vs TS27L4IPT
  • TS27M4CDT vs TS27L4IN
  • TS27M4CDT vs TS27L4IDT
  • TS27M4CDT vs TS27L4ID
  • TS27M4CDT vs TS27L4CPT
  • TS27M4CDT vs TS27L4CN
  • TS27M4CDT vs TS27L4CDT
  • TS27M4CDT vs TS27L4CD
  • TS27M4CDT vs TS27L4AMDT
  • TS27M4CDT vs TS27L4AMD
  • TS27M4CDT vs TS27L4AIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.