ADCS7477AIMF/NOPB
ADCS7477AIMF/NOPB
Active
Description:  IC ADC 10BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: $4.08000
In Stock: 36800
ADCS7477AIMF/NOPB Specification
Specification
Part No
ADCS7477AIMF/NOPB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
1M
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI, DSP
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADCS7477AIMF/NOPB Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADCS7477AIMF/NOPB Description
Overview of Texas Instruments ADCS7477AIMF/NOPB

The Texas Instruments ADCS7477AIMF/NOPB is a high-speed, 12-bit analog-to-digital converter (ADC) designed for a wide range of precision data acquisition and signal processing applications. It features a low-power successive approximation register (SAR) architecture that delivers fast conversion times combined with excellent dynamic performance. This ADC is targeted for use in industrial automation, instrumentation, communications, and medical equipment, where accurate digitization of analog signals is critical.

Key Features

* 12-bit resolution with high linearity and accuracy
* Maximum sampling rate of up to 1 MSPS (mega-samples per second)
* Low power consumption suitable for portable and battery-powered systems
* Single-ended input with unipolar input voltage range from 0 V to reference voltage (typically 5 V)
* Serial peripheral interface (SPI) compatible digital output for easy microcontroller and DSP integration
* Wide power supply voltage range from 4.5 V to 5.5 V
* Internal sample-and-hold amplifier for accurate acquisition of fast-changing signals
* Low total harmonic distortion (THD) and excellent signal-to-noise ratio (SNR)
* No pipeline delay and latency-free output for real-time applications
* Pin-compatible with many similar 12-bit SAR ADCs facilitating easy upgrades
* Lead-free, RoHS-compliant package suitable for environmental standards

Electrical Specifications

* Resolution: 12 bits
* Sampling Rate: Up to 1 MSPS
* Input Voltage Range: 0 V to VREF (typically 5 V) single-ended input
* Integral Nonlinearity (INL): ±1 LSB maximum
* Differential Nonlinearity (DNL): ±0.5 LSB typical, ±1 LSB maximum
* Signal-to-Noise Ratio (SNR): Approximately 68 dB at 1 MSPS
* Spurious-Free Dynamic Range (SFDR): Greater than 80 dB
* Total Harmonic Distortion (THD): Typically –80 dB at 1 kHz input
* Power Supply Voltage: 4.5 V to 5.5 V
* Power Dissipation: Approximately 20 mW at 1 MSPS
* Input Capacitance: 7 pF typical
* Operating Temperature Range: –40°C to +85°C (Industrial grade)
* Reference Input: External reference voltage input, typically 5 V

Functional Description

The ADCS7477AIMF/NOPB uses a successive approximation register architecture to convert an analog input signal to a 12-bit digital output word. The device includes an internal track-and-hold amplifier which accurately captures the input voltage during the acquisition phase, enabling fast and precise sampling of signals with rapid changes.

The digital interface employs a standard SPI-compatible serial protocol with a four-wire interface (clock, chip select, data in, and data out) allowing seamless connection to microcontrollers, digital signal processors, or FPGAs. This interface supports continuous conversion mode, maximizing throughput for real-time data acquisition systems.

The converter’s performance is enhanced by low noise and distortion characteristics, making it suitable for precision instrumentation where signal fidelity is paramount. Additionally, the device features a power-down mode to reduce consumption during idle periods, aiding energy-efficient system designs.

Package and Pin Configuration

The ADCS7477AIMF/NOPB is offered in a compact 28-pin thin shrink small-outline package (TSSOP) with a lead-free RoHS-compliant design. The pinout includes:

* Analog input pin
* Reference voltage input pin
* SPI digital interface pins (SCLK, SDI, SDO, CS)
* Power supply and ground pins
* Power-down and conversion control pins

The TSSOP package allows for dense PCB layouts suitable for modern industrial and consumer electronic products.

Applications

* Industrial process control and automation requiring high-speed, accurate measurement
* Data acquisition systems for scientific instrumentation and test equipment
* Communications systems for digitizing analog signals with high fidelity
* Medical imaging and diagnostic devices needing precise and fast analog-to-digital conversion
* Motor control and power electronics monitoring
* Battery-powered portable instruments demanding low power and high resolution

Performance and Design Considerations

The device’s high sample rate of 1 MSPS enables it to capture fast transient signals, while the 12-bit resolution ensures precise digital representation. However, designers must carefully manage layout to minimize analog noise coupling into the ADC input, and choose an accurate, low-noise reference voltage source to maximize conversion accuracy.

The SPI interface’s timing requirements must be respected to ensure data integrity, especially at high conversion rates. Power supply decoupling and careful grounding are essential to maintain optimal performance.

Reliability and Environmental Specifications

The ADCS7477AIMF/NOPB is rated for industrial temperature ranges (–40°C to +85°C), ensuring stable operation in harsh environments. The package and manufacturing processes meet environmental compliance standards, including lead-free and RoHS requirements, making it suitable for global markets.

---

If you want, I can also provide example interfacing circuits or performance graphs for the ADCS7477AIMF/NOPB. Would you be interested in that?
ADCS7477AIMF/NOPB Compare Parts
  • ADCS7477AIMF/NOPB vs ADCV08832CIMX
  • ADCS7477AIMF/NOPB vs ADCV08832CIM/NOPB
  • ADCS7477AIMF/NOPB vs ADCV08832CIM/NOPB
  • ADCS7477AIMF/NOPB vs ADCV08832CIM
  • ADCS7477AIMF/NOPB vs ADCS7478AIMFX/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7478AIMFX
  • ADCS7477AIMF/NOPB vs ADCS7478AIMFE/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7478AIMFE
  • ADCS7477AIMF/NOPB vs ADCS7478AIMF/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7478AIMF
  • ADCS7477AIMF/NOPB vs ADCS7477AIMFX/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7477AIMFX
  • ADCS7477AIMF/NOPB vs ADCS7477AIMFE/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7477AIMF
  • ADCS7477AIMF/NOPB vs ADCS7477AIMF
  • ADCS7477AIMF/NOPB vs ADCS7476AIMFX/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7476AIMFX
  • ADCS7477AIMF/NOPB vs ADCS7476AIMFE/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7477AIMF/NOPB vs ADCS7476AIMF
  • ADCS7477AIMF/NOPB vs ADCLK950BCPZ-REEL7
  • ADCS7477AIMF/NOPB vs ADC908GP
  • ADCS7477AIMF/NOPB vs ADC908FP
  • ADCS7477AIMF/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H90CIMTX
  • ADCS7477AIMF/NOPB vs ADC78H90CIMTX
  • ADCS7477AIMF/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H90CIMT
  • ADCS7477AIMF/NOPB vs ADC78H89CIMTX/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H89CIMTX
  • ADCS7477AIMF/NOPB vs ADC78H89CIMT/NOPB
  • ADCS7477AIMF/NOPB vs ADC78H89CIMT
  • ADCS7477AIMF/NOPB vs ADC700KH
  • ADCS7477AIMF/NOPB vs ADC700JH
  • ADCS7477AIMF/NOPB vs ADC3683IRSBT
  • ADCS7477AIMF/NOPB vs ADC3683IRSBR
  • ADCS7477AIMF/NOPB vs ADC3682IRSBT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock