☰
OP27CJGB
OP27CJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   OP27CJGB Datasheet
History Price: $59.04000
In Stock: 28180
OP27CJGB Specification
Specification
Part No
OP27CJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.8V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
30 μV
Current - Supply
-
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
OP27CJGB PDF Datasheet
OP27CJGB Related Parts
OP200AZ
OP200AZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8CERDIP
OP200EZ
OP200EZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8CERDIP
OP200GP
OP200GP
Analog Devices
IC OPAMP GP 500KHZ DUAL LP 8DIP
OP200GPZ
OP200GPZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8DIP
OP200GS
OP200GS
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP200GSZ
OP200GSZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP200GSZ-REEL
OP200GSZ-REEL
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP20BJ
OP20BJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20CJ
OP20CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20GJ
OP20GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20GP
OP20GP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP20HJ
OP20HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP27CJGB Compare Parts
  • OP27CJGB vs OP297GSZ-REEL
  • OP27CJGB vs OP297GSZ
  • OP27CJGB vs OP297GS-REEL7
  • OP27CJGB vs OP297GS-REEL
  • OP27CJGB vs OP297GS
  • OP27CJGB vs OP297GPZ
  • OP27CJGB vs OP297GP
  • OP27CJGB vs OP297FZ
  • OP27CJGB vs OP297FSZ-REEL7
  • OP27CJGB vs OP297FSZ-REEL
  • OP27CJGB vs OP297FSZ
  • OP27CJGB vs OP297FS-REEL7
  • OP27CJGB vs OP297FS-REEL
  • OP27CJGB vs OP297FS
  • OP27CJGB vs OP297FPZ
  • OP27CJGB vs OP297FP
  • OP27CJGB vs OP297EZ
  • OP27CJGB vs OP296GSZ-REEL7
  • OP27CJGB vs OP296GSZ-REEL
  • OP27CJGB vs OP296GSZ
  • OP27CJGB vs OP296GS-REEL7
  • OP27CJGB vs OP296GS
  • OP27CJGB vs OP295GSZ-REEL7
  • OP27CJGB vs OP295GSZ-REEL
  • OP27CJGB vs OP295GSZ
  • OP27CJGB vs OP295GS-REEL7
  • OP27CJGB vs OP295GS-REEL
  • OP27CJGB vs OP295GS
  • OP27CJGB vs OP295GPZ
  • OP27CJGB vs OP295GP
  • OP27CJGB vs OP2950013P
  • OP27CJGB vs OP293FSZ-REEL7
  • OP27CJGB vs OP293FSZ-REEL
  • OP27CJGB vs OP293FSZ
  • OP27CJGB vs OP293FS-REEL7
  • OP27CJGB vs OP293FS-REEL
  • OP27CJGB vs OP293FS
  • OP27CJGB vs OP293ESZ-REEL7
  • OP27CJGB vs OP293ESZ-REEL
  • OP27CJGB vs OP293ESZ
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.