☰
REF02AU
REF02AU
Active
Description:  IC VREF SERIES 0.3% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF02AU Datasheet
History Price: $4.15880
In Stock: 29520
REF02AU Specification
Specification
Part No
REF02AU
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF02
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?.3%
Temperature Coefficient
15ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF02AU Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02AU Compare Parts
  • REF02AU vs REF6250IDGKR
  • REF02AU vs REF6245IDGKT
  • REF02AU vs REF6245IDGKR
  • REF02AU vs REF6241IDGKT
  • REF02AU vs REF6241IDGKR
  • REF02AU vs REF6233IDGKT
  • REF02AU vs REF6233IDGKR
  • REF02AU vs REF6230IDGKT
  • REF02AU vs REF6230IDGKR
  • REF02AU vs REF6225IDGKT
  • REF02AU vs REF6225IDGKR
  • REF02AU vs REF6150IDGKT
  • REF02AU vs REF6150IDGKR
  • REF02AU vs REF6145IDGKT
  • REF02AU vs REF6145IDGKR
  • REF02AU vs REF6141IDGKT
  • REF02AU vs REF6141IDGKR
  • REF02AU vs REF6133IDGKT
  • REF02AU vs REF6133IDGKR
  • REF02AU vs REF6130IDGKT
  • REF02AU vs REF6130IDGKR
  • REF02AU vs REF6125IDGKT
  • REF02AU vs REF6125IDGKR
  • REF02AU vs REF6050IDGKT
  • REF02AU vs REF6050IDGKR
  • REF02AU vs REF6045IDGKT
  • REF02AU vs REF6045IDGKR
  • REF02AU vs REF6041IDGKT
  • REF02AU vs REF6041IDGKR
  • REF02AU vs REF6033IDGKT
  • REF02AU vs REF6033IDGKR
  • REF02AU vs REF6030IDGKT
  • REF02AU vs REF6030IDGKR
  • REF02AU vs REF6025IDGKT
  • REF02AU vs REF6025IDGKR
  • REF02AU vs REF5050MDREP
  • REF02AU vs REF5050IDRG4
  • REF02AU vs REF5050IDR
  • REF02AU vs REF5050IDGKT
  • REF02AU vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci