Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Microchip Technology ATF16LV8C-10XU
ATF16LV8C-10XU
Active
Embedded - PLDs (Programmable Logic Device)
Description:
IC PLD 8MC 10NS 20TSSOP
Manufacturer:
Microchip Technology
Datasheet:
ATF16LV8C-10XU Datasheet
History Price: $2.53000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATF16LV8C-10XU Specification
Specification
Part No
ATF16LV8C-10XU
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Microchip Technology
Series
16V8
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
EE PLD
Number of Macrocells
8
Voltage - Input
3V ~ 5.5V
Speed
10 ns
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ATF16LV8C-10XU PDF Datasheet
ATF16LV8C-10XU Datasheet
Click and Download: ATF16LV8C-10XU Datasheet
ATF16LV8C-10XU Related Parts
ATF16LV8C-10JC
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10JI
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10JU
Microchip Technology
IC PLD 8MC 10NS 20PLCC
ATF16LV8C-10PC
Microchip Technology
IC PLD 8MC 10NS 20DIP
ATF16LV8C-10PI
Microchip Technology
IC PLD 8MC 10NS 20DIP
ATF16LV8C-10SC
Microchip Technology
IC PLD 8MC 10NS 20SOIC
ATF16LV8C-10SI
Microchip Technology
IC PLD 8MC 10NS 20SOIC
ATF16LV8C-10XC
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
ATF16LV8C-15JC
Microchip Technology
IC PLD 8MC 15NS 20PLCC
ATF16LV8C-15JI
Microchip Technology
IC PLD 8MC 15NS 20PLCC
ATF16LV8C-15PC
Microchip Technology
IC PLD 8MC 15NS 20DIP
ATF16LV8C-15PI
Microchip Technology
IC PLD 8MC 15NS 20DIP
ATF16LV8C-10XU Compare Parts
ATF16LV8C-10XU vs ATF22V10CZ-15SI
ATF16LV8C-10XU vs ATF22V10CZ-15SC
ATF16LV8C-10XU vs ATF22V10CZ-15PI
ATF16LV8C-10XU vs ATF22V10CZ-15PI
ATF16LV8C-10XU vs ATF22V10CZ-15PC
ATF16LV8C-10XU vs ATF22V10CZ-15PC
ATF16LV8C-10XU vs ATF22V10CZ-15JI
ATF16LV8C-10XU vs ATF22V10CZ-15JC
ATF16LV8C-10XU vs ATF22V10CZ-15JC
ATF16LV8C-10XU vs ATF22V10CZ-12XC
ATF16LV8C-10XU vs ATF22V10CZ-12SC
ATF16LV8C-10XU vs ATF22V10CZ-12SC
ATF16LV8C-10XU vs ATF22V10CZ-12PC
ATF16LV8C-10XU vs ATF22V10CZ-12PC
ATF16LV8C-10XU vs ATF22V10CZ-12JC
ATF16LV8C-10XU vs ATF22V10CQZ-20XU
ATF16LV8C-10XU vs ATF22V10CQZ-20XU
ATF16LV8C-10XU vs ATF22V10CQZ-20XI
ATF16LV8C-10XU vs ATF22V10CQZ-20XC
ATF16LV8C-10XU vs ATF22V10CQZ-20SU
ATF16LV8C-10XU vs ATF22V10CQZ-20SI
ATF16LV8C-10XU vs ATF22V10CQZ-20SI
ATF16LV8C-10XU vs ATF22V10CQZ-20SC
ATF16LV8C-10XU vs ATF22V10CQZ-20SC
ATF16LV8C-10XU vs ATF22V10CQZ-20PU
ATF16LV8C-10XU vs ATF22V10CQZ-20PI
ATF16LV8C-10XU vs ATF22V10CQZ-20PC
ATF16LV8C-10XU vs ATF22V10CQZ-20JU
ATF16LV8C-10XU vs ATF22V10CQZ-20JI
ATF16LV8C-10XU vs ATF22V10CQZ-20JC
ATF16LV8C-10XU vs ATF22V10CQ-15XI
ATF16LV8C-10XU vs ATF22V10CQ-15XC
ATF16LV8C-10XU vs ATF22V10CQ-15SI
ATF16LV8C-10XU vs ATF22V10CQ-15SI
ATF16LV8C-10XU vs ATF22V10CQ-15SC
ATF16LV8C-10XU vs ATF22V10CQ-15SC
ATF16LV8C-10XU vs ATF22V10CQ-15PI
ATF16LV8C-10XU vs ATF22V10CQ-15PC
ATF16LV8C-10XU vs ATF22V10CQ-15PC
ATF16LV8C-10XU vs ATF22V10CQ-15JU
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.