☰
M5475EFE
M5475EFE
Obsolete
Description:  IC MOD COLDFIRE 266MHZ 64MB
Manufacturer:  NXP Semiconductors
Datasheet:   M5475EFE Datasheet
History Price: Obsolete
In Stock: 9440
M5475EFE Specification
Specification
Part No
M5475EFE
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
NXP Semiconductors
Series
ColdFire
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ColdFire V4e, MCF5475
Co-Processor
-
Speed
266MHz
Flash Size
2MB (Boot)
RAM Size
64MB
Connector Type
-
Size / Dimension
3.700" L x 4.500" W (93.40mm x 114.30mm)
Operating Temperature
0 ℃ ~ 70 ℃
M5475EFE Related Parts
M5474GFE
M5474GFE
NXP Semiconductors
MODULE M5474 FIRE ENGINE
M5475AFE
M5475AFE
NXP Semiconductors
IC MOD COLDFIRE 266MHZ 64MB
M5475BFE
M5475BFE
NXP Semiconductors
IC MOD COLDFIRE 266MHZ 64MB
M5475CFE
M5475CFE
NXP Semiconductors
IC MOD COLDFIRE 266MHZ 64MB
M5475DFE
M5475DFE
NXP Semiconductors
IC MOD COLDFIRE 266MHZ 64MB
M5485AFE
M5485AFE
NXP Semiconductors
IC MOD COLDFIRE 200MHZ 64MB
M5485DFE
M5485DFE
NXP Semiconductors
IC MOD COLDFIRE 200MHZ 64MB
M5485EFE
M5485EFE
NXP Semiconductors
IC MOD COLDFIRE 200MHZ 64MB
M5475JFEE
M5475JFEE
Beacon EmbeddedWorks
IC MOD COLDFIRE 266MHZ 64MB
M5475JFEE-B
M5475JFEE-B
Beacon EmbeddedWorks
IC MOD COLDFIRE 266MHZ 64MB
M5485BFEE-E
M5485BFEE-E
Beacon EmbeddedWorks
IC MOD COLDFIRE 200MHZ 64MB
M5485HFEE-E
M5485HFEE-E
Beacon EmbeddedWorks
IC MOD COLDFIRE 200MHZ 64MB
M5475EFE Compare Parts
  • M5475EFE vs M5485DFE
  • M5475EFE vs M5485AFE
  • M5475EFE vs M5475DFE
  • M5475EFE vs M5475CFE
  • M5475EFE vs M5475BFE
  • M5475EFE vs M5475AFE
  • M5475EFE vs M5474GFE
  • M5475EFE vs M5485HFEE-E
  • M5475EFE vs M5485BFEE-E
  • M5475EFE vs M5475JFEE-B
  • M5475EFE vs M5475JFEE
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class