BQ25883RGET
BQ25883RGET
Active
Description:  IC BATT CHG LI-ION 2CELL 24VQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25883RGET Datasheet
History Price: $6.90000
In Stock: 6800
BQ25883RGET Specification
Specification
Part No
BQ25883RGET
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Current - Charging
Constant
Programmable Features
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
2.2A
Battery Pack Voltage
9.2V (Max)
Voltage - Supply (Max)
6.2V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
BQ25883RGET Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25883RGET Description

## Introduction to Texas Instruments BQ25883RGET

The BQ25883RGET is a highly integrated, multifunctional battery charger and power management IC from Texas Instruments. Designed for use in mobile devices, wearables, and other compact consumer electronics, it provides efficient charging solutions while optimizing space and performance.

## Key Features

1. Integrated Power Path Management: The BQ25883 offers seamless transitions between input power sources and battery power, enhancing the efficiency of power delivery to the system.

2. High Charging Efficiency: With an integrated synchronous rectifier, it minimizes power loss during charging, making it suitable for fast-charge applications.

3. Wide Input Voltage Range: The charger can operate with input voltages from 4.5 V to 20 V, accommodating various power sources, including USB and adapters.

4. Dynamic Power Management: The device features dynamic power management capabilities that enable it to optimize power distribution between the battery and the system based on current demands.

5. Programmable Charge Current: Users can set the maximum charge current from 0.2 A to 3 A through an external resistor, providing flexibility based on application needs.

6. Integrated FETs: The BQ25883 integrates both the high-side and low-side FETs, reducing component count and PCB space requirements.

7. Thermal Regulation: It includes a thermal regulation feature that reduces the charge current to prevent overheating, ensuring safe operation.

8. Battery Temperature Monitoring: The device supports battery temperature monitoring, allowing it to adjust the charging process based on battery conditions.

9. I2C Interface: An I2C interface enables communication with microcontrollers, allowing for advanced configuration and status monitoring.

10. Protection Features: The BQ25883 includes multiple protection mechanisms such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown.

## Specifications

Here are the detailed specifications for the BQ25883RGET:

- Input Voltage Range:
- Minimum: 4.5 V
- Maximum: 20 V

- Charge Current:
- Adjustable via an external resistor
- Range: 0.2 A to 3 A

- Battery Voltage Range:
- Compatible with Li-Ion and Li-Polymer batteries
- Maximum Battery Voltage: 4.5 V

- Operating Temperature Range:
- From -40°C to +125°C

- Standby Current:
- Typical: 100 µA

- Efficiency:
- Up to 95% at full load

- Integrated Protection Features:
- Overvoltage Protection (OVP): Typically triggers at 24 V
- Overcurrent Protection (OCP): Programmable
- Thermal Shutdown: Enabled

- Battery Temperature Monitoring:
- Programmable thresholds for safety

- I2C Communication:
- Supports standard I2C protocol for device configuration and status readback

- Package Type:
- VQFN (32-pin) with dimensions of 5 mm x 5 mm

## Applications

The BQ25883RGET is suited for a variety of applications, including:

1. Smartphones and Tablets: Ideal for portable devices requiring efficient battery charging and power management.

2. Wearable Devices: Compact size and low standby current make it suitable for wearables that need to maintain long battery life.

3. Portable Medical Equipment: Ensures reliable charging in medical devices that require precise power management.

4. Consumer Electronics: Useful in a wide range of consumer gadgets, including cameras, Bluetooth speakers, and drones, where efficient charging is critical.

5. IoT Devices: Perfect for Internet of Things (IoT) applications requiring reliable and efficient power management solutions.

6. Electric Vehicles: Can be utilized in small electric vehicles or scooters to manage battery charging effectively.

## Development Tools

Texas Instruments provides resources to assist engineers with the BQ25883RGET:

- Datasheet: The comprehensive datasheet includes electrical characteristics, application circuits, and layout recommendations.

- Evaluation Modules (EVMs): TI offers evaluation modules that allow engineers to test the performance of the BQ25883 in real-world scenarios.

- Reference Designs: Detailed reference designs are available to help engineers implement the BQ25883 in practical applications.

- SPICE Models: Simulation models are provided for circuit analysis, allowing engineers to simulate performance before physical implementation.

## Conclusion

The BQ25883RGET from Texas Instruments is a versatile and efficient battery charger and power management IC, offering robust features such as integrated power path management, programmable charge current, and thermal regulation. Its combination of high efficiency, compact design, and advanced protection mechanisms makes it an excellent choice for a wide range of portable applications. With comprehensive support and documentation from Texas Instruments, engineers can seamlessly integrate the BQ25883 into their designs, ensuring reliable performance and efficient power management in their electronic devices.
BQ25883RGET Compare Parts
  • BQ25883RGET vs BQ2954SNTR
  • BQ25883RGET vs BQ2954SN
  • BQ25883RGET vs BQ2954PN
  • BQ25883RGET vs BQ25980YFFR
  • BQ25883RGET vs BQ25971YFFT
  • BQ25883RGET vs BQ25971YFFR
  • BQ25883RGET vs BQ25970YFFT
  • BQ25883RGET vs BQ25970YFFR
  • BQ25883RGET vs BQ25968YFFR
  • BQ25883RGET vs BQ25960YBGR
  • BQ25883RGET vs BQ25910YFFT
  • BQ25883RGET vs BQ25910YFFR
  • BQ25883RGET vs BQ25898YFFT
  • BQ25883RGET vs BQ25898YFFR
  • BQ25883RGET vs BQ25898DYFFT
  • BQ25883RGET vs BQ25898DYFFR
  • BQ25883RGET vs BQ25898CYFFT
  • BQ25883RGET vs BQ25898CYFFR
  • BQ25883RGET vs BQ25896RTWT
  • BQ25883RGET vs BQ25896RTWR
  • BQ25883RGET vs BQ25895RTWT
  • BQ25883RGET vs BQ25895RTWR
  • BQ25883RGET vs BQ25895MRTWT
  • BQ25883RGET vs BQ25895MRTWR
  • BQ25883RGET vs BQ25892RTWT
  • BQ25883RGET vs BQ25892RTWR
  • BQ25883RGET vs BQ25890RTWT
  • BQ25883RGET vs BQ25890RTWR
  • BQ25883RGET vs BQ25890HRTWT
  • BQ25883RGET vs BQ25890HRTWR
  • BQ25883RGET vs BQ25886RGET
  • BQ25883RGET vs BQ25886RGER
  • BQ25883RGET vs BQ25883RGER
  • BQ25883RGET vs BQ25872YFFT
  • BQ25883RGET vs BQ25872YFFR
  • BQ25883RGET vs BQ25871YFFT
  • BQ25883RGET vs BQ25871YFFR
  • BQ25883RGET vs BQ25798RQMR
  • BQ25883RGET vs BQ25792RQMR
  • BQ25883RGET vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.