BQ25895RTWR
BQ25895RTWR
Active
Description:  IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer:  Texas Instruments
Datasheet:   BQ25895RTWR Datasheet
History Price: $3.99000
In Stock: 19200
BQ25895RTWR Specification
Specification
Part No
BQ25895RTWR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Temperature
Charge Current - Max
5A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
BQ25895RTWR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25895RTWR Description
Introduction to Texas Instruments BQ25895RTWR

The Texas Instruments BQ25895RTWR is an advanced single-cell Li-ion battery charger and power path management IC designed for portable applications. This device is particularly well-suited for smartphones, tablets, wearables, and other battery-operated devices. It integrates several features that enhance charging efficiency, safety, and system performance while minimizing the overall footprint of the design.

Key Specifications

- Charger Type: Single-cell Li-ion battery charger
- Input Voltage Range: 4.5V to 20V
- Charging Current: Programmable up to 5A (maximum)
- Battery Voltage Regulation: 4.2V (with ±1% accuracy)
- Operating Temperature Range: -40°C to +125°C
- Package Type: VQFN (4mm x 4mm) with 24 pins
- Power Path Management: Integrated power path control for simultaneous charging and system operation
- USB Compatibility: Supports USB Type-C and USB Power Delivery (PD)

Charger Features

The BQ25895RTWR incorporates several advanced charging features that optimize performance:

- High Efficiency Charging: The device features a high-efficiency synchronous buck charger that minimizes heat generation during the charging process, which is crucial for maintaining battery health and extending cycle life.

- Programmable Charge Current: Users can set the charge current up to a maximum of 5A through external resistors or I2C commands, allowing flexibility based on application requirements.

- Trickle Charge Mode: The charger supports trickle charge mode for deeply discharged batteries, ensuring safe recovery without damaging the cell.

- Preconditioning Mode: The preconditioning feature helps in reviving batteries that have been overly discharged by applying a low current before transitioning to normal charging rates.

Power Path Management

One of the standout features of the BQ25895RTWR is its power path management capabilities:

- Simultaneous Charging and System Operation: The device allows the system to operate while simultaneously charging the battery. This ensures uninterrupted performance during charging cycles.

- Dynamic Power Path Management (DPM): DPM automatically adjusts the power distribution between the system load and battery charging based on available input power, optimizing efficiency and preventing overloading.

- Battery Backup Functionality: In case of input power loss, the device can seamlessly switch to battery operation without interruption, providing reliability in critical applications.

Safety Features

Safety is paramount in battery management systems, and the BQ25895RTWR includes several protective features:

- Thermal Regulation Protection: The device continuously monitors its temperature and reduces charge current if it exceeds safe limits, protecting both the IC and connected components from overheating.

- Input Overvoltage Protection (OVP): Integrated OVP prevents damage from excessive input voltage conditions by shutting down or limiting operation under such scenarios.

- Battery Overvoltage Protection (OVP): This feature safeguards against overcharging by monitoring battery voltage levels and terminating charge when necessary.

- Short-Circuit Protection (SCP): The IC includes SCP mechanisms that detect short-circuits on output lines and respond accordingly to prevent damage to both the charger and connected loads.

Communication Interface

The BQ25895RTWR supports various communication protocols for configuration and monitoring:

- I2C Interface: The device can be configured using an I2C interface, allowing users to adjust settings such as charge current limits or enable specific operational modes dynamically.

- Status Monitoring: Through I2C communication, users can monitor real-time status information including input voltage, charge current, temperature readings, and fault conditions.

Applications

The versatility of the BQ25895RTWR makes it suitable for a wide range of applications:

1. Smartphones and Tablets: Provides fast charging capabilities while ensuring safety during operation.

2. Wearable Devices: Ideal for compact designs where space-saving solutions are essential.

3. Portable Medical Devices: Ensures reliable power management in critical health monitoring equipment.

4. Consumer Electronics: Used in devices like Bluetooth speakers or portable gaming consoles where efficient charging is required.

5. IoT Devices: Suitable for Internet of Things applications where low-power consumption and efficient energy management are crucial.

In summary, the Texas Instruments BQ25895RTWR is a highly integrated battery management solution that offers advanced features tailored for modern portable devices. Its combination of high efficiency, robust safety mechanisms, dynamic power path management, and flexible configuration options make it an excellent choice for engineers seeking reliable solutions in battery-powered applications. With its compact package size and extensive functionality, it significantly simplifies design challenges while enhancing overall system performance.
BQ25895RTWR Compare Parts
  • BQ25895RTWR vs BQ2954SNTR
  • BQ25895RTWR vs BQ2954SN
  • BQ25895RTWR vs BQ2954PN
  • BQ25895RTWR vs BQ25980YFFR
  • BQ25895RTWR vs BQ25971YFFT
  • BQ25895RTWR vs BQ25971YFFR
  • BQ25895RTWR vs BQ25970YFFT
  • BQ25895RTWR vs BQ25970YFFR
  • BQ25895RTWR vs BQ25968YFFR
  • BQ25895RTWR vs BQ25960YBGR
  • BQ25895RTWR vs BQ25910YFFT
  • BQ25895RTWR vs BQ25910YFFR
  • BQ25895RTWR vs BQ25898YFFT
  • BQ25895RTWR vs BQ25898YFFR
  • BQ25895RTWR vs BQ25898DYFFT
  • BQ25895RTWR vs BQ25898DYFFR
  • BQ25895RTWR vs BQ25898CYFFT
  • BQ25895RTWR vs BQ25898CYFFR
  • BQ25895RTWR vs BQ25896RTWT
  • BQ25895RTWR vs BQ25896RTWR
  • BQ25895RTWR vs BQ25895RTWT
  • BQ25895RTWR vs BQ25895MRTWT
  • BQ25895RTWR vs BQ25895MRTWR
  • BQ25895RTWR vs BQ25892RTWT
  • BQ25895RTWR vs BQ25892RTWR
  • BQ25895RTWR vs BQ25890RTWT
  • BQ25895RTWR vs BQ25890RTWR
  • BQ25895RTWR vs BQ25890HRTWT
  • BQ25895RTWR vs BQ25890HRTWR
  • BQ25895RTWR vs BQ25886RGET
  • BQ25895RTWR vs BQ25886RGER
  • BQ25895RTWR vs BQ25883RGET
  • BQ25895RTWR vs BQ25883RGER
  • BQ25895RTWR vs BQ25872YFFT
  • BQ25895RTWR vs BQ25872YFFR
  • BQ25895RTWR vs BQ25871YFFT
  • BQ25895RTWR vs BQ25871YFFR
  • BQ25895RTWR vs BQ25798RQMR
  • BQ25895RTWR vs BQ25792RQMR
  • BQ25895RTWR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.