BQ4011YMA-150N
BQ4011YMA-150N
Obsolete
Description:  IC NVSRAM 256KBIT PARALLEL 28DIP
Manufacturer:  Texas Instruments
History Price: $8.05000
In Stock: 25600
BQ4011YMA-150N Specification
Specification
Part No
BQ4011YMA-150N
Category
Memory
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
NVSRAM
Technology
NVSRAM (Non-Volatile SRAM)
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
150ns
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP Module (0.61", 15.49mm)
Supplier Device Package
28-DIP Module (18.42x37.72)
BQ4011YMA-150N PDF Datasheet
BQ4011YMA-150N Related Parts
BQ4010LYMA-70N
BQ4010LYMA-70N
Texas Instruments
IC NVSRAM 64KBIT 70NS 28DIP
BQ4010MA-150
BQ4010MA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-200
BQ4010MA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-70
BQ4010MA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-85
BQ4010MA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150
BQ4010YMA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150N
BQ4010YMA-150N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-200
BQ4010YMA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70
BQ4010YMA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70N
BQ4010YMA-70N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-85
BQ4010YMA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-85N
BQ4010YMA-85N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4011YMA-150N Description
The Texas Instruments BQ4011YMA-150N is a highly integrated battery management system designed for lithium-ion (Li-ion) and lithium-polymer (LiPo) battery packs. This device is particularly well-suited for applications that require precise battery monitoring, charging, and protection features, making it ideal for portable electronics, electric vehicles, and energy storage systems.

## Key Features

1. Comprehensive Battery Management: The BQ4011YMA-150N provides a complete solution for battery management, including state-of-charge (SOC) estimation, state-of-health (SOH) monitoring, and cell balancing. This ensures optimal performance and longevity of the battery pack.

2. Advanced Charging Algorithms: The device supports various charging profiles, including constant current (CC) and constant voltage (CV) charging modes. This flexibility allows for efficient charging of different battery chemistries and configurations.

3. Integrated Protection Features: The BQ4011 includes multiple protection mechanisms, such as over-voltage, under-voltage, over-current, and thermal protection. These features help prevent damage to the battery and ensure safe operation.

4. Cell Balancing: The device supports active cell balancing, which ensures that all cells in a multi-cell configuration are charged and discharged evenly. This prolongs the overall lifespan of the battery pack and enhances performance.

5. Temperature Monitoring: The BQ4011YMA-150N includes temperature monitoring capabilities, allowing it to adjust the charging process based on the battery temperature. This feature is crucial for preventing overheating and ensuring safe operation.

6. Communication Interface: The device is equipped with an I2C communication interface, enabling easy integration with microcontrollers and other system components. This facilitates real-time monitoring and control of battery parameters.

7. Low Power Consumption: Designed for low power operation, the BQ4011YMA-150N is ideal for battery-powered applications, helping to extend the overall battery life of the system.

## Specifications

- Part Number: BQ4011YMA-150N
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 2.5V to 5.5V
- Cell Voltage Range: 2.5V to 4.5V per cell
- Number of Cells: Supports up to 4 series-connected cells
- Current Measurement: Integrated current sense amplifier for accurate current measurement
- Temperature Measurement: Supports external thermistor for temperature monitoring
- Balancing Current: Integrated cell balancing with programmable balancing current
- SOC Accuracy: High accuracy in state-of-charge estimation, typically within ±1%
- SOH Monitoring: Integrated algorithms for assessing battery health
- Communication Interface: I2C interface for communication with host microcontrollers
- Protection Features: Over-voltage, under-voltage, over-current, and thermal protection
- Dimensions: 4.4mm x 3.0mm x 1.0mm (TSSOP package)

## Applications

The BQ4011YMA-150N is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other handheld devices that require efficient battery management.
- Electric Vehicles: Used in battery management systems for electric vehicles and hybrid systems.
- Energy Storage Systems: Suitable for residential and commercial energy storage solutions.
- Medical Devices: Ensures reliable battery performance in critical medical applications.

## Conclusion

The Texas Instruments BQ4011YMA-150N is a robust and versatile battery management solution that offers a range of features to enhance battery performance, safety, and longevity. With its integrated protection mechanisms, accurate SOC and SOH monitoring, and low power consumption, the BQ4011YMA-150N is an excellent choice for various applications requiring reliable battery management. Its advanced capabilities make it well-suited to meet the demands of modern battery-powered devices, ensuring optimal performance and safety in diverse environments.
BQ4011YMA-150N Compare Parts
  • BQ4011YMA-150N vs BQ4016YMC-70
  • BQ4011YMA-150N vs BQ4016MC-70
  • BQ4011YMA-150N vs BQ4015YMA-85
  • BQ4011YMA-150N vs BQ4015YMA-70
  • BQ4011YMA-150N vs BQ4015MA-85
  • BQ4011YMA-150N vs BQ4015MA-70
  • BQ4011YMA-150N vs BQ4015LYMA-70N
  • BQ4011YMA-150N vs BQ4014YMB-85
  • BQ4011YMA-150N vs BQ4014YMB-120
  • BQ4011YMA-150N vs BQ4014MB-85
  • BQ4011YMA-150N vs BQ4014MB-120
  • BQ4011YMA-150N vs BQ4013YMA-85N
  • BQ4011YMA-150N vs BQ4013YMA-85
  • BQ4011YMA-150N vs BQ4013YMA-70N
  • BQ4011YMA-150N vs BQ4013YMA-70
  • BQ4011YMA-150N vs BQ4013YMA-120
  • BQ4011YMA-150N vs BQ4013MA-85
  • BQ4011YMA-150N vs BQ4013MA-120
  • BQ4011YMA-150N vs BQ4013LYMA-70N
  • BQ4011YMA-150N vs BQ4011YMA-70N
  • BQ4011YMA-150N vs BQ4011YMA-70
  • BQ4011YMA-150N vs BQ4011YMA-200
  • BQ4011YMA-150N vs BQ4011YMA-150
  • BQ4011YMA-150N vs BQ4011YMA-100
  • BQ4011YMA-150N vs BQ4011MA-200
  • BQ4011YMA-150N vs BQ4011MA-150
  • BQ4011YMA-150N vs BQ4011MA-100
  • BQ4011YMA-150N vs BQ4011LYMA-70N
  • BQ4011YMA-150N vs BQ4010YMA-85N
  • BQ4011YMA-150N vs BQ4010YMA-85
  • BQ4011YMA-150N vs BQ4010YMA-70N
  • BQ4011YMA-150N vs BQ4010YMA-70
  • BQ4011YMA-150N vs BQ4010YMA-200
  • BQ4011YMA-150N vs BQ4010YMA-150N
  • BQ4011YMA-150N vs BQ4010YMA-150
  • BQ4011YMA-150N vs BQ4010MA-85
  • BQ4011YMA-150N vs BQ4010MA-70
  • BQ4011YMA-150N vs BQ4010MA-200
  • BQ4011YMA-150N vs BQ4010MA-150
  • BQ4011YMA-150N vs BQ4010LYMA-70N
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller