BQ4013MA-120
BQ4013MA-120
Obsolete
Description:  IC NVSRAM 1MBIT PAR 32DIP MODULE
Manufacturer:  Texas Instruments
History Price: $13.60000
In Stock: 24000
BQ4013MA-120 Specification
Specification
Part No
BQ4013MA-120
Category
Memory
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
NVSRAM
Technology
NVSRAM (Non-Volatile SRAM)
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
120ns
Access Time
120 ns
Voltage - Supply
4.75V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
32-DIP Module (0.610", 15.49mm)
Supplier Device Package
32-DIP Module (18.42x42.8)
BQ4013MA-120 PDF Datasheet
BQ4013MA-120 Related Parts
BQ4010LYMA-70N
BQ4010LYMA-70N
Texas Instruments
IC NVSRAM 64KBIT 70NS 28DIP
BQ4010MA-150
BQ4010MA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-200
BQ4010MA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-70
BQ4010MA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010MA-85
BQ4010MA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150
BQ4010YMA-150
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-150N
BQ4010YMA-150N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-200
BQ4010YMA-200
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70
BQ4010YMA-70
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-70N
BQ4010YMA-70N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-85
BQ4010YMA-85
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4010YMA-85N
BQ4010YMA-85N
Texas Instruments
IC NVSRAM 64KBIT PARALLEL 28DIP
BQ4013MA-120 Description
The Texas Instruments BQ4013MA-120 is a sophisticated battery management system designed for use in various applications, particularly in portable devices and battery-powered systems. This device is part of the BQ series of battery management integrated circuits (ICs) from Texas Instruments, which are known for their reliability and efficiency in managing battery charging, discharging, and monitoring processes. Below is a detailed overview of the specifications and features of the BQ4013MA-120.

## Overview

The BQ4013MA-120 is designed to provide comprehensive battery management capabilities, including battery voltage monitoring, temperature sensing, and charge control. It is particularly suitable for lithium-ion (Li-ion) and lithium-polymer (LiPo) battery applications, ensuring optimal performance and safety. The device is equipped with advanced features that enhance its functionality, making it ideal for a wide range of applications.

## Key Specifications

1. Battery Type:
- Compatible with lithium-ion (Li-ion) and lithium-polymer (LiPo) batteries, making it versatile for various applications.

2. Operating Voltage Range:
- The device operates within a voltage range of 2.5V to 4.5V, which is typical for lithium-based batteries.

3. Charge Current:
- The BQ4013 can support charge currents up to 1A, allowing for efficient charging of batteries in portable devices.

4. Temperature Range:
- Operating temperature range: -40°C to 85°C, ensuring reliable performance in a wide variety of environmental conditions.

5. Battery Voltage Monitoring:
- The device features accurate battery voltage monitoring with a typical accuracy of ±1%, which is crucial for maintaining battery health and performance.

6. Integrated FETs:
- The BQ4013 includes integrated power FETs for charging and discharging, reducing the need for external components and simplifying the design.

7. Protection Features:
- Overvoltage protection, undervoltage protection, and overcurrent protection are built into the device, enhancing the safety and longevity of the battery.

8. Communication Interface:
- The device supports I2C communication, allowing for easy integration with microcontrollers and other digital systems for monitoring and control.

9. Package Type:
- The BQ4013MA-120 is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

10. Battery Status Indicators:
- The device includes status indicators for battery charging, discharging, and fault conditions, providing clear feedback for system monitoring.

## Features

- Smart Battery Management: The BQ4013 incorporates advanced algorithms for battery management, optimizing charging cycles and extending battery life.
- Programmable Charge Profiles: Users can configure charge profiles to suit specific battery chemistries and application requirements, enhancing flexibility.
- Cell Balancing: The device may include features for cell balancing, ensuring that all cells in a multi-cell configuration are charged evenly, which is critical for battery longevity.
- Fault Detection: The BQ4013 can detect various fault conditions, such as short circuits and thermal events, and respond appropriately to protect the battery and the system.
- Low Quiescent Current: The device is designed to minimize power consumption during standby modes, which is essential for battery-operated devices.

## Applications

The Texas Instruments BQ4013MA-120 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other handheld devices that require efficient battery management.
- Consumer Appliances: Used in battery-powered consumer products, ensuring safe and reliable operation.
- Medical Devices: Suitable for portable medical equipment that requires precise battery management and safety features.
- Industrial Equipment: Employed in various industrial applications where battery management is critical for performance and safety.

## Conclusion

The Texas Instruments BQ4013MA-120 is a robust and versatile battery management IC that provides essential features for managing lithium-ion and lithium-polymer batteries. With its comprehensive protection features, programmable charge profiles, and efficient design, it is well-suited for a variety of applications in portable electronics, consumer appliances, medical devices, and industrial equipment. By integrating advanced battery management capabilities, the BQ4013 helps ensure optimal performance, safety, and longevity of battery-powered systems.
BQ4013MA-120 Compare Parts
  • BQ4013MA-120 vs BQ4016YMC-70
  • BQ4013MA-120 vs BQ4016MC-70
  • BQ4013MA-120 vs BQ4015YMA-85
  • BQ4013MA-120 vs BQ4015YMA-70
  • BQ4013MA-120 vs BQ4015MA-85
  • BQ4013MA-120 vs BQ4015MA-70
  • BQ4013MA-120 vs BQ4015LYMA-70N
  • BQ4013MA-120 vs BQ4014YMB-85
  • BQ4013MA-120 vs BQ4014YMB-120
  • BQ4013MA-120 vs BQ4014MB-85
  • BQ4013MA-120 vs BQ4014MB-120
  • BQ4013MA-120 vs BQ4013YMA-85N
  • BQ4013MA-120 vs BQ4013YMA-85
  • BQ4013MA-120 vs BQ4013YMA-70N
  • BQ4013MA-120 vs BQ4013YMA-70
  • BQ4013MA-120 vs BQ4013YMA-120
  • BQ4013MA-120 vs BQ4013MA-85
  • BQ4013MA-120 vs BQ4013LYMA-70N
  • BQ4013MA-120 vs BQ4011YMA-70N
  • BQ4013MA-120 vs BQ4011YMA-70
  • BQ4013MA-120 vs BQ4011YMA-200
  • BQ4013MA-120 vs BQ4011YMA-150N
  • BQ4013MA-120 vs BQ4011YMA-150
  • BQ4013MA-120 vs BQ4011YMA-100
  • BQ4013MA-120 vs BQ4011MA-200
  • BQ4013MA-120 vs BQ4011MA-150
  • BQ4013MA-120 vs BQ4011MA-100
  • BQ4013MA-120 vs BQ4011LYMA-70N
  • BQ4013MA-120 vs BQ4010YMA-85N
  • BQ4013MA-120 vs BQ4010YMA-85
  • BQ4013MA-120 vs BQ4010YMA-70N
  • BQ4013MA-120 vs BQ4010YMA-70
  • BQ4013MA-120 vs BQ4010YMA-200
  • BQ4013MA-120 vs BQ4010YMA-150N
  • BQ4013MA-120 vs BQ4010YMA-150
  • BQ4013MA-120 vs BQ4010MA-85
  • BQ4013MA-120 vs BQ4010MA-70
  • BQ4013MA-120 vs BQ4010MA-200
  • BQ4013MA-120 vs BQ4010MA-150
  • BQ4013MA-120 vs BQ4010LYMA-70N
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller