☰
CAT25040L
CAT25040L
Obsolete
Description:  IC EEPROM 4KBIT SPI 10MHZ 8DIP
Manufacturer:  onsemi
Datasheet:   CAT25040L Datasheet
History Price: $0.24000
In Stock: 11120
CAT25040L Specification
Specification
Part No
CAT25040L
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
SPI
Clock Frequency
10 MHz
Write Cycle Time - Word, Page
5ms
Access Time
40 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CAT25040L Related Parts
CAT1023WI-25-T3
CAT1023WI-25-T3
onsemi
CAT1023 - SUPERVISORY CIRCUIT WI
CAT24AA01TDI-GT3
CAT24AA01TDI-GT3
onsemi
IC EEPROM 1KBIT I2C TSOT23-5
CAT24AA01WI-G
CAT24AA01WI-G
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA01WI-GT3
CAT24AA01WI-GT3
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA02TDI-GT3
CAT24AA02TDI-GT3
onsemi
IC EEPROM 2KBIT I2C TSOT23-5
CAT24AA02WI-G
CAT24AA02WI-G
onsemi
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
CAT24AA02WI-GT3
CAT24AA02WI-GT3
onsemi
IC EEPROM 2KBIT 400KHZ 8SOIC
CAT24AA04TDI-GT3
CAT24AA04TDI-GT3
onsemi
IC EEPROM 4KBIT I2C TSOT23-5
CAT24AA04WI-G
CAT24AA04WI-G
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA04WI-GT3
CAT24AA04WI-GT3
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA08TDI-GT3
CAT24AA08TDI-GT3
onsemi
IC EEPROM 8KBIT I2C TSOT23-5
CAT24AA08WI-G
CAT24AA08WI-G
onsemi
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
CAT25040L Description
Overview of onsemi CAT25040L

The CAT25040L is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by onsemi. It is designed for applications requiring non-volatile memory storage, allowing data to be retained even when power is removed. The CAT25040L is particularly suitable for consumer electronics, automotive applications, and industrial systems where reliable data storage is essential.

Key Specifications

- Memory Capacity: The CAT25040L offers a memory capacity of 4 Kbits (512 bytes), which is sufficient for storing configuration settings, calibration data, and other small data sets.
- Interface: It utilizes a I2C (Inter-Integrated Circuit) interface, allowing for easy communication with microcontrollers and other digital devices. The I2C protocol supports multiple devices on the same bus, making it versatile for various applications.
- Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, making it compatible with a wide range of power supply levels, including low-voltage applications.
- Data Retention: The CAT25040L guarantees data retention for up to 100 years at 25°C, ensuring that stored data remains intact over long periods.
- Write Endurance: It supports a write endurance of 1,000,000 cycles per memory cell, allowing for frequent updates and modifications without degradation of performance.

Features

- Low Power Consumption: The CAT25040L is designed for low power operation, with a typical active current of 1 mA during read operations and a standby current of only 1 µA. This makes it ideal for battery-powered devices.
- Page Write Capability: The device supports page write operations, allowing up to 16 bytes to be written in a single operation. This feature enhances efficiency when updating multiple bytes of data.
- Self-Timed Write Cycle: The write cycle is self-timed, which simplifies the control logic required for writing data and ensures reliable operation.
- Hardware Write Protection: The CAT25040L includes hardware write protection features, preventing accidental data corruption during power fluctuations or system resets.

Applications

The CAT25040L is suitable for a variety of applications, including:

- Consumer Electronics: It is commonly used in devices such as remote controls, home appliances, and personal electronics for storing user settings and preferences.
- Automotive Systems: The EEPROM is utilized in automotive applications for storing configuration data, calibration settings, and fault codes, ensuring reliable operation in harsh environments.
- Industrial Equipment: It can be found in industrial control systems, where it stores critical parameters and settings that need to be retained during power loss.

Package and Dimensions

The CAT25040L is available in multiple package options, including SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package). These compact packages are designed to fit into space-constrained applications while providing reliable performance.

Conclusion

The onsemi CAT25040L is a reliable and efficient serial EEPROM solution that meets the needs of various applications requiring non-volatile memory. With its low power consumption, high endurance, and long data retention, it is an excellent choice for developers looking to implement robust data storage solutions in consumer, automotive, and industrial electronics. Its versatility and ease of integration make it a valuable component in modern electronic designs.
CAT25040L Compare Parts
  • CAT25040L vs CAT93C86XI-T2
  • CAT25040L vs CAT93C86VI-TE13
  • CAT25040L vs CAT93C86VI-GT3
  • CAT25040L vs CAT93C86VI-G
  • CAT25040L vs CAT93C86VI-G
  • CAT25040L vs CAT93C86VI
  • CAT25040L vs CAT93C86VET-RM
  • CAT25040L vs CAT93C86V-TE13
  • CAT25040L vs CAT93C86V
  • CAT25040L vs CAT93C86SIT-QC
  • CAT25040L vs CAT93C86S
  • CAT25040L vs CAT93C86LI-G
  • CAT25040L vs CAT93C86LI
  • CAT25040L vs CAT93C86LI
  • CAT25040L vs CAT93C86L
  • CAT25040L vs CAT93C86BVI-GT3
  • CAT25040L vs CAT93C86BVE-GT3
  • CAT25040L vs CAT93C86BHU4I-GT3
  • CAT25040L vs CAT93C76ZD4I-GT3
  • CAT25040L vs CAT93C76VI-GT3
  • CAT25040L vs CAT93C76VI-G
  • CAT25040L vs CAT93C76VGI-T3
  • CAT25040L vs CAT93C76LI-G
  • CAT25040L vs CAT93C76BVI-GT3L
  • CAT25040L vs CAT93C76BVI-GT3
  • CAT25040L vs CAT93C76BHU4I-GT3
  • CAT25040L vs CAT93C66YI-GT3-ON
  • CAT25040L vs CAT93C66XI-T2
  • CAT25040L vs CAT93C66XI
  • CAT25040L vs CAT93C66VP2I-GT3
  • CAT25040L vs CAT93C66VI-GT3
  • CAT25040L vs CAT93C66VI-G
  • CAT25040L vs CAT93C66VI
  • CAT25040L vs CAT93C66VGI-1.8
  • CAT25040L vs CAT93C66VE-GT3
  • CAT25040L vs CAT93C66VE-G
  • CAT25040L vs CAT93C66V-TE13
  • CAT25040L vs CAT93C66V
  • CAT25040L vs CAT93C66SI-TE13
  • CAT25040L vs CAT93C66SI
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!