☰
CAT9552YI
CAT9552YI
Obsolete
Description:  IC LED DRVR LIN I2C 25MA 24TSSOP
Manufacturer:  onsemi
Datasheet:   CAT9552YI Datasheet
History Price: Obsolete
In Stock: 47400
CAT9552YI Specification
Specification
Part No
CAT9552YI
Category
PMIC - LED Drivers
Manufacturer
onsemi
Series
CAT9552
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
2.3V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
25mA
Frequency
400Hz
Dimming
I2C
Applications
General Purpose
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CAT9552YI Related Parts
CAT310W-T1
CAT310W-T1
onsemi
IC LED DRIVER LINEAR 50MA 20SOIC
CAT3224HV3-GT2
CAT3224HV3-GT2
onsemi
IC LED DRIVER RGLTR 2A 16TQFN
CAT32TDI-GT3
CAT32TDI-GT3
onsemi
IC LED DRVR RGLTR PWM TSOT23-6
CAT32TDI-T3
CAT32TDI-T3
onsemi
IC LED DRVR WHITE BCKLGT TSOT-6
CAT3604AHV4-T2
CAT3604AHV4-T2
onsemi
IC LED DRV RGLTR PWM 30MA 16TQFN
CAT3604HV4-T2
CAT3604HV4-T2
onsemi
IC LED DRVR WHITE BCKLGT 16-TQFN
CAT3604VHV4-GT2
CAT3604VHV4-GT2
onsemi
IC LED DRV RGLTR PWM 25MA 16TQFN
CAT3606HV4-T2
CAT3606HV4-T2
onsemi
IC LED DRVR WHITE BCKLGT 16-TQFN
CAT3612HV2-GT2
CAT3612HV2-GT2
onsemi
IC LED DRV RGLTR MULT-STP 12TDFN
CAT3612HV2-T2
CAT3612HV2-T2
onsemi
IC LED DRV RGLTR MULT-STP 12TDFN
CAT3614HV2-GT2
CAT3614HV2-GT2
onsemi
IC LED DRV RGLT MULT-STEP 12TDFN
CAT3614HV2-T2
CAT3614HV2-T2
onsemi
IC LED DRVR WHITE BCKLGT 12-TDFN
CAT9552YI Compare Parts
  • CAT9552YI vs CAT9552WI-T1
  • CAT9552YI vs CAT9552HV6I-GT2
  • CAT9552YI vs CAT9532YI-T2
  • CAT9552YI vs CAT9532WI-T1
  • CAT9552YI vs CAT9532HV6I-GT2
  • CAT9552YI vs CAT4240TD-GT3
  • CAT9552YI vs CAT4238TD-GT3
  • CAT9552YI vs CAT4237TDT-MP
  • CAT9552YI vs CAT4237TD-T3
  • CAT9552YI vs CAT4237TD-GT3
  • CAT9552YI vs CAT4236HTD-GT3
  • CAT9552YI vs CAT4201TD-GT3
  • CAT9552YI vs CAT4139TD-GT3
  • CAT9552YI vs CAT4137TD-GT3
  • CAT9552YI vs CAT4134HV2-T2
  • CAT9552YI vs CAT4134HV2-GT2
  • CAT9552YI vs CAT4109V-GT2
  • CAT9552YI vs CAT4106YP-T2
  • CAT9552YI vs CAT4106HV4-GT2
  • CAT9552YI vs CAT4104VP2-GT3
  • CAT9552YI vs CAT4104V-GT3
  • CAT9552YI vs CAT4103V-GT2
  • CAT9552YI vs CAT4101TV-T75
  • CAT9552YI vs CAT4101TV
  • CAT9552YI vs CAT4026V-T1
  • CAT9552YI vs CAT4016Y-T2
  • CAT9552YI vs CAT4016W-T1
  • CAT9552YI vs CAT4016VSR-T2
  • CAT9552YI vs CAT4016VS-T2
  • CAT9552YI vs CAT4016HV6-T2
  • CAT9552YI vs CAT4016HV6-GT2
  • CAT9552YI vs CAT4008Y-T2
  • CAT9552YI vs CAT4008W-T2
  • CAT9552YI vs CAT4008V-T1
  • CAT9552YI vs CAT4004VP2-GT3
  • CAT9552YI vs CAT4004BHU2-GT3
  • CAT9552YI vs CAT4004AHU2-GT3B
  • CAT9552YI vs CAT4004AHU2-GT3
  • CAT9552YI vs CAT4003BTS-T3
  • CAT9552YI vs CAT4003BTD-GT3
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality