Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Maxim Integrated DS87C530-ENL
DS87C530-ENL
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 52TQFP
Manufacturer:
Maxim Integrated
Datasheet:
DS87C530-ENL Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS87C530-ENL Specification
Specification
Part No
DS87C530-ENL
Category
Embedded - Microcontrollers
Manufacturer
Maxim Integrated
Series
87C
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
33MHz
Connectivity
EBI/EMI, SIO, UART/USART
Peripherals
Power-Fail Reset, WDT
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-TQFP
Supplier Device Package
52-TQFP (10x10)
DS87C530-ENL PDF Datasheet
DS87C530-ENL Datasheet
Click and Download: DS87C530-ENL Datasheet
DS87C530-ENL Related Parts
DS80C310+FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-MCG
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-MCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-QCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG/T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QNG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS87C530-ENL Compare Parts
DS87C530-ENL vs DS89C450-QNL
DS87C530-ENL vs DS89C450-QNG+
DS87C530-ENL vs DS89C450-QNG
DS87C530-ENL vs DS89C450-MNL+
DS87C530-ENL vs DS89C450-MNL
DS87C530-ENL vs DS89C450-MNG+
DS87C530-ENL vs DS89C450-MNG
DS87C530-ENL vs DS89C450-ENL+
DS87C530-ENL vs DS89C450-ENL
DS87C530-ENL vs DS89C450-ENG+
DS87C530-ENL vs DS89C450-ENG
DS87C530-ENL vs DS89C440-QNL
DS87C530-ENL vs DS89C440-QNG
DS87C530-ENL vs DS89C440-MNL+
DS87C530-ENL vs DS89C440-MNL
DS87C530-ENL vs DS89C440-MNG
DS87C530-ENL vs DS89C440-ENL
DS87C530-ENL vs DS89C440-ENG
DS87C530-ENL vs DS89C430-QNL+
DS87C530-ENL vs DS89C430-QNL
DS87C530-ENL vs DS89C430-QNG+
DS87C530-ENL vs DS89C430-QNG
DS87C530-ENL vs DS89C430-MNL+
DS87C530-ENL vs DS89C430-MNL
DS87C530-ENL vs DS89C430-MNG+
DS87C530-ENL vs DS89C430-MNG
DS87C530-ENL vs DS89C430-ENL+
DS87C530-ENL vs DS89C430-ENL
DS87C530-ENL vs DS89C430-ENG+
DS87C530-ENL vs DS89C430-ENG
DS87C530-ENL vs DS89C420-QNL
DS87C530-ENL vs DS89C420-QNG
DS87C530-ENL vs DS89C420-QCL
DS87C530-ENL vs DS89C420-MNL
DS87C530-ENL vs DS89C420-MCS
DS87C530-ENL vs DS89C420-MCL
DS87C530-ENL vs DS89C420-ENL
DS87C530-ENL vs DS89C420-ENG
DS87C530-ENL vs DS89C420-ECS
DS87C530-ENL vs DS89C420-ECL
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed