DS89C430-MNG
DS89C430-MNG
Obsolete
Description:  IC MCU 8BIT 16KB FLASH 40DIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6400
DS89C430-MNG Specification
Specification
Part No
DS89C430-MNG
Category
Embedded - Microcontrollers
Manufacturer
Maxim Integrated
Series
89C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
25MHz
Connectivity
EBI/EMI, SIO, UART/USART
Peripherals
Power-Fail Reset, WDT
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
DS89C430-MNG PDF Datasheet
DS89C430-MNG Related Parts
DS80C310+FCG
DS80C310+FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG
DS80C310-ECG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-ECG+
DS80C310-ECG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG
DS80C310-FCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-FCG+
DS80C310-FCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44TQFP
DS80C310-MCG
DS80C310-MCG
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-MCG+
DS80C310-MCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 40DIP
DS80C310-QCG
DS80C310-QCG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+
DS80C310-QCG+
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG+T&R
DS80C310-QCG+T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QCG/T&R
DS80C310-QCG/T&R
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS80C310-QNG
DS80C310-QNG
Maxim Integrated
IC MCU 8BIT ROMLESS 44PLCC
DS89C430-MNG Description
The Dallas Semiconductor DS89C430-MNG is a high-performance microcontroller that belongs to the 8051 family of microcontrollers. It is designed for embedded applications requiring a combination of high speed, low power consumption, and a rich set of features. The DS89C430 is particularly well-suited for applications in industrial control, consumer electronics, and communication systems.

## Key Features

1. High-Speed Operation: The DS89C430 operates at a maximum clock frequency of 33 MHz, which is significantly faster than traditional 8051 microcontrollers. This high speed allows for efficient processing of instructions and quick response times in applications.

2. Flash Memory: The microcontroller includes 32 KB of on-chip Flash memory, which can be used for program storage. This Flash memory is reprogrammable, allowing developers to update firmware easily without needing to replace the microcontroller.

3. RAM: The DS89C430 features 1 KB of on-chip RAM, providing sufficient memory for data storage and variable management during program execution.

4. I/O Ports: The device includes 32 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for easy interfacing with various peripherals and sensors.

5. Timers and Counters: The DS89C430 is equipped with three 16-bit timers/counters, which can be used for timing applications, event counting, and generating precise delays.

6. Serial Communication: The microcontroller supports a full-duplex UART (Universal Asynchronous Receiver/Transmitter) for serial communication. This feature enables easy communication with other devices, such as sensors, displays, and other microcontrollers.

7. Interrupt System: The DS89C430 has a robust interrupt system with five external interrupt sources, allowing for responsive handling of events and multitasking capabilities.

8. Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes, including idle and power-down modes, to extend battery life.

9. Operating Voltage: The DS89C430 operates within a voltage range of 2.7V to 5.5V, providing flexibility for different power supply configurations.

10. Temperature Range: The device is rated for operation over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Architecture: 8051-compatible
- Clock Speed: Up to 33 MHz
- Flash Memory: 32 KB (reprogrammable)
- RAM: 1 KB
- I/O Pins: 32 general-purpose I/O pins
- Timers/Counters: 3 x 16-bit timers/counters
- Serial Communication: Full-duplex UART
- Interrupts: 5 external interrupt sources
- Operating Voltage: 2.7V to 5.5V
- Power Consumption: Low power operation with idle and power-down modes
- Operating Temperature Range: -40°C to +85°C
- Package Type: 44-pin PLCC (Plastic Leaded Chip Carrier)

## Applications

The Dallas Semiconductor DS89C430-MNG is suitable for a wide range of applications, including:

- Industrial Control Systems: Used in automation and control applications where high-speed processing and reliability are essential.
- Consumer Electronics: Ideal for devices such as remote controls, home appliances, and smart devices.
- Communication Systems: Can be used in data acquisition systems, telemetry, and other communication applications requiring serial data transfer.
- Automotive Applications: Suitable for automotive electronics, including sensor management and control systems.

## Conclusion

The Dallas Semiconductor DS89C430-MNG is a versatile and powerful microcontroller that offers a combination of high-speed performance, low power consumption, and a rich feature set. Its compatibility with the 8051 architecture makes it easy to integrate into existing designs, while its extensive memory and I/O capabilities provide flexibility for a wide range of applications. Whether used in industrial, consumer, or automotive environments, the DS89C430 is an excellent choice for engineers looking to implement reliable and efficient embedded solutions.
DS89C430-MNG Compare Parts
  • DS89C430-MNG vs DS89C450-QNL
  • DS89C430-MNG vs DS89C450-QNG+
  • DS89C430-MNG vs DS89C450-QNG
  • DS89C430-MNG vs DS89C450-MNL+
  • DS89C430-MNG vs DS89C450-MNL
  • DS89C430-MNG vs DS89C450-MNG+
  • DS89C430-MNG vs DS89C450-MNG
  • DS89C430-MNG vs DS89C450-ENL+
  • DS89C430-MNG vs DS89C450-ENL
  • DS89C430-MNG vs DS89C450-ENG+
  • DS89C430-MNG vs DS89C450-ENG
  • DS89C430-MNG vs DS89C440-QNL
  • DS89C430-MNG vs DS89C440-QNG
  • DS89C430-MNG vs DS89C440-MNL+
  • DS89C430-MNG vs DS89C440-MNL
  • DS89C430-MNG vs DS89C440-MNG
  • DS89C430-MNG vs DS89C440-ENL
  • DS89C430-MNG vs DS89C440-ENG
  • DS89C430-MNG vs DS89C430-QNL+
  • DS89C430-MNG vs DS89C430-QNL
  • DS89C430-MNG vs DS89C430-QNG+
  • DS89C430-MNG vs DS89C430-QNG
  • DS89C430-MNG vs DS89C430-MNL+
  • DS89C430-MNG vs DS89C430-MNL
  • DS89C430-MNG vs DS89C430-MNG+
  • DS89C430-MNG vs DS89C430-ENL+
  • DS89C430-MNG vs DS89C430-ENL
  • DS89C430-MNG vs DS89C430-ENG+
  • DS89C430-MNG vs DS89C430-ENG
  • DS89C430-MNG vs DS89C420-QNL
  • DS89C430-MNG vs DS89C420-QNG
  • DS89C430-MNG vs DS89C420-QCL
  • DS89C430-MNG vs DS89C420-MNL
  • DS89C430-MNG vs DS89C420-MCS
  • DS89C430-MNG vs DS89C420-MCL
  • DS89C430-MNG vs DS89C420-ENL
  • DS89C430-MNG vs DS89C420-ENG
  • DS89C430-MNG vs DS89C420-ECS
  • DS89C430-MNG vs DS89C420-ECL
  • DS89C430-MNG vs DS87C550-QNL
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.