EPC21701
EPC21701
Active
Description:  IC GAN LASER DRVR 80V
Manufacturer:  EPC
Datasheet:   EPC21701 Datasheet
History Price: $3.65000
In Stock: 19200
EPC21701 Specification
Specification
Part No
EPC21701
Category
PMIC - Laser Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
1
Voltage - Supply
80V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
EPC21701 PDF Datasheet
EPC21701 Related Parts
EPC21601
EPC21601
EPC
IC LASER DRVER 40V 10A 3.3VLOGIC
EPC21601ENGRT
EPC21601ENGRT
EPC
IC LASER DRVR 40V 10A 3.3V 6BMPD
EPC21603ENGRT
EPC21603ENGRT
EPC
IC LASER DRVR 40V 10A LVDS 6BMPD
EPC21603
EPC21603
EPC
IC LASER DRVR 40V 10A LVDSLOGIC
EPC21702ENGRT
EPC21702ENGRT
EPC
IC LASER DRVR GAN 80V 30A
EPC21704ENGRT
EPC21704ENGRT
EPC
IC LASER DRVR GAN 80V 75A
EPC21701 Compare Parts
  • EPC21701 vs EPC21601ENGRT
  • EPC21701 vs EPC21601
  • EPC21701 vs EPC21704ENGRT
  • EPC21701 vs EPC21702ENGRT
  • EPC21701 vs EPC21603
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!