100114FCQR
100114FCQR
Active
Description:  LINE DRIVER/RECEIVER, ECL100K
Manufacturer:  National Semiconductor
Datasheet:   100114FCQR Datasheet
History Price: Active
In Stock: 36800
100114FCQR Specification
Specification
Part No
100114FCQR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
F100114
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFlatpack
100114FCQR PDF Datasheet
100114FCQR Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100114FCQR Compare Parts
  • 100114FCQR vs 100EL16MX
  • 100114FCQR vs 100EL16M
  • 100114FCQR vs 100EL16M
  • 100114FCQR vs 100316QI
  • 100114FCQR vs 100316QCX
  • 100114FCQR vs 100316QC
  • 100114FCQR vs 100314SCX
  • 100114FCQR vs 100314SC
  • 100114FCQR vs 100314QIX
  • 100114FCQR vs 100314QI
  • 100114FCQR vs 100314QI
  • 100114FCQR vs 100314QCX
  • 100114FCQR vs 100314QCX
  • 100114FCQR vs 100314QC
  • 100114FCQR vs 100314QC
  • 100114FCQR vs 100314PC
  • 100114FCQR vs 100314J-QMLV
  • 100114FCQR vs 100314DC
  • 100114FCQR vs 100250DC
  • 100114FCQR vs 100126J-MIL
  • 100114FCQR vs 100126DC
  • 100114FCQR vs 100114W-MIL
  • 100114FCQR vs 100114J-MIL
  • 100114FCQR vs 100114DC
  • 100114FCQR vs 100314W-QMLV
  • 100114FCQR vs 100126FC
  • 100114FCQR vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed