Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor 100114W-MIL
100114W-MIL
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER/RECEIVER, ECL100K
Manufacturer:
National Semiconductor
Datasheet:
100114W-MIL Datasheet
History Price: $12.67000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100114W-MIL Specification
Specification
Part No
100114W-MIL
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
F100114
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFP
100114W-MIL PDF Datasheet
100114W-MIL Datasheet
Click and Download: 100114W-MIL Datasheet
100114W-MIL Related Parts
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QCX
onsemi
IC RECEIVER 0/5 28PLCC
100114W-MIL Compare Parts
100114W-MIL vs 100EL16MX
100114W-MIL vs 100EL16M
100114W-MIL vs 100EL16M
100114W-MIL vs 100316QI
100114W-MIL vs 100316QCX
100114W-MIL vs 100316QC
100114W-MIL vs 100314SCX
100114W-MIL vs 100314SC
100114W-MIL vs 100314QIX
100114W-MIL vs 100314QI
100114W-MIL vs 100314QI
100114W-MIL vs 100314QCX
100114W-MIL vs 100314QCX
100114W-MIL vs 100314QC
100114W-MIL vs 100314QC
100114W-MIL vs 100314PC
100114W-MIL vs 100314J-QMLV
100114W-MIL vs 100314DC
100114W-MIL vs 100250DC
100114W-MIL vs 100126J-MIL
100114W-MIL vs 100126DC
100114W-MIL vs 100114J-MIL
100114W-MIL vs 100114DC
100114W-MIL vs 100314W-QMLV
100114W-MIL vs 100126FC
100114W-MIL vs 100114FCQR
100114W-MIL vs 100114FC
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed