74ACT715SC
74ACT715SC
Obsolete
Description:  IC VIDEO SYNC 20SOIC
Manufacturer:  onsemi
Datasheet:   74ACT715SC Datasheet
History Price: Obsolete
In Stock: 13600
74ACT715SC Specification
Specification
Part No
74ACT715SC
Category
Linear - Video Processing
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
-
Control Interface
Logic
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74ACT715SC PDF Datasheet
74ACT715SC Related Parts
74ACT715-RSC
74ACT715-RSC
onsemi
IC VIDEO SYNC 20SOIC
74ACT715PC
74ACT715PC
onsemi
IC VIDEO SYNC 20DIP
74ACT715RPC
74ACT715RPC
onsemi
IC VIDEO SYNC 20DIP
74ACT715RSC
74ACT715RSC
onsemi
IC VIDEO SYNC 20SOIC
74ACT715RSCX
74ACT715RSCX
Fairchild Semiconductor
IC GENERATOR VIDEO SYNC 20SOIC
74ACT715RSCX
74ACT715RSCX
onsemi
IC VIDEO SYNC 20SOIC
74ACT715SCX
74ACT715SCX
onsemi
IC VIDEO SYNC 20SOIC
74ACT715SC Compare Parts
  • 74ACT715SC vs 74ACT715RSCX
  • 74ACT715SC vs 74ACT715RSCX
  • 74ACT715SC vs 74ACT715RSC
  • 74ACT715SC vs 74ACT715RPC
  • 74ACT715SC vs 74ACT715PC
  • 74ACT715SC vs 74ACT715-RSC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.