74AXP2G14GMH
74AXP2G14GMH
Active
Description:  74AXP2G14 - LOW-POWER DUAL SCHMI
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 10800
74AXP2G14GMH Specification
Specification
Part No
74AXP2G14GMH
Category
Logic - Gates and Inverters
Manufacturer
NXP Semiconductors
Series
74AXP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
2
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
0.7V ~ 2.75V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
3.2ns @ 2.5V, 5pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-XSON (1.45x1)
Package / Case
6-XFDFN
74AXP2G14GMH PDF Datasheet
74AXP2G14GMH Related Parts
74ABT00D,112
74ABT00D,112
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00D,118
74ABT00D,118
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00DB,112
74ABT00DB,112
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB,118
74ABT00DB,118
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB118
74ABT00DB118
NXP Semiconductors
NOW NEXPERIA 74ABT00DB - NAND GA
74ABT00N,112
74ABT00N,112
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14DIP
74ABT00PW,112
74ABT00PW,112
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,112
74ABT00PW,112
Nexperia
NEXPERIA 74ABT00PW - NAND GATE,
74ABT00PW,118
74ABT00PW,118
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,118
74ABT00PW,118
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT02D,112
74ABT02D,112
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02D,118
74ABT02D,118
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74AXP2G14GMH Compare Parts
  • 74AXP2G14GMH vs 74AXP2T08GFX
  • 74AXP2G14GMH vs 74AXP2T08GFX
  • 74AXP2G14GMH vs 74AXP2T08DPJ
  • 74AXP2G14GMH vs 74AXP2T08DPJ
  • 74AXP2G14GMH vs 74AXP2T08DP-Q100J
  • 74AXP2G14GMH vs 74AXP2G14GXZ
  • 74AXP2G14GMH vs 74AXP2G14GXZ
  • 74AXP2G14GMH vs 74AXP2G14GSH
  • 74AXP2G14GMH vs 74AXP2G14GS125
  • 74AXP2G14GMH vs 74AXP2G14GNH
  • 74AXP2G14GMH vs 74AXP2G14GN125
  • 74AXP2G14GMH vs 74AXP2G14GM125
  • 74AXP2G14GMH vs 74AXP1T32GXZ
  • 74AXP2G14GMH vs 74AXP1T32GXZ
  • 74AXP2G14GMH vs 74AXP1T32GWH
  • 74AXP2G14GMH vs 74AXP1T32GWH
  • 74AXP2G14GMH vs 74AXP1T14GXH
  • 74AXP2G14GMH vs 74AXP1T14GWH
  • 74AXP2G14GMH vs 74AXP1T14GWH
  • 74AXP2G14GMH vs 74AXP1G86GXH
  • 74AXP2G14GMH vs 74AXP1G86GSH
  • 74AXP2G14GMH vs 74AXP1G86GMH
  • 74AXP2G14GMH vs 74AXP1G86GMH
  • 74AXP2G14GMH vs 74AXP1G32GXH
  • 74AXP2G14GMH vs 74AXP1G32GSH
  • 74AXP2G14GMH vs 74AXP1G32GNH
  • 74AXP2G14GMH vs 74AXP1G32GMH
  • 74AXP2G14GMH vs 74AXP1G32GM125
  • 74AXP2G14GMH vs 74AXP1G14GXH
  • 74AXP2G14GMH vs 74AXP1G14GSH
  • 74AXP2G14GMH vs 74AXP1G14GSH
  • 74AXP2G14GMH vs 74AXP1G14GS125
  • 74AXP2G14GMH vs 74AXP1G14GNH
  • 74AXP2G14GMH vs 74AXP1G14GN125
  • 74AXP2G14GMH vs 74AXP1G14GMH
  • 74AXP2G14GMH vs 74AXP1G14GM125
  • 74AXP2G14GMH vs 74AXP1G11GSH
  • 74AXP2G14GMH vs 74AXP1G11GSH
  • 74AXP2G14GMH vs 74AXP1G11GMH
  • 74AXP2G14GMH vs 74AXP1G11GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.