74AXP2G17GMH
74AXP2G17GMH
Active
Description:  IC BUFFER NON-INVERT 2.75V 6XSON
Manufacturer:  NXP Semiconductors
History Price: $0.10000
In Stock: 400
74AXP2G17GMH Specification
Specification
Part No
74AXP2G17GMH
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
74AXP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
1
Input Type
Schmitt Trigger
Output Type
Push-Pull
Current - Output High, Low
8mA, 8mA
Voltage - Supply
0.7V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-XFDFN
Supplier Device Package
6-XSON (1.45x1)
74AXP2G17GMH PDF Datasheet
74AXP2G17GMH Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74AXP2G17GMH Compare Parts
  • 74AXP2G17GMH vs 74AXP8T245BQJ
  • 74AXP2G17GMH vs 74AXP4T245PWJ
  • 74AXP2G17GMH vs 74AXP4T245BQX
  • 74AXP2G17GMH vs 74AXP2T3407GTX
  • 74AXP2G17GMH vs 74AXP2T3407GTX
  • 74AXP2G17GMH vs 74AXP2T3407GT115
  • 74AXP2G17GMH vs 74AXP2T3407GSX
  • 74AXP2G17GMH vs 74AXP2T3407GS115
  • 74AXP2G17GMH vs 74AXP2T3407GNX
  • 74AXP2G17GMH vs 74AXP2T3407GNX
  • 74AXP2G17GMH vs 74AXP2T3407GN115
  • 74AXP2G17GMH vs 74AXP2T3407DCH
  • 74AXP2G17GMH vs 74AXP2T3407DC125
  • 74AXP2G17GMH vs 74AXP2G34GSH
  • 74AXP2G17GMH vs 74AXP2G34GSH
  • 74AXP2G17GMH vs 74AXP2G34GMH
  • 74AXP2G17GMH vs 74AXP2G34GMH
  • 74AXP2G17GMH vs 74AXP2G17GSH
  • 74AXP2G17GMH vs 74AXP2G17GSH
  • 74AXP2G17GMH vs 74AXP2G07GXZ
  • 74AXP2G17GMH vs 74AXP2G07GXZ
  • 74AXP2G17GMH vs 74AXP2G07GSH
  • 74AXP2G17GMH vs 74AXP2G07GS125
  • 74AXP2G17GMH vs 74AXP2G07GNH
  • 74AXP2G17GMH vs 74AXP2G07GN125
  • 74AXP2G17GMH vs 74AXP2G07GMH
  • 74AXP2G17GMH vs 74AXP2G07GM125
  • 74AXP2G17GMH vs 74AXP1T34GXH
  • 74AXP2G17GMH vs 74AXP1T34GXH
  • 74AXP2G17GMH vs 74AXP1T34GWH
  • 74AXP2G17GMH vs 74AXP1T34GW125
  • 74AXP2G17GMH vs 74AXP1T34GSH
  • 74AXP2G17GMH vs 74AXP1T34GS125
  • 74AXP2G17GMH vs 74AXP1T34GS,125
  • 74AXP2G17GMH vs 74AXP1T34GNH
  • 74AXP2G17GMH vs 74AXP1T34GN125
  • 74AXP2G17GMH vs 74AXP1T34GN,125
  • 74AXP2G17GMH vs 74AXP1T34GMH
  • 74AXP2G17GMH vs 74AXP1T34GM125
  • 74AXP2G17GMH vs 74AXP1G17GXH
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend