Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 74F153PC
74F153PC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 2 X 4:1 16DIP
Manufacturer:
National Semiconductor
Datasheet:
74F153PC Datasheet
History Price: $0.34000
In Stock: 16660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F153PC Specification
Specification
Part No
74F153PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
20mA, 1mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74F153PC PDF Datasheet
74F153PC Datasheet
Click and Download: 74F153PC Datasheet
74F153PC Related Parts
74F138PC
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
74F138PC
National Semiconductor
DECODER/DRIVER, F/FAST SERIES, I
74F138PC
onsemi
IC DECODER/DEMUX 1X3:8 16DIP
74F138SC
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SCX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SCX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74F138SJ
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74F138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74F139PC
Fairchild Semiconductor
IC DECODER/DEMUX 1X2:4 16DIP
74F139PC
National Semiconductor
DECODER/DRIVER, F/FAST SERIES, I
74F153PC Compare Parts
74F153PC vs 74FST6800QG8
74F153PC vs 74FST6800QG
74F153PC vs 74FST6800PGG8
74F153PC vs 74FST6800PGG
74F153PC vs 74FST6800DWR2
74F153PC vs 74FST6800DTR2
74F153PC vs 74FST3861QSR
74F153PC vs 74FST3861DWR2
74F153PC vs 74FST3861DTR2
74F153PC vs 74FST3400QSR
74F153PC vs 74FST3400DWR2
74F153PC vs 74FST3400DW
74F153PC vs 74FST3400DTR2
74F153PC vs 74FST3384QSR
74F153PC vs 74FST3384DWR2
74F153PC vs 74FST3384DTR2
74F153PC vs 74FST3383QSR
74F153PC vs 74FST3383QS
74F153PC vs 74FST3383DWR2
74F153PC vs 74FST3383DW
74F153PC vs 74FST3383DTR2
74F153PC vs 74FST3383DT
74F153PC vs 74FST3345QSR
74F153PC vs 74FST3345DWR2
74F153PC vs 74FST3345DTR2
74F153PC vs 74FST3257QSR
74F153PC vs 74FST3257QS
74F153PC vs 74FST3257MNTWG
74F153PC vs 74FST3257MN2TWG
74F153PC vs 74FST3257DTR2G
74F153PC vs 74FST3257DTR2
74F153PC vs 74FST3257DR2G
74F153PC vs 74FST3257DR2
74F153PC vs 74FST3257D
74F153PC vs 74FST3253QSR
74F153PC vs 74FST3253QS
74F153PC vs 74FST3253DTR2
74F153PC vs 74FST3253DT
74F153PC vs 74FST3253DR2
74F153PC vs 74FST3253D
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied