☰
CD4512BE
CD4512BE
Active
Description:  IC DATA SELCT/MULTPL 1X8:1 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4512BE Datasheet
History Price: $0.76000
In Stock: 8560
CD4512BE Specification
Specification
Part No
CD4512BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4512BE Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4512BE Description
The Texas Instruments CD4512BE is a CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuit that functions as a dual 4-bit static RAM (Random Access Memory) with a built-in address decoder. It is part of the CD4000 series of logic devices, which are known for their versatility, low power consumption, and high noise immunity. The CD4512BE is particularly useful in applications requiring temporary data storage, such as in digital signal processing, microcontroller interfacing, and various memory applications.

## Overview

The CD4512BE is designed to provide a simple and efficient way to store and retrieve data in a digital circuit. It features two independent 4-bit memory blocks, allowing for the storage of 8 bits of data in total. The device is capable of reading and writing data, making it suitable for applications where temporary data storage is required. The built-in address decoder simplifies the interfacing with other digital components, allowing for easy integration into larger systems.

## Key Features

1. Dual 4-Bit Static RAM: The CD4512BE contains two separate 4-bit memory blocks, providing a total of 8 bits of storage.
2. Built-in Address Decoder: The integrated address decoder allows for easy selection of memory locations, simplifying the design of memory access circuits.
3. Low Power Consumption: The CMOS technology used in the CD4512BE ensures low static power consumption, making it suitable for battery-operated devices.
4. High Noise Immunity: The device exhibits excellent noise margins, allowing it to function reliably in noisy environments.
5. Wide Supply Voltage Range: The CD4512BE operates over a supply voltage range of 3V to 15V, making it adaptable to various applications.
6. Fast Access Time: The device provides quick access to stored data, enabling efficient data retrieval and storage operations.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- Output Voltage Levels:
- V_OH (High Level Output Voltage): Typically V_DD - 0.1V
- V_OL (Low Level Output Voltage): Typically 0.1V
- Maximum Input Current (I_IN): ±1 µA
- Maximum Output Current (I_O): ±5 mA
- Maximum Power Dissipation (P_D): 500 mW
- Operating Temperature Range: -55°C to +125°C
- Access Time: Typically 100 ns at V_DD = 9V
- Data Retention Voltage: Minimum 1.5V

## Pin Configuration

The CD4512BE is available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

- Pin 1: A0 (Address Input for Memory Block 1)
- Pin 2: A1 (Address Input for Memory Block 1)
- Pin 3: A2 (Address Input for Memory Block 1)
- Pin 4: A3 (Address Input for Memory Block 1)
- Pin 5: D0 (Data Input/Output for Memory Block 1)
- Pin 6: D1 (Data Input/Output for Memory Block 1)
- Pin 7: D2 (Data Input/Output for Memory Block 1)
- Pin 8: D3 (Data Input/Output for Memory Block 1)
- Pin 9: GND (Ground)
- Pin 10: V_DD (Supply Voltage)
- Pin 11: A0 (Address Input for Memory Block 2)
- Pin 12: A1 (Address Input for Memory Block 2)
- Pin 13: A2 (Address Input for Memory Block 2)
- Pin 14: A3 (Address Input for Memory Block 2)
- Pin 15: D0 (Data Input/Output for Memory Block 2)
- Pin 16: D1 (Data Input/Output for Memory Block 2)

## Applications

The CD4512BE is used in a variety of applications, including:

- Temporary Data Storage: It can be used to store data temporarily in digital circuits, such as in microcontrollers and digital signal processors.
- Data Buffers: The device can act as a buffer for data being transferred between different parts of a system.
- Control Systems: It can be employed in control logic for various electronic systems that require data storage.
- Signal Processing: The CD4512BE is suitable for applications in signal processing where temporary data storage is needed.

## Conclusion

The Texas
CD4512BE Compare Parts
  • CD4512BE vs CD4556BM96
  • CD4512BE vs CD4556BM
  • CD4512BE vs CD4556BFX
  • CD4512BE vs CD4556BF3A
  • CD4512BE vs CD4556BF
  • CD4512BE vs CD4556BEX
  • CD4512BE vs CD4556BE
  • CD4512BE vs CD4556BE
  • CD4512BE vs CD4555BPWRG4
  • CD4512BE vs CD4555BPWR
  • CD4512BE vs CD4555BPW
  • CD4512BE vs CD4555BNSR
  • CD4512BE vs CD4555BMT
  • CD4512BE vs CD4555BM96
  • CD4512BE vs CD4555BM
  • CD4512BE vs CD4555BF3A
  • CD4512BE vs CD4555BEG4
  • CD4512BE vs CD4555BE
  • CD4512BE vs CD4555BE
  • CD4512BE vs CD4555BD3
  • CD4512BE vs CD4532BPWR
  • CD4512BE vs CD4532BPWG4
  • CD4512BE vs CD4532BPWE4
  • CD4512BE vs CD4532BPW
  • CD4512BE vs CD4532BNSR
  • CD4512BE vs CD4532BNS
  • CD4512BE vs CD4532BMT
  • CD4512BE vs CD4532BMG4
  • CD4512BE vs CD4532BM96E4
  • CD4512BE vs CD4532BM96
  • CD4512BE vs CD4532BM
  • CD4512BE vs CD4532BFX
  • CD4512BE vs CD4532BEX
  • CD4512BE vs CD4532BEG4
  • CD4512BE vs CD4532BE
  • CD4512BE vs CD4532BE
  • CD4512BE vs CD4515BME4
  • CD4512BE vs CD4515BM96
  • CD4512BE vs CD4515BM
  • CD4512BE vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect