☰
LC75813E-E
LC75813E-E
Obsolete
Description:  IC DRVR 261/344 SEGMENT 100QIPE
Manufacturer:  onsemi
Datasheet:   LC75813E-E Datasheet
History Price: $5.87000
In Stock: 5960
LC75813E-E Specification
Specification
Part No
LC75813E-E
Category
PMIC - Display Drivers
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
261 Segment, 344 Segment
Interface
Serial
Digits or Characters
-
Current - Supply
250 μA
Voltage - Supply
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-QIPE (20x14)
LC75813E-E Related Parts
LC74731W-9818-E
LC74731W-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74731WS-9818-E
LC74731WS-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732W-9811-E
LC74732W-9811-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732WH-9811-E
LC74732WH-9811-E
onsemi
IC DISPLAY CTLR ON SCREEN 64SQFP
LC74735NWS-9817-E
LC74735NWS-9817-E
onsemi
IC DISPLAY CTLR ON SCRN 80SQFP
LC74735YWS-8A43-SH-H
LC74735YWS-8A43-SH-H
onsemi
IC DRVR DISPLAY CTRL 80SQFP
LC74736PT-E
LC74736PT-E
onsemi
IC DRVR DISPLAY CTRL 100TQFP
LC74761M-9006-E
LC74761M-9006-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-E
LC74763M-9602-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-TLM-E
LC74763M-9602-TLM-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74772V-9015-E
LC74772V-9015-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74772V-9015-TLM-E
LC74772V-9015-TLM-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC75813E-E Description
The ON Semiconductor LC75813E-E is a versatile and highly integrated LCD (Liquid Crystal Display) driver designed for various applications, including consumer electronics, automotive displays, and industrial equipment. This device is particularly valued for its ability to drive multiple segments of LCDs while providing features that enhance display performance and reduce power consumption.

## Key Specifications and Features:

1. General Description:
- The LC75813E-E is a segment driver IC that can control up to 128 segments of an LCD. It is designed to interface with microcontrollers or microprocessors, allowing for easy integration into various display systems. The device supports both static and dynamic driving methods, making it suitable for a wide range of display types.

2. Operating Voltage:
- The LC75813E-E operates within a voltage range of 2.7V to 5.5V, making it compatible with various power supply configurations. This flexibility allows it to be used in battery-operated devices, where low power consumption is critical.

3. Display Control:
- The device supports multiple display modes, including static and multiplexed driving. It can drive up to 128 segments in a multiplexed configuration, allowing for complex display patterns and graphics. The LC75813E-E also features a built-in oscillator for generating the necessary timing signals for display operation.

4. Data Interface:
- The LC75813E-E utilizes a serial data interface, typically SPI (Serial Peripheral Interface), to communicate with the host microcontroller. This interface allows for efficient data transfer and control of the display segments. The device can receive data in a serial format, which is then converted to parallel signals for driving the LCD segments.

5. Power Consumption:
- One of the key advantages of the LC75813E-E is its low power consumption. The device is designed to minimize power usage during operation, making it ideal for portable and battery-powered applications. The low quiescent current further enhances its suitability for energy-efficient designs.

6. Temperature Range:
- The LC75813E-E is rated for operation over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in various environments, including automotive and industrial applications where temperature fluctuations can occur.

7. Built-in Features:
- The device includes several built-in features that enhance its functionality:
- Contrast Control: The LC75813E-E allows for adjustable contrast levels, enabling better visibility of the display under different lighting conditions.
- Display Test Function: The IC includes a display test mode that allows for easy verification of the display segments during manufacturing and troubleshooting.
- Power-On Reset: The built-in power-on reset function ensures that the device initializes correctly upon power-up, preventing erroneous display states.

8. Applications:
- The LC75813E-E is suitable for a wide range of applications, including:
- Consumer electronics (e.g., digital watches, calculators, and home appliances)
- Automotive displays (e.g., dashboard indicators and infotainment systems)
- Industrial equipment (e.g., control panels and measurement devices)
- Medical devices (e.g., patient monitors and diagnostic equipment)

9. Electrical Characteristics Table:
- Below is a summary of the key electrical characteristics of the ON Semiconductor LC75813E-E:

| Parameter | Value |
|-------------------------------|--------------------------------|
| Operating Voltage | 2.7V to 5.5V |
| Maximum Segment Drive Current | 2 mA per segment |
| Number of Segments | Up to 128 segments |
| Temperature Range | -40°C to +85°C |
| Data Interface | Serial (SPI) |
| Power Consumption | Low power consumption |
| Contrast Control | Yes |
| Display Test Function | Yes |
| Power-On Reset | Yes |

## Conclusion:

The ON Semiconductor LC75813E-E is a highly integrated LCD driver that offers a combination of flexibility, low power consumption, and robust performance. Its ability to drive multiple segments, along with built-in features for contrast control and display testing, makes it an excellent choice for a variety of applications in consumer electronics, automotive displays, and industrial equipment. With its wide operating voltage range and temperature tolerance, the LC75813E-E is well-suited for modern electronic designs that require reliable and efficient display solutions.
LC75813E-E Compare Parts
  • LC75813E-E vs LC79430KNE-E
  • LC75813E-E vs LC79401KNE-E
  • LC75813E-E vs LC7932M-TRM-E
  • LC75813E-E vs LC75897PWS-T-E
  • LC75813E-E vs LC75897PW-E
  • LC75813E-E vs LC75890W-NH
  • LC75813E-E vs LC75890W-2H
  • LC75813E-E vs LC75886PW-H
  • LC75813E-E vs LC75878WS-E
  • LC75813E-E vs LC75878W-E
  • LC75813E-E vs LC75863WS-E
  • LC75813E-E vs LC75857WS-E
  • LC75813E-E vs LC75857W-E
  • LC75813E-E vs LC75857ES-E
  • LC75813E-E vs LC75857E-E
  • LC75813E-E vs LC75854WHS-E
  • LC75813E-E vs LC75854W-TLM-E
  • LC75813E-E vs LC75854W-E
  • LC75813E-E vs LC75853NWHS-E
  • LC75813E-E vs LC75853NW-TLM-E
  • LC75813E-E vs LC75853NW-E
  • LC75813E-E vs LC75853NEHS-E
  • LC75813E-E vs LC75853NE-E
  • LC75813E-E vs LC75852W-TLM-E
  • LC75813E-E vs LC75852W-E
  • LC75813E-E vs LC75852EHS-E
  • LC75813E-E vs LC75852E-E
  • LC75813E-E vs LC75847TS-E
  • LC75813E-E vs LC75847T-E
  • LC75813E-E vs LC75844MHS-TLM-E
  • LC75813E-E vs LC75844MHS-MPB-E
  • LC75813E-E vs LC75844M-TLM-E
  • LC75813E-E vs LC75844M-E
  • LC75813E-E vs LC75842EHS-E
  • LC75813E-E vs LC75842E-E
  • LC75813E-E vs LC75841PES-H
  • LC75813E-E vs LC75841PE-H
  • LC75813E-E vs LC75839PW-H
  • LC75813E-E vs LC75839PW-H
  • LC75813E-E vs LC75838WS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great