Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75821EHS-E
LC75821EHS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 53/104 SEGMENT 64QIPE
Manufacturer:
onsemi
Datasheet:
LC75821EHS-E Datasheet
History Price: $0.99000
In Stock: 30560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75821EHS-E Specification
Specification
Part No
LC75821EHS-E
Category
PMIC - Display Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
53 Segment, 104 Segment
Interface
Serial
Digits or Characters
-
Current - Supply
-
Voltage - Supply
3V ~ 6.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-BQFP
Supplier Device Package
64-QIPE (14x14)
LC75821EHS-E Related Parts
LC74731W-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74731WS-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732W-9811-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732WH-9811-E
onsemi
IC DISPLAY CTLR ON SCREEN 64SQFP
LC74735NWS-9817-E
onsemi
IC DISPLAY CTLR ON SCRN 80SQFP
LC74735YWS-8A43-SH-H
onsemi
IC DRVR DISPLAY CTRL 80SQFP
LC74736PT-E
onsemi
IC DRVR DISPLAY CTRL 100TQFP
LC74761M-9006-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-TLM-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74772V-9015-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74772V-9015-TLM-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC75821EHS-E Compare Parts
LC75821EHS-E vs LC79430KNE-E
LC75821EHS-E vs LC79401KNE-E
LC75821EHS-E vs LC7932M-TRM-E
LC75821EHS-E vs LC75897PWS-T-E
LC75821EHS-E vs LC75897PW-E
LC75821EHS-E vs LC75890W-NH
LC75821EHS-E vs LC75890W-2H
LC75821EHS-E vs LC75886PW-H
LC75821EHS-E vs LC75878WS-E
LC75821EHS-E vs LC75878W-E
LC75821EHS-E vs LC75863WS-E
LC75821EHS-E vs LC75857WS-E
LC75821EHS-E vs LC75857W-E
LC75821EHS-E vs LC75857ES-E
LC75821EHS-E vs LC75857E-E
LC75821EHS-E vs LC75854WHS-E
LC75821EHS-E vs LC75854W-TLM-E
LC75821EHS-E vs LC75854W-E
LC75821EHS-E vs LC75853NWHS-E
LC75821EHS-E vs LC75853NW-TLM-E
LC75821EHS-E vs LC75853NW-E
LC75821EHS-E vs LC75853NEHS-E
LC75821EHS-E vs LC75853NE-E
LC75821EHS-E vs LC75852W-TLM-E
LC75821EHS-E vs LC75852W-E
LC75821EHS-E vs LC75852EHS-E
LC75821EHS-E vs LC75852E-E
LC75821EHS-E vs LC75847TS-E
LC75821EHS-E vs LC75847T-E
LC75821EHS-E vs LC75844MHS-TLM-E
LC75821EHS-E vs LC75844MHS-MPB-E
LC75821EHS-E vs LC75844M-TLM-E
LC75821EHS-E vs LC75844M-E
LC75821EHS-E vs LC75842EHS-E
LC75821EHS-E vs LC75842E-E
LC75821EHS-E vs LC75841PES-H
LC75821EHS-E vs LC75841PE-H
LC75821EHS-E vs LC75839PW-H
LC75821EHS-E vs LC75839PW-H
LC75821EHS-E vs LC75838WS-E
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great