MC79M08CDT
MC79M08CDT
Obsolete
Description:  IC REG LINEAR -8V 500MA DPAK
Manufacturer:  onsemi
Datasheet:   MC79M08CDT Datasheet
History Price: Obsolete
In Stock: 14800
MC79M08CDT Specification
Specification
Part No
MC79M08CDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
63dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MC79M08CDT PDF Datasheet
MC79M08CDT Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M08CDT Description
Overview of onsemi MC79M08CDT

The MC79M08CDT is a low-dropout (LDO) voltage regulator manufactured by onsemi, designed to provide a stable output voltage with minimal input-output voltage differential. This device is particularly useful in applications where space is limited and efficiency is critical. The MC79M08CDT is part of the MC79M series, which is known for its reliability and performance in various electronic circuits, including consumer electronics, automotive, and industrial applications.

Key Specifications

- Type: Low-Dropout Voltage Regulator
- Output Voltage: 8 V
- Input Voltage Range: 9 V to 30 V
- Output Current: 1 A (maximum)
- Dropout Voltage: 0.3 V (typical at 1 A)
- Line Regulation: 0.1% (typical)
- Load Regulation: 0.1% (typical)
- Quiescent Current: 5 mA (typical)
- Thermal Resistance (Junction to Case): 50 °C/W
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TO-220

Performance Characteristics

The MC79M08CDT is designed to deliver high performance in a compact package. With a fixed output voltage of 8 V, it is suitable for powering various electronic devices that require this specific voltage level. The input voltage range of 9 V to 30 V allows for flexibility in power supply options, making it compatible with a wide range of applications.

Output Current and Dropout Voltage

The regulator can provide a maximum output current of 1 A, making it suitable for powering devices with moderate current requirements. The dropout voltage of 0.3 V at full load ensures that the device can maintain regulation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-powered applications where efficiency is crucial.

Regulation and Efficiency

The MC79M08CDT features excellent line regulation and load regulation, both rated at 0.1% typical. This means that variations in input voltage or output load will have minimal impact on the output voltage, ensuring stable performance in various operating conditions. The quiescent current of 5 mA is relatively low, contributing to overall efficiency, especially in low-power applications.

Thermal Performance

With a thermal resistance of 50 °C/W from junction to case, the MC79M08CDT is designed to handle heat dissipation effectively. This characteristic is essential for maintaining reliable operation, especially in high-temperature environments. The device operates over a wide temperature range of -40 °C to +125 °C, making it suitable for use in harsh conditions, including automotive and industrial applications.

Applications

The onsemi MC79M08CDT is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices requiring stable power supplies, such as audio equipment and home appliances.
- Automotive: Ideal for automotive electronics that demand reliability and performance under varying conditions.
- Industrial Control: Can be employed in control systems and automation equipment where stable voltage is critical.
- Telecommunications: Suitable for communication devices that require consistent power for operation.

Conclusion

The onsemi MC79M08CDT is a reliable and efficient low-dropout voltage regulator that provides a stable output voltage of 8 V with a maximum output current of 1 A. Its low dropout voltage, excellent regulation characteristics, and wide operating temperature range make it an ideal choice for various applications in consumer electronics, automotive, and industrial sectors. With its robust performance and flexibility, the MC79M08CDT is a valuable component for engineers designing power management solutions in modern electronic systems.
MC79M08CDT Compare Parts
  • MC79M08CDT vs MC79M15CT
  • MC79M08CDT vs MC79M15CDTRKG
  • MC79M08CDT vs MC79M15CDTRK
  • MC79M08CDT vs MC79M15CDTG
  • MC79M08CDT vs MC79M15CDT
  • MC79M08CDT vs MC79M15BTG
  • MC79M08CDT vs MC79M15BT
  • MC79M08CDT vs MC79M15BDTRKG
  • MC79M08CDT vs MC79M15BDTRK
  • MC79M08CDT vs MC79M15BDTG
  • MC79M08CDT vs MC79M15BDT
  • MC79M08CDT vs MC79M12CTG
  • MC79M08CDT vs MC79M12CT
  • MC79M08CDT vs MC79M12CDTRKG
  • MC79M08CDT vs MC79M12CDTRK
  • MC79M08CDT vs MC79M12CDTG
  • MC79M08CDT vs MC79M12CDT
  • MC79M08CDT vs MC79M12BTG
  • MC79M08CDT vs MC79M12BT
  • MC79M08CDT vs MC79M12BDTRKG
  • MC79M08CDT vs MC79M12BDTRK
  • MC79M08CDT vs MC79M12BDTG
  • MC79M08CDT vs MC79M12BDT
  • MC79M08CDT vs MC79M08CTG
  • MC79M08CDT vs MC79M08CT
  • MC79M08CDT vs MC79M08CDTRKG
  • MC79M08CDT vs MC79M08CDTRK
  • MC79M08CDT vs MC79M08CDTG
  • MC79M08CDT vs MC79M08BTG
  • MC79M08CDT vs MC79M08BT
  • MC79M08CDT vs MC79M08BDTRKG
  • MC79M08CDT vs MC79M08BDTRK
  • MC79M08CDT vs MC79M08BDTG
  • MC79M08CDT vs MC79M08BDT
  • MC79M08CDT vs MC79M05CTG
  • MC79M08CDT vs MC79M05CT
  • MC79M08CDT vs MC79M05CDTRKG
  • MC79M08CDT vs MC79M05CDTRK
  • MC79M08CDT vs MC79M05CDTG
  • MC79M08CDT vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!