MC79M12CTG
MC79M12CTG
Obsolete
Description:  IC REG LINEAR -12V 500MA TO220AB
Manufacturer:  onsemi
Datasheet:   MC79M12CTG Datasheet
History Price: $0.38000
In Stock: 43600
MC79M12CTG Specification
Specification
Part No
MC79M12CTG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MC79M12CTG PDF Datasheet
MC79M12CTG Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M12CTG Description
Overview of onsemi MC79M12CTG

The onsemi MC79M12CTG is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high accuracy and low noise. This device is particularly suitable for applications requiring a regulated 12V output, such as power supplies for analog circuits, microcontrollers, and other electronic devices. The MC79M12CTG is known for its reliability and efficiency, making it a popular choice in various consumer and industrial applications.

Key Specifications

- Output Voltage: 12V
- Input Voltage Range: 14V to 30V
- Output Current: 1A (maximum)
- Dropout Voltage: 0.5V (typical at 1A)
- Line Regulation: 0.1% (typical)
- Load Regulation: 0.5% (typical)
- Quiescent Current: 5 mA (typical)
- Temperature Range: -40°C to 125°C
- Package Type: TO-220

Performance Features

Low Dropout Voltage: The MC79M12CTG features a low dropout voltage of 0.5V at a maximum output current of 1A. This characteristic allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.

High Output Current Capability: With a maximum output current of 1A, the MC79M12CTG can support a variety of loads, making it suitable for powering multiple components in a circuit. This capability is essential for applications that require reliable power delivery.

Excellent Line and Load Regulation: The device offers excellent line regulation of 0.1% and load regulation of 0.5%. These specifications ensure that the output voltage remains stable under varying input voltage conditions and load changes, which is critical for sensitive electronic applications.

Low Quiescent Current: The typical quiescent current of 5 mA allows for efficient operation, especially in battery-powered applications where minimizing power consumption is crucial. This feature helps extend battery life and improve overall system efficiency.

Thermal Performance and Protection Features

Wide Operating Temperature Range: The MC79M12CTG operates over a wide temperature range of -40°C to 125°C, making it suitable for use in harsh environments. This robustness ensures reliable performance in various applications, including automotive and industrial settings.

Thermal Overload Protection: The device includes thermal overload protection, which prevents damage due to excessive heat. This feature is essential for maintaining the longevity and reliability of the regulator in high-temperature environments.

Short-Circuit Protection: The MC79M12CTG is designed with short-circuit protection, which safeguards the device and the connected load in the event of a fault condition. This protection enhances the overall reliability of the system.

Applications

The onsemi MC79M12CTG is suitable for a wide range of applications, including:

- Power supplies for analog circuits
- Microcontroller power management
- Automotive electronics
- Industrial control systems
- Communication equipment

Conclusion

The onsemi MC79M12CTG is a reliable and efficient low-dropout voltage regulator that provides a stable 12V output with excellent performance characteristics. Its low dropout voltage, high output current capability, and robust thermal protection features make it an ideal choice for various applications requiring reliable power delivery. With its wide operating temperature range and low quiescent current, the MC79M12CTG is well-suited for both consumer and industrial electronic designs.
MC79M12CTG Compare Parts
  • MC79M12CTG vs MC79M15CT
  • MC79M12CTG vs MC79M15CDTRKG
  • MC79M12CTG vs MC79M15CDTRK
  • MC79M12CTG vs MC79M15CDTG
  • MC79M12CTG vs MC79M15CDT
  • MC79M12CTG vs MC79M15BTG
  • MC79M12CTG vs MC79M15BT
  • MC79M12CTG vs MC79M15BDTRKG
  • MC79M12CTG vs MC79M15BDTRK
  • MC79M12CTG vs MC79M15BDTG
  • MC79M12CTG vs MC79M15BDT
  • MC79M12CTG vs MC79M12CT
  • MC79M12CTG vs MC79M12CDTRKG
  • MC79M12CTG vs MC79M12CDTRK
  • MC79M12CTG vs MC79M12CDTG
  • MC79M12CTG vs MC79M12CDT
  • MC79M12CTG vs MC79M12BTG
  • MC79M12CTG vs MC79M12BT
  • MC79M12CTG vs MC79M12BDTRKG
  • MC79M12CTG vs MC79M12BDTRK
  • MC79M12CTG vs MC79M12BDTG
  • MC79M12CTG vs MC79M12BDT
  • MC79M12CTG vs MC79M08CTG
  • MC79M12CTG vs MC79M08CT
  • MC79M12CTG vs MC79M08CDTRKG
  • MC79M12CTG vs MC79M08CDTRK
  • MC79M12CTG vs MC79M08CDTG
  • MC79M12CTG vs MC79M08CDT
  • MC79M12CTG vs MC79M08BTG
  • MC79M12CTG vs MC79M08BT
  • MC79M12CTG vs MC79M08BDTRKG
  • MC79M12CTG vs MC79M08BDTRK
  • MC79M12CTG vs MC79M08BDTG
  • MC79M12CTG vs MC79M08BDT
  • MC79M12CTG vs MC79M05CTG
  • MC79M12CTG vs MC79M05CT
  • MC79M12CTG vs MC79M05CDTRKG
  • MC79M12CTG vs MC79M05CDTRK
  • MC79M12CTG vs MC79M05CDTG
  • MC79M12CTG vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!