MC79M15CT
MC79M15CT
Obsolete
Description:  IC REG LINEAR -15V 500MA TO220AB
Manufacturer:  onsemi
Datasheet:   MC79M15CT Datasheet
History Price: $0.19000
In Stock: 40400
MC79M15CT Specification
Specification
Part No
MC79M15CT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MC79M15CT PDF Datasheet
MC79M15CT Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M15CT Description
Overview of onsemi MC79M15CT

The onsemi MC79M15CT is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with minimal input-output voltage differential. This device is particularly useful in applications requiring a reliable power supply with low noise and high efficiency. The MC79M15CT is part of the MC79M series, which is known for its robustness and versatility in various electronic systems.

Key Specifications

- Output Voltage: The MC79M15CT provides a fixed output voltage of -15V, making it suitable for negative voltage applications.
- Input Voltage Range: The device operates with an input voltage range of -20V to -35V, allowing for flexibility in power supply design.
- Output Current: The maximum output current is 1.5A, providing sufficient current for a variety of loads in consumer and industrial applications.
- Dropout Voltage: The typical dropout voltage is around 0.5V at full load, which is advantageous for maintaining efficiency in low-voltage applications.
- Package Type: The MC79M15CT is available in a TO-220 package, which provides good thermal performance and is suitable for heat dissipation in high-current applications.

Functional Features

- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating, ensuring reliable operation under varying load conditions.
- Short-Circuit Protection: The MC79M15CT features short-circuit protection, safeguarding the device and the connected load from damage in the event of a fault condition.
- Low Noise: The LDO regulator is designed to provide low output noise, making it ideal for sensitive applications such as audio and RF circuits.
- High Power Supply Rejection Ratio (PSRR): The device exhibits a high PSRR, which helps maintain a stable output voltage despite variations in the input voltage, enhancing overall performance.

Applications

The onsemi MC79M15CT is widely used in various applications, including:

- Audio Equipment: Ideal for powering audio circuits where low noise and stable voltage are critical for sound quality.
- Telecommunications: Used in communication devices that require reliable power supplies for signal processing and transmission.
- Industrial Control Systems: Suitable for providing stable power to sensors, actuators, and control circuits in industrial automation.
- Consumer Electronics: Employed in various consumer devices that require a negative voltage supply for operation.

Conclusion

The onsemi MC79M15CT is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its fixed output voltage, low dropout characteristics, and robust protection features, it is an excellent choice for designers looking to implement reliable power supply solutions. Its performance across a wide range of applications, combined with its thermal and short-circuit protection, makes it a valuable component in contemporary electronic designs.
MC79M15CT Compare Parts
  • MC79M15CT vs MC79M15CDTRKG
  • MC79M15CT vs MC79M15CDTRK
  • MC79M15CT vs MC79M15CDTG
  • MC79M15CT vs MC79M15CDT
  • MC79M15CT vs MC79M15BTG
  • MC79M15CT vs MC79M15BT
  • MC79M15CT vs MC79M15BDTRKG
  • MC79M15CT vs MC79M15BDTRK
  • MC79M15CT vs MC79M15BDTG
  • MC79M15CT vs MC79M15BDT
  • MC79M15CT vs MC79M12CTG
  • MC79M15CT vs MC79M12CT
  • MC79M15CT vs MC79M12CDTRKG
  • MC79M15CT vs MC79M12CDTRK
  • MC79M15CT vs MC79M12CDTG
  • MC79M15CT vs MC79M12CDT
  • MC79M15CT vs MC79M12BTG
  • MC79M15CT vs MC79M12BT
  • MC79M15CT vs MC79M12BDTRKG
  • MC79M15CT vs MC79M12BDTRK
  • MC79M15CT vs MC79M12BDTG
  • MC79M15CT vs MC79M12BDT
  • MC79M15CT vs MC79M08CTG
  • MC79M15CT vs MC79M08CT
  • MC79M15CT vs MC79M08CDTRKG
  • MC79M15CT vs MC79M08CDTRK
  • MC79M15CT vs MC79M08CDTG
  • MC79M15CT vs MC79M08CDT
  • MC79M15CT vs MC79M08BTG
  • MC79M15CT vs MC79M08BT
  • MC79M15CT vs MC79M08BDTRKG
  • MC79M15CT vs MC79M08BDTRK
  • MC79M15CT vs MC79M08BDTG
  • MC79M15CT vs MC79M08BDT
  • MC79M15CT vs MC79M05CTG
  • MC79M15CT vs MC79M05CT
  • MC79M15CT vs MC79M05CDTRKG
  • MC79M15CT vs MC79M05CDTRK
  • MC79M15CT vs MC79M05CDTG
  • MC79M15CT vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!